- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Impulse Discharge Current (8/20µs) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Approval Agency | Polarity | Temperature Grade | Configuration | Insulation Resistance | Lead Diameter | Diode Type | Number of Poles | Case Connection | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2026-25-C13 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | - | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2026 | - | - | - | - | - | - | - | - | - | 3 | - | 40kA | - | No | 250V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-09-CBLF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | - | 20000A 20kA | - | - | - | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | 90°C | -40°C | - | - | - | - | - | - | 7.9mm | - | - | 2026 | - | - | UL | - | - | - | - | 800 μm | - | 3 | - | - | - | No | 90V | - | 11.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2026-35-C18 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | - | - | Bulk | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2026 | - | - | - | - | - | - | - | - | - | 3 | - | 40kA | - | No | 350V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2036-23-B9F Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | 10000A 10kA | - | 85°C | -55°C | - | Tray | 2011 | Mini-TRIGARD™ 2036 | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn90Pb10) | - | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 2036 | - | Not Qualified | - | - | OTHER | - | - | - | - | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | Yes | 230V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-60-C13 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | - | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2026 | - | - | - | - | - | - | - | - | - | 3 | - | 40kA | - | No | 600V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-42-C2F Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | 85°C | -55°C | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | unknown | - | 2026 | - | Not Qualified | - | - | OTHER | - | - | - | - | 3 | - | 40kA | SURGE PROTECTION CIRCUIT | Yes | 420V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2036-30-AF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | - | 10000A 10kA | - | 85°C | -55°C | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 2036 | - | Not Qualified | - | - | OTHER | - | - | - | - | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | Yes | 300V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2036-35-A Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | - | 10000A 10kA | - | 85°C | -55°C | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn90Pb10) | - | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | 2036 | 3 | - | - | - | OTHER | - | - | - | - | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 350V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2035-35-SM-RP Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | SILICON | 5000A 5kA | 1 | - | - | 350V | Tape & Reel (TR) | 2006 | 2035-SM | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn90Pb10) | 85°C | -55°C | UL RECOGNIZED | 8541.10.00.50 | END | WRAP AROUND | - | - | 5mm | - | - | 2035 | 2 | - | - | UNIDIRECTIONAL | - | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | 2 | ISOLATED | 10kA | - | No | - | - | 4.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() GTCA26-101M-R05 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | - | - | - | Tray | - | GT | ±20% | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 100V | - | - | - | ROHS3 Compliant | - | ||
![]() SL1411A090C Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | User Defined | Cylinder No Lead | YES | - | 10000A 10kA | - | - | - | - | Bulk | 2006 | SL1411A | - | e3 | - | Active | 1 (Unlimited) | 2 | Solder | - | TIN | 90°C | -40°C | - | - | DUAL | - | 260 | 1 | - | - | 30 | - | - | - | - | - | INDUSTRIAL | - | 1GOhm | - | - | 2 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 90V | 8mm | 6.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2017-50-SMH-RPLF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | Surface Mount Horizontal | Disc 8.00mm Tabbed SMD | NO | - | 10000A 10kA | - | 105°C | -55°C | - | Tape & Reel (TR) | 2016 | FLAT® 2017 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | 2017 | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 500V | - | - | - | ROHS3 Compliant | - | ||
![]() 2026-07-C2F Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | - | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 90°C | -40°C | - | - | - | - | - | - | 8.1mm | unknown | - | 2026 | - | - | - | - | - | - | - | - | - | 3 | - | 40kA | SURGE PROTECTION CIRCUIT | Yes | 75V | - | 13mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2045-14-BLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | 10000A 10kA | - | - | - | - | Bulk | 2012 | 2045 | ±30% | - | - | Active | 1 (Unlimited) | - | Axial | - | - | 85°C | -30°C | - | - | - | - | - | - | - | - | - | 2045 | - | - | - | - | - | - | - | - | - | 2 | - | 10kA | - | No | 145V | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2057-40-BT1LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | - | - | - | Tape & Reel (TR) | 2004 | 2057 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 90°C | -40°C | - | - | UNSPECIFIED | WIRE | - | 1 | 5.5mm | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | 5kA | SURGE PROTECTION CIRCUIT | No | 400V | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2036-42-B3 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | 85°C | -55°C | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn90Pb10) | - | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | 2036 | 3 | - | - | - | OTHER | - | - | - | - | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 420V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2036-30-B3 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | 85°C | -55°C | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn90Pb10) | - | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | 2036 | 3 | - | - | - | OTHER | - | - | - | - | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 300V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2056-09-B3FLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 5000A 5kA | - | 85°C | - | - | Tray | 2012 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | - | - | - | - | - | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | 3 | - | - | - | OTHER | - | - | - | - | 3 | - | 5kA | SURGE PROTECTION CIRCUIT | Yes | 90V | 7.6mm | 11.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() GTCS26-351M-R05-2 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | 2-SMD Cylinder Square End | - | - | 5000A 5kA | - | - | - | - | Tape & Reel (TR) | 2003 | GT | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 350V | - | - | - | ROHS3 Compliant | - | ||
![]() 2027-47-B Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 10000A 10kA | - | - | - | - | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 85°C | -55°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 8mm | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | 20kA | SURGE PROTECTION CIRCUIT | No | 470V | - | 6mm | - | Non-RoHS Compliant | Contains Lead |