- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Impulse Discharge Current (8/20µs) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Approval Agency | Polarity | Temperature Grade | Configuration | Insulation Resistance | Lead Diameter | Diode Type | Number of Poles | Case Connection | Peak Pulse Current | Telecom IC Type | Max Breakdown Voltage | Fail Short | Voltage - DC Spark Over (Nom) | Min Breakdown Voltage | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2026-26-CLF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | - | 20000A 20kA | - | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | 90°C | -40°C | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | 2026 | - | - | UL | - | INDUSTRIAL | - | - | 1 mm | - | 3 | - | - | SURGE PROTECTION CIRCUIT | - | No | 260V | - | - | - | ROHS3 Compliant | - | ||
![]() 2036-20-B3LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | 85°C | -55°C | Tray | - | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | - | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | 2036 | 3 | - | - | - | OTHER | - | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | - | No | 200V | - | - | - | ROHS3 Compliant | - | ||
![]() 2026-07-CB Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | - | 20000A 20kA | - | - | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2026 | - | - | - | - | - | - | - | - | - | 3 | - | 40kA | - | - | No | 75V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-26-C2LF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | NO | - | 20000A 20kA | - | - | - | Bulk | 2015 | TRIGARD® 2026 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 90°C | -40°C | - | - | 2pF | UNSPECIFIED | PIN/PEG | - | 1 | 7.9mm | - | - | 2026 | - | - | - | - | INDUSTRIAL | - | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | - | No | 260V | - | - | 13mm | ROHS3 Compliant | - | ||
![]() 2026-15-C3LF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | 85°C | -55°C | Tube | - | TRIGARD® 2026 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | - | - | - | 2pF | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | 2026 | - | - | - | - | OTHER | - | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | - | No | 150V | - | - | - | ROHS3 Compliant | - | ||
![]() 2026-23-CBLF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | - | 20000A 20kA | - | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | 90°C | -40°C | - | - | - | - | - | - | - | 7.9mm | - | - | 2026 | - | - | UL | - | - | - | - | 800 μm | - | 3 | - | - | - | - | No | 230V | - | - | 11.2mm | ROHS3 Compliant | - | ||
![]() 2026-23-A1F Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | - | 20000A 20kA | - | 90°C | -40°C | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | unknown | - | 2026 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 3 | - | 40kA | SURGE PROTECTION CIRCUIT | - | Yes | 230V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-26-C3LF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | 90°C | -40°C | Tube | - | TRIGARD® 2026 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | - | - | - | 2pF | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | 2026 | - | - | - | - | INDUSTRIAL | - | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | - | No | 260V | - | - | - | ROHS3 Compliant | - | ||
![]() 2026-60-C2FLF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 90°C | -40°C | - | - | - | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 2026 | - | Not Qualified | UL | - | OTHER | - | - | 1 mm | - | 3 | - | - | SURGE PROTECTION CIRCUIT | - | Yes | 600V | - | - | - | ROHS3 Compliant | - | ||
![]() 2026-47-C4FLF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | NO | - | 20000A 20kA | - | 90°C | -40°C | Tube | - | TRIGARD® 2026 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | - | - | - | - | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 2026 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | - | Yes | 470V | - | - | - | ROHS3 Compliant | - | ||
![]() 2026-47-C3FLF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | 85°C | -55°C | Tube | - | TRIGARD® 2026 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | - | - | - | 2pF | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 2026 | - | Not Qualified | - | - | OTHER | - | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | - | Yes | 470V | - | - | - | ROHS3 Compliant | - | ||
![]() 2026-09-A1FLF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | User Defined | Cylinder 1 Lead, 3 Terminal | - | - | 20000A 20kA | - | - | - | Bulk | 2015 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | 2026 | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Yes | 90V | - | - | - | ROHS3 Compliant | - | ||
![]() GTCA25-900M-R02 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | - | 2500A 2.5kA | - | 90°C | -40°C | Tray | - | GT | ±20% | - | - | Active | Not Applicable | 2 | - | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 90V | - | - | - | ROHS3 Compliant | - | ||
![]() GTCA28-151M-R10 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | - | 10000A 10kA | - | 90°C | -40°C | Tray | - | GT | ±20% | e3 | - | Active | Not Applicable | 2 | - | - | TIN | - | - | - | - | - | DUAL | WIRE | - | 1 | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 150V | - | - | - | ROHS3 Compliant | - | ||
![]() 2035-15-SM-RP Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | SILICON | 5000A 5kA | 1 | - | - | Tape & Reel (TR) | 2006 | 2035-SM | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn90Pb10) | - | - | UL RECOGNIZED | 8541.10.00.50 | - | END | WRAP AROUND | - | - | - | - | - | 2035 | 2 | - | - | UNIDIRECTIONAL | - | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | 2 | ISOLATED | 10kA | - | - | No | 150V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-09-A1LF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | - | 20000A 20kA | - | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | - | Solder | - | - | 90°C | -40°C | - | - | - | - | - | - | - | 7.9mm | - | - | 2026 | - | - | UL | - | - | - | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | - | No | 90V | - | - | 11.2mm | ROHS3 Compliant | - | ||
![]() GTCR38-351M-R10-FS Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Radial Cylinder, 3 Lead | NO | - | 10000A 10kA | - | 90°C | -40°C | Tray | - | GT | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | - | - | TIN | - | - | - | - | - | UNSPECIFIED | WIRE | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | - | Yes | 350V | - | - | - | ROHS3 Compliant | - | ||
![]() SL1021B500R Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | - | Tray | 2009 | SL1021B | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | - | MATTE TIN OVER NICKEL | 90°C | -40°C | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | 8.1mm | - | 30 | - | - | - | - | - | INDUSTRIAL | - | 1GOhm | - | - | 3 | - | 20kA | SURGE PROTECTION CIRCUIT | 500V | No | - | 400V | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() CG2350LTR Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | 20000A 20kA | - | - | - | Tape & Reel (TR) | 2011 | CG2 | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | - | TIN | 90°C | -40°C | - | - | - | DUAL | WIRE | 260 | 1 | 8.1mm | - | 30 | - | 2 | - | - | - | - | - | 10GOhm | - | - | 2 | - | 20A | SURGE PROTECTION CIRCUIT | - | No | 350V | - | 8.1mm | 6.07mm | ROHS3 Compliant | - | ||
![]() GTCA28-421M-R05 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | - | 5000A 5kA | - | 90°C | -40°C | Tray | 2009 | GT | ±20% | e3 | - | Active | Not Applicable | 2 | - | - | TIN | - | - | - | - | - | DUAL | WIRE | - | 1 | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 420V | - | - | - | ROHS3 Compliant | - |