- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Impulse Discharge Current (8/20µs) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Polarity | Temperature Grade | Configuration | Insulation Resistance | Diode Type | Number of Poles | Case Connection | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL1003A450R Littelfuse Inc. | 40 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | - | - | Tray | 2005 | SL1003A | - | e3 | - | Active | 1 (Unlimited) | 3 | Solder | - | TIN OVER NICKEL | 90°C | -40°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | 3 | - | - | INDUSTRIAL | - | 1GOhm | - | 3 | - | 5kA | SURGE PROTECTION CIRCUIT | No | 450V | 6.1mm | 12.2mm | ROHS3 Compliant | Lead Free | ||
![]() CG2300LSNTR Littelfuse Inc. | 23 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 20000A 20kA | - | - | - | - | Tape & Reel (TR) | 2007 | CG2 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | 90°C | -40°C | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | 2 | - | - | - | - | 10GOhm | - | 2 | - | 10A | SURGE PROTECTION CIRCUIT | No | 300V | 8.1mm | 62mm | ROHS3 Compliant | - | ||
![]() CG2420LTR Littelfuse Inc. | 32 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 20000A 20kA | - | - | - | - | Tape & Reel (TR) | 2011 | CG2 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | 2 | - | - | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 420V | - | - | ROHS3 Compliant | - | ||
![]() CG31.1 Littelfuse Inc. | 40 | - | Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead | NO | - | 5000A 5kA | - | 90°C | -40°C | - | Bulk | - | CG3 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | 2 | - | - | INDUSTRIAL | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 1100V | - | - | ROHS3 Compliant | - | ||
![]() GTCA38-601M-R20 Littelfuse Inc. | 40 | - | Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | - | - | Tray | 2013 | GT | ±20% | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | No | 600V | - | - | ROHS3 Compliant | - | ||
![]() GTCA28-102M-R03-2 Littelfuse Inc. | 40 | - | Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | - | 3000A 3kA | - | 90°C | -40°C | - | Tape & Reel (TR) | 2016 | GTC | ±20% | - | - | Active | Not Applicable | 2 | - | - | - | - | - | - | - | DUAL | WIRE | - | 1 | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 1000V | - | - | ROHS3 Compliant | - | ||
![]() VIS230 Littelfuse Inc. | 14 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 1000A 1kA | - | - | - | - | Tape & Reel (TR) | 2011 | VIS | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | TIN | - | - | - | - | DUAL | WIRE | - | 1 | - | - | - | 2 | - | - | OTHER | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 230V | - | - | ROHS3 Compliant | - | ||
![]() GTCA28-900M-R05 Littelfuse Inc. | 40 | - | Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | - | 5000A 5kA | - | 90°C | -40°C | - | Tray | 2003 | GT | ±20% | e3 | - | Active | Not Applicable | 2 | - | - | TIN | - | - | - | - | DUAL | WIRE | - | 1 | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 90V | - | - | ROHS3 Compliant | - | ||
![]() GTCA28-402M-R03 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | - | 3000A 3kA | - | 90°C | -40°C | - | Tray | 2008 | GT | ±20% | e3 | - | Active | Not Applicable | 2 | - | - | Matte Tin (Sn) | - | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 4000V | - | - | ROHS3 Compliant | - | ||
![]() 2036-42-B3FLF Bourns Inc. | 7 | - | Datasheet | 6 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | NO | - | 10000A 10kA | - | 85°C | -55°C | - | Bulk | 2011 | Mini-TRIGARD™ 2036 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 2036 | - | Not Qualified | - | OTHER | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | Yes | 420V | - | - | ROHS3 Compliant | - | ||
![]() 2026-25-A Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | - | 20000A 20kA | - | 85°C | -55°C | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | 2026 | - | - | - | OTHER | - | - | - | 3 | - | 40kA | SURGE PROTECTION CIRCUIT | No | 250V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CG31.3L-01 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | - | - | - | Bulk | - | CG3 | - | - | - | Active | 1 (Unlimited) | - | Axial | - | - | 90°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10GOhm | - | 2 | - | 10A | - | No | 1300V | 8mm | 62mm | ROHS3 Compliant | Lead Free | ||
![]() 2027-60-BT1 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 10000A 10kA | - | - | - | - | Tape & Reel (TR) | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 85°C | -55°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 8mm | - | - | - | - | - | OTHER | - | - | - | 2 | - | 20kA | SURGE PROTECTION CIRCUIT | No | 600V | - | 6mm | Non-RoHS Compliant | Contains Lead | ||
![]() 2035-60-SM-RP Bourns Inc. | 40 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | SILICON | 5000A 5kA | 1 | - | - | - | Tape & Reel (TR) | 2006 | 2035-SM | -12% +15% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn90Pb10) | 85°C | -55°C | UL RECOGNIZED | 8541.10.00.50 | END | WRAP AROUND | - | - | 5mm | - | 2035 | 2 | - | UNIDIRECTIONAL | - | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | 2 | ISOLATED | 10kA | - | No | 600V | - | 4.4mm | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-25-B Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 10000A 10kA | - | - | - | 250V | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 85°C | -55°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 8mm | - | - | - | - | - | OTHER | - | - | - | 2 | - | 20kA | SURGE PROTECTION CIRCUIT | No | - | - | 6mm | Non-RoHS Compliant | Contains Lead | ||
![]() 2036-09-B Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | - | 10000A 10kA | - | - | - | - | Tray | 2011 | Mini-TRIGARD™ 2036 | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | Axial | - | Tin/Lead (Sn90Pb10) | 85°C | -55°C | - | - | UNSPECIFIED | PIN/PEG | - | 1 | 5.1mm | - | 2036 | 3 | - | - | OTHER | - | - | - | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 90V | 5mm | 7.7mm | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-30-SM Bourns Inc. | 44 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 10000A 10kA | - | 85°C | -55°C | - | Bulk | 2011 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | - | - | - | OTHER | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 300V | - | - | Non-RoHS Compliant | - | ||
![]() GTCR38-900M-R10 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Radial Cylinder, 3 Lead | NO | - | 10000A 10kA | - | - | - | - | Tray | 2014 | GT | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | No | 90V | - | - | ROHS3 Compliant | - | ||
![]() GTCR37-251M-R10 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Radial Cylinder, 3 Lead | NO | - | 10000A 10kA | - | 90°C | -40°C | - | Tray | - | GT | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | NICKEL | - | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | No | 250V | - | - | ROHS3 Compliant | - | ||
![]() GTCA28-242M-R03 Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | - | 3000A 3kA | - | 90°C | -40°C | - | Tray | - | GT | ±20% | e3 | - | Active | Not Applicable | 2 | - | - | TIN | - | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 2400V | - | - | ROHS3 Compliant | - |