- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Impulse Discharge Current (8/20µs) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Voltage - Rated AC | Qualification Status | Approval Agency | Polarity | Temperature Grade | Configuration | Insulation Resistance | Diode Type | Output Current | Number of Poles | Case Connection | Peak Pulse Current | Test Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2035-47-SM-RP Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | - | SILICON | 5000A 5kA | 1 | - | - | - | Tape & Reel (TR) | 2011 | 2035-SM | ±15% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn90Pb10) | - | - | - | UL RECOGNIZED | 8541.10.00.50 | - | - | END | WRAP AROUND | - | - | - | - | - | 2035 | 2 | - | - | - | UNIDIRECTIONAL | - | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | 2 | ISOLATED | 10kA | - | - | No | 470V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CG36.5LD004 Littelfuse Inc. | 322 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | - | - | 5000A 5kA | - | - | - | - | Tray | - | CG3 | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | - | TIN | 90°C | -40°C | - | - | - | 1.5pF | - | DUAL | WIRE | - | 1 | - | - | - | - | 2 | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 6500V | - | - | 7.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2800170 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module, Terminal Block | - | - | - | - | 50000A 50kA | - | - | - | - | Bulk | 2015 | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 80.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | No | 230V | - | 150mm | 35.5mm | - | RoHS Compliant | - | ||
![]() 8561230000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module | - | - | 420g | - | 50000A 50kA 10/350μs | - | - | - | 230V | Bulk | 2009 | - | - | - | - | Active | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 230V | - | CE | - | - | - | - | - | - | 3 | - | - | 50kA | - | - | - | - | 63mm | 91mm | 18mm | RoHS Compliant | Lead Free | ||
![]() 2036-35-B2 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | - | 10000A 10kA | - | 85°C | -55°C | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn90Pb10) | - | - | - | - | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | 2036 | 3 | - | - | - | - | OTHER | - | - | - | - | 3 | - | - | - | SURGE PROTECTION CIRCUIT | No | 350V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() GTCA28-471M-R10 Littelfuse Inc. | 7 | - | Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | - | - | - | 10000A 10kA | - | - | - | - | Tray | - | GT | ±20% | - | - | Active | Not Applicable | 2 | - | - | - | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 470V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG42.5SM Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | - | - | 3000A 3kA | - | - | - | - | Tape & Reel (TR) | - | CG4 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 2500V | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCR37-551M-R10-FT Littelfuse Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Radial Cylinder, 3 Lead | - | - | - | - | 10000A 10kA | - | - | - | - | Tray | - | GT | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Yes | 550V | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA2-2400-CLB-STD Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Axial Cylinder | NO | - | - | - | 5000A 5kA | - | - | -40°C | - | Tape & Reel (TR) | 2014 | SA2 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | - | Matte Tin (Sn) | - | - | - | - | - | 1pF | - | - | WIRE | - | 1 | - | - | - | SA2-2400 | - | - | - | - | - | AUTOMOTIVE | - | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 2400V | - | - | - | - | ROHS3 Compliant | - | ||
![]() ST-0750-BLB-STD Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | - | - | - | - | - | - | Bulk | - | Sparctube™ ST-0750 | ±12% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ST-0750 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | No | 750V | - | - | - | - | ROHS3 Compliant | - | ||
![]() ST-0750-BLT-STD Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Sparctube™ ST-0750 | ±12% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ST-0750 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | No | 750V | - | - | - | - | ROHS3 Compliant | - | ||
![]() ST-0750-BBT-STD Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Axial Cylinder, Radial SMT Bend | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Sparctube™ ST-0750 | ±12% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ST-0750 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | No | 750V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2036-15-B2 Bourns Inc. | 40 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | - | 10000A 10kA | - | 85°C | -55°C | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn90Pb10) | - | - | - | - | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | 2036 | 3 | - | - | - | - | OTHER | - | - | - | - | 3 | - | 10kA | - | SURGE PROTECTION CIRCUIT | No | 150V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SL1024A090R Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | - | 10000A 10kA | - | - | - | - | Tray | 2009 | SL1024A | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Radial | - | TIN | 90°C | -40°C | - | - | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | 9mm | - | 30 | - | - | - | - | - | - | INDUSTRIAL | - | 1GOhm | - | - | 3 | - | 20kA | - | SURGE PROTECTION CIRCUIT | No | 90V | 8.4mm | - | 11.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() SH145 Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, Square End Block | - | - | - | - | 5000A 5kA | - | - | - | - | Tape & Reel (TR) | - | SH | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 145V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG7150MS Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | YES | - | - | - | 1000A 1kA | - | 90°C | -40°C | - | Tape & Reel (TR) | 2016 | CG7 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | TIN | - | - | - | - | - | - | - | UNSPECIFIED | - | 260 | 1 | - | - | 30 | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 150V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG6230SM Littelfuse Inc. | 1675 | - | Datasheet | 12 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | - | - | - | 3000A 3kA | - | - | - | - | Tape & Reel (TR) | 2016 | CG6 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 230V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CG790MS Littelfuse Inc. | 60 | - | Datasheet | 12 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | - | - | - | 1000A 1kA | - | - | - | - | Tape & Reel (TR) | 2016 | CG7 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 90V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021B230CF Littelfuse Inc. | 14 | - | Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead, 3 Terminal | YES | - | - | - | 10000A 10kA | - | - | - | - | Bulk | - | SL1021B | - | e3 | - | Active | 1 (Unlimited) | 3 | Solder | - | MATTE TIN OVER NICKEL | 90°C | -40°C | - | - | - | 1.5pF | - | UNSPECIFIED | - | 260 | 1 | - | - | 30 | - | 3 | - | Not Qualified | - | - | INDUSTRIAL | - | 1GOhm | - | - | 3 | - | 20kA | - | SURGE PROTECTION CIRCUIT | Yes | 230V | 8mm | - | 10.5mm | - | ROHS3 Compliant | - | ||
![]() 1820-28-A1 Bourns Inc. | In Stock | - | Datasheet | 22 Weeks | Through Hole | DIN Rail | Module, Plug-In Terminal Block | - | 32 | - | - | 10000A 10kA | - | - | - | 28V | Bulk | 2012 | 1800 | - | - | - | Active | 1 (Unlimited) | - | Screw | - | - | 60°C | -40°C | - | - | - | 1.8nF | 28V | - | - | - | - | - | 150mA | - | 1800 | - | - | - | - | - | - | - | - | - | 150mA | 3 | - | - | - | - | No | 28V | - | - | - | - | ROHS3 Compliant | - |