- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Diode Element Material | Breakdown Voltage / V | Impulse Discharge Current (8/20µs) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Polarity | Temperature Grade | Configuration | Insulation Resistance | Lead Diameter | Diode Type | Number of Poles | Case Connection | Peak Pulse Current | Telecom IC Type | Max Breakdown Voltage | Fail Short | Voltage - DC Spark Over (Nom) | Min Breakdown Voltage | Diameter | Height | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL1011B090A Littelfuse Inc. | In Stock | - | Datasheet | - | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | 90V | 10000A 10kA | - | - | - | Tape & Reel (TR) | 2008 | SL1011B | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | TIN | 90°C | -40°C | - | - | 1.5pF | DUAL | WIRE | 260 | 1 | 8mm | 30 | - | - | - | - | - | - | - | INDUSTRIAL | - | 1GOhm | - | - | 2 | - | 10kA | SURGE PROTECTION CIRCUIT | 108V | No | - | 72V | 8mm | - | 6.05mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 2035-20-SM Bourns Inc. | 44 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | SILICON | - | 5000A 5kA | 1 | - | - | Bulk | 2006 | 2035-SM | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin/Lead (Sn90Pb10) | 85°C | -55°C | UL RECOGNIZED | 8541.10.00.50 | - | END | WRAP AROUND | - | - | 5mm | - | 2035 | 2 | - | - | - | - | UNIDIRECTIONAL | - | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | 2 | ISOLATED | 10kA | - | - | No | 200V | - | 5mm | - | 4.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SL1122A090 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | - | Through Hole | Through Hole | Radial Cylinder, 3 Lead | - | - | - | - | 10000A 10kA | - | - | - | Tray | 2005 | SL1122A | - | - | - | Active | 1 (Unlimited) | 3 | Radial | - | - | 90°C | -40°C | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 8.3mm | - | - | - | - | - | - | - | - | INDUSTRIAL | - | 100MOhm | - | - | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | - | No | 90V | - | 8.3mm | - | 14.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2027-42-C10 Bourns Inc. | 40 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | - | - | 10000A 10kA | - | - | - | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | Radial | - | - | 85°C | -55°C | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 8mm | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | 20kA | SURGE PROTECTION CIRCUIT | - | No | 420V | - | - | - | 12.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2093-120-SM-RPLF Bourns Inc. | 14 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 1.379998g | - | - | 3000A 3kA | - | - | - | Cut Tape (CT) | 2012 | 2093 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 85°C | -30°C | - | - | - | UNSPECIFIED | - | - | 1 | 6.2mm | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | 1A | SURGE PROTECTION CIRCUIT | - | No | 1200V | - | 6.2mm | 4.2mm | 4.2mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2095-300-BLF Bourns Inc. | 106 |
| Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | 2.029996g | - | - | 5000A 5kA | - | - | - | Bulk | 2008 | 2095 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 85°C | -30°C | - | - | - | UNSPECIFIED | WIRE | - | 1 | 8mm | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 3000V | - | - | - | 8mm | - | ROHS3 Compliant | - | ||
![]() 2029-23-SM-RPLF Bourns Inc. | 1125 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | - | - | 20000A 20kA | - | - | - | Tape & Reel (TR) | 2015 | 2029 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 230V | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2030-42T-SMLF Bourns Inc. | 1214 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | - | 4000A 4kA | - | - | - | Bulk | 2012 | 2030-xxT-SM | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | 90°C | -40°C | - | - | - | UNSPECIFIED | - | - | 1 | 5mm | - | 2030 | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | - | No | 360V | - | - | 7.5mm | 7.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() GTCA38-750M-R10 Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | NO | - | - | - | 10000A 10kA | - | 90°C | -40°C | Tray | - | GT | ±20% | - | - | Active | Not Applicable | 3 | - | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | - | No | 75V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG2800LTR Littelfuse Inc. | 883 | - | Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | - | 10000A 10kA | - | - | - | Tape & Reel (TR) | 2009 | CG2 | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | - | Tin (Sn) | 125°C | -40°C | - | - | - | DUAL | WIRE | 260 | 1 | 8.1mm | 30 | - | 2 | - | - | - | - | - | - | - | - | - | - | 2 | - | 10A | SURGE PROTECTION CIRCUIT | 920V | No | 800V | 680V | - | - | 6.07mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2027-20-BLF Bourns Inc. | 300 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | - | 10000A 10kA | - | - | - | Bulk | 2006 | 2027 | ±15% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | - | Tin (Sn) | 85°C | -55°C | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 8mm | - | - | - | - | UL | - | - | - | OTHER | - | - | 800 μm | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 200V | - | - | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2063-23-ALF Bourns Inc. | 14 |
| Datasheet | 12 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | - | - | - | 60000A 60kA | - | - | - | Tray | 2007 | 2063 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 85°C | -30°C | - | - | - | UNSPECIFIED | - | - | 1 | 11.8mm | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | 100kA | SURGE PROTECTION CIRCUIT | - | No | 230V | - | - | - | 17.1mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2026-15-A1LF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | Surface Mount, Through Hole | User Defined | Cylinder No Lead, 3 Terminal | - | - | - | - | 20000A 20kA | - | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | - | - | 90°C | -40°C | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | 7.9mm | - | 2026 | - | - | UL | - | - | - | INDUSTRIAL | - | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | - | No | 150V | - | 7.9mm | - | 11.2mm | - | ROHS3 Compliant | - | ||
![]() 2026-09-C2LF Bourns Inc. | 860000 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | - | 20000A 20kA | - | - | - | Tray | 2010 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 90°C | -40°C | - | - | 2pF | - | - | - | - | 7.9mm | - | 2026 | - | - | UL | - | 4.4mm | - | - | - | - | 1 mm | - | 3 | - | 40kA | SURGE PROTECTION CIRCUIT | - | No | 90V | - | - | - | 13mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2089-200-BT1LF Bourns Inc. | 7 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | 1.529995g | - | - | 1500A 1.5kA | - | 85°C | -40°C | Tape & Reel (TR) | 2013 | 2089 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | - | - | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 2000V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2051-23-SM-RPLF Bourns Inc. | 755 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | - | 2000A 2kA | - | - | - | Tape & Reel (TR) | 2011 | 2051 | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Matte Tin (Sn) | 90°C | -40°C | - | - | - | DUAL | UNSPECIFIED | - | 1 | 3.2mm | - | - | 2 | 4532 | - | 1812 | - | - | INDUSTRIAL | - | - | - | - | 2 | - | 1A | SURGE PROTECTION CIRCUIT | - | No | 230V | - | - | 2.7mm | 4.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2093-200-SM-RPLF Bourns Inc. | 44 |
| Datasheet | 12 Weeks | Nickel | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 1.280009g | - | - | 3000A 3kA | - | - | - | Tape & Reel (TR) | 2012 | 2093 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 85°C | -30°C | - | - | - | UNSPECIFIED | - | - | 1 | 6.2mm | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | 1A | SURGE PROTECTION CIRCUIT | - | No | 2000V | - | - | 4.2mm | 4.2mm | - | ROHS3 Compliant | - | ||
![]() 2056-25-B3LF Bourns Inc. | 32 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | - | 5000A 5kA | - | - | - | Tray | 2007 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 85°C | -30°C | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | 6mm | - | - | 3 | - | - | - | - | - | OTHER | - | - | - | - | 3 | - | 5kA | SURGE PROTECTION CIRCUIT | - | No | 250V | - | - | - | 11.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2057-12-BT1LF Bourns Inc. | 938 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | 2012 | 2057 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 90°C | -40°C | - | - | - | UNSPECIFIED | WIRE | - | 1 | 5.5mm | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | 5kA | SURGE PROTECTION CIRCUIT | - | No | 120V | - | - | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2056-40-B3LF Bourns Inc. | 32 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | - | 5000A 5kA | - | - | - | Tray | 2004 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | - | 85°C | -30°C | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | 6mm | - | - | 3 | - | - | - | - | - | OTHER | - | - | - | - | 3 | - | 5kA | SURGE PROTECTION CIRCUIT | - | No | 400V | - | 7.6mm | - | 11.5mm | No SVHC | ROHS3 Compliant | - |