- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Approval Agency | Lead Pitch | Temperature Grade | Insulation Resistance | Lead Diameter | Number of Poles | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2026-23-C4LF Bourns Inc. | 32 | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Radial Cylinder, 3 Lead | - | 20000A 20kA | - | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Radial | Tin (Sn) | 90°C | -40°C | UNSPECIFIED | PIN/PEG | - | 1 | 7.9mm | - | - | 2026 | - | UL | 6.1mm | INDUSTRIAL | - | 1 mm | 3 | - | SURGE PROTECTION CIRCUIT | No | 230V | - | 13.2mm | - | ROHS3 Compliant | - | ||
![]() SL1024A250RF Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | 90°C | -40°C | - | Tray | 2005 | SL1024A | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | - | - | - | INDUSTRIAL | 1GOhm | - | 3 | 20kA | SURGE PROTECTION CIRCUIT | Yes | 250V | 8.4mm | 11.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1024A250C Littelfuse Inc. | In Stock | - | Datasheet | - | - | User Defined | Cylinder No Lead, 3 Terminal | YES | 10000A 10kA | 90°C | -40°C | - | Tray | 2005 | SL1024A | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Solder | TIN | - | - | UNSPECIFIED | - | 260 | 1 | - | - | 30 | - | - | - | - | INDUSTRIAL | 1GOhm | - | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | 250V | 8.4mm | 11.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() GTCN36-251M-R10 Littelfuse Inc. | 2790 | - | Datasheet | 11 Weeks | - | User Defined | Cylinder No Lead, 3 Terminal | YES | 10000A 10kA | 90°C | -40°C | - | Tray | - | GT | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | - | TIN | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 3 | - | SURGE PROTECTION CIRCUIT | No | 250V | - | - | - | ROHS3 Compliant | - | ||
![]() GTCR38-261M-R10-FS2 Littelfuse Inc. | 4507 | - | Datasheet | 11 Weeks | - | Through Hole | Radial Cylinder, 3 Lead | NO | 10000A 10kA | 90°C | -40°C | - | Tray | 2016 | GTC | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | - | TIN | - | - | UNSPECIFIED | WIRE | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | - | - | - | INDUSTRIAL | - | - | 3 | - | SURGE PROTECTION CIRCUIT | Yes | 260V | - | - | - | ROHS3 Compliant | - | ||
![]() SL1026-400 Littelfuse Inc. | 128 | - | Datasheet | 12 Weeks | Holder | Holder | Cartridge | - | 20000A 20kA | - | - | 400V | Bag | 2006 | SL1026 | - | - | - | Active | Not Applicable | 2 | - | - | 90°C | -40°C | - | - | - | - | 9.1mm | - | - | - | - | - | - | - | - | - | 3 | 40kA | - | No | 400V | 9.1mm | 45mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() GTCS26-900M-R05-2 Littelfuse Inc. | 722 | - | Datasheet | 11 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | NO | 5000A 5kA | 90°C | -40°C | - | Tape & Reel (TR) | 2011 | GT | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 260 | 1 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 90V | - | - | - | ROHS3 Compliant | - | ||
![]() 2036-23-SM-RP Bourns Inc. | 23 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | 10000A 10kA | 85°C | -55°C | - | Tape & Reel (TR) | 2006 | Mini-TRIGARD™ 2036-SM | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | 2036 | - | - | - | OTHER | - | - | 3 | - | SURGE PROTECTION CIRCUIT | No | 230V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2036-07-B3 Bourns Inc. | 23 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | Radial | Tin/Lead (Sn90Pb10) | 85°C | -55°C | UNSPECIFIED | PIN/PEG | - | 1 | 5.1mm | - | - | 2036 | 3 | - | - | OTHER | - | - | 3 | 10kA | SURGE PROTECTION CIRCUIT | No | 75V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2039-110-BT1LF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 2500A 2.5kA | - | - | - | Tape & Reel (TR) | 2011 | 2039 | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Axial | - | 85°C | -55°C | DUAL | WIRE | - | 1 | - | - | - | - | 2 | - | - | OTHER | - | 800 μm | 2 | - | SURGE PROTECTION CIRCUIT | No | 1100V | - | - | - | ROHS3 Compliant | - | ||
![]() 2036-09-B3 Bourns Inc. | 40 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | Radial | Tin/Lead (Sn90Pb10) | 85°C | -55°C | UNSPECIFIED | PIN/PEG | - | 1 | 5.1mm | - | - | 2036 | 3 | - | - | OTHER | - | - | 3 | 10kA | SURGE PROTECTION CIRCUIT | No | 90V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-42-C2 Bourns Inc. | 7 | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | 85°C | -55°C | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | 2026 | - | - | - | OTHER | - | - | 3 | 40kA | SURGE PROTECTION CIRCUIT | No | 420V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() GTCS35-401M-R05 Littelfuse Inc. | 7 | - | Datasheet | 11 Weeks | - | Surface Mount | 3-SMD Cylinder Square End | NO | 5000A 5kA | 90°C | -40°C | - | Tray | 2015 | GT | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 260 | 1 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 3 | - | SURGE PROTECTION CIRCUIT | No | 400V | - | - | - | ROHS3 Compliant | - | ||
![]() 2003-09-SM-RPLF Bourns Inc. | 40 | - | Datasheet | 14 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | 1000A 1kA | - | - | - | Tape & Reel (TR) | - | 2003 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 90V | - | - | - | ROHS3 Compliant | - | ||
![]() B88069X9240C101 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Axial Cylinder, Radial Bend | - | 20000A 20kA | - | - | - | Bulk | - | - | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 800V | - | - | - | ROHS3 Compliant | - | ||
![]() 2027-60-SMLF Bourns Inc. | 40 | - | Datasheet | 6 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | NO | 10000A 10kA | 85°C | -55°C | - | Bulk | 2011 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | - | 2 | - | - | OTHER | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 600V | - | - | - | ROHS3 Compliant | - | ||
![]() 2026-60-ALF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | 20000A 20kA | - | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Solder | Tin (Sn) | 90°C | -40°C | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | 2026 | 3 | UL | - | OTHER | - | - | 3 | - | SURGE PROTECTION CIRCUIT | No | 600V | - | - | - | ROHS3 Compliant | - | ||
![]() B88069X2500T502 TDK Electronics Inc. | 40 | - | Datasheet | 14 Weeks | - | Through Hole | Axial Cylinder | NO | 2000A 2kA | 90°C | -40°C | - | Tape & Reel (TR) | - | EM 2500XS | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | DUAL | WIRE | - | 1 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 2500V | - | - | - | ROHS3 Compliant | - | ||
![]() B88069X1370T352 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Axial Cylinder, Radial SMT Bend | NO | 20000A 20kA | - | -40°C | - | Tape & Reel (TR) | 2015 | A81-C90XSMD | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | DUAL | UNSPECIFIED | 260 | 1 | - | - | 30 | - | - | - | - | AUTOMOTIVE | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 90V | - | - | - | ROHS3 Compliant | - | ||
![]() B88069X2311S102 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Axial Cylinder | - | 2000A 2kA | - | - | - | Strip | 2005 | EM3600X | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 3600V | - | - | - | ROHS3 Compliant | - |