- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Temperature Grade | Insulation Resistance | Number of Poles | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL1021B200RS Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | 200V | Tray | 2009 | SL1021B | - | Obsolete | 1 (Unlimited) | 3 | Radial | - | - | - | 1pF | - | - | - | 1 | - | - | - | 3 | - | - | 3 | 10kA | SURGE PROTECTION CIRCUIT | No | - | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021A150RS Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | 150V | Tray | 2005 | SL1021A | - | Obsolete | 1 (Unlimited) | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 10kA | - | No | 200V | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021B200R Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | 200V | Tray | 2009 | SL1021B | - | Obsolete | 1 (Unlimited) | 3 | Radial | - | - | - | - | - | - | - | 1 | - | - | - | 3 | - | - | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | - | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021B500RS Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | 500V | Tray | 2009 | SL1021B | - | Obsolete | 1 (Unlimited) | 3 | Radial | - | - | - | 1pF | - | - | - | 1 | - | - | - | 3 | - | - | 3 | 10kA | SURGE PROTECTION CIRCUIT | No | - | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024A600RF Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | - | Tray | 2005 | SL1024A | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | 8.1mm | unknown | 30 | - | INDUSTRIAL | 1GOhm | 3 | 10kA | SURGE PROTECTION CIRCUIT | Yes | 600V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024A260C Littelfuse Inc. | In Stock | - | Datasheet | - | User Defined | Cylinder No Lead, 3 Terminal | YES | 10000A 10kA | 90°C | -40°C | - | Tray | 2005 | SL1024A | e3 | Obsolete | 1 (Unlimited) | 3 | Solder | TIN | - | - | - | UNSPECIFIED | - | 260 | 1 | - | - | 30 | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | 260V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024B250R Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | - | Tray | 2009 | SL1024B | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | 8.1mm | - | 30 | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | 250V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024B350R Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | 90°C | -40°C | - | Tray | 2009 | SL1024B | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | - | 30 | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | 350V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024B400RF Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | 90°C | -40°C | - | Tray | - | SL1024B | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | Yes | 400V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024B230R Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | - | Tray | 2009 | SL1024B | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | 8.1mm | - | 30 | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | 230V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021A150RF Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | 90°C | -40°C | 150V | Tray | 2005 | SL1021A | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | INDUSTRIAL | - | 3 | 10kA | SURGE PROTECTION CIRCUIT | Yes | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL1024B300RF Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | - | Tray | 2009 | SL1024B | - | Obsolete | 1 (Unlimited) | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | 3 | 20kA | - | Yes | 300V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024A420RF Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | 90°C | -40°C | - | Tray | 2005 | SL1024A | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | INDUSTRIAL | 1GOhm | 3 | 10kA | SURGE PROTECTION CIRCUIT | Yes | 420V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021B300RS Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | 300V | Tray | 2009 | SL1021B | - | Obsolete | 1 (Unlimited) | 3 | Radial | - | - | - | 1pF | - | - | - | 1 | - | - | - | 3 | - | - | 3 | 10kA | SURGE PROTECTION CIRCUIT | No | - | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024B250RF Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | 90°C | -40°C | - | Tray | 2009 | SL1024B | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | Yes | 250V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024B400C Littelfuse Inc. | In Stock | - | Datasheet | - | User Defined | Cylinder No Lead, 3 Terminal | YES | 20000A 20kA | 90°C | -40°C | - | Tray | 2009 | SL1024B | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | - | 260 | 1 | - | - | 30 | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | 400V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024B400R Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | 90°C | -40°C | - | Tray | 2009 | SL1024B | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | - | 30 | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | 400V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024B300C Littelfuse Inc. | In Stock | - | Datasheet | - | User Defined | Cylinder No Lead, 3 Terminal | YES | 20000A 20kA | 90°C | -40°C | - | Tray | 2009 | SL1024B | e3 | Obsolete | 1 (Unlimited) | 3 | Solder | TIN | - | - | - | UNSPECIFIED | - | 260 | 1 | - | - | 30 | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | 300V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024B260C Littelfuse Inc. | In Stock | - | Datasheet | - | User Defined | Cylinder No Lead, 3 Terminal | YES | 20000A 20kA | 90°C | -40°C | - | Tray | 2009 | SL1024B | e3 | Obsolete | 1 (Unlimited) | 3 | Solder | TIN | - | - | - | UNSPECIFIED | - | 260 | 1 | - | - | 30 | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | 260V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021A300RG Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | - | Tray | 2009 | SL1021A | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | INDUSTRIAL | 1GOhm | 3 | 10kA | SURGE PROTECTION CIRCUIT | Yes | 300V | 8mm | 10.5mm | ROHS3 Compliant | Lead Free |