- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Impulse Discharge Current (8/20µs) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Approval Agency | Lead Pitch | Temperature Grade | Configuration | Lead Diameter | Number of Poles | Case Connection | Telecom IC Type | Trigger Device Type | Fail Short | Voltage - DC Spark Over (Nom) | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B88069X4391T103 TDK Electronics Inc. | 835 | - | Datasheet | 14 Weeks | - | User Defined | Cylinder No Lead | NO | 2000A 2kA | - | - | -40°C | Tape & Reel (TR) | 2005 | - | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | AUTOMOTIVE | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 1000V | - | ROHS3 Compliant | - | ||
![]() B88069X8840B502 TDK Electronics Inc. | 284 | - | Datasheet | 10 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | NO | 20000A 20kA | - | 90°C | -40°C | Bulk | 2015 | T23-A250X | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 250V | - | ROHS3 Compliant | - | ||
![]() B88069X8830B102 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | NO | 20000A 20kA | - | 90°C | -40°C | Bulk | 2002 | T63 | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 420V | - | ROHS3 Compliant | - | ||
![]() B88069X2240C103 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | User Defined | Cylinder No Lead | YES | 20000A 20kA | - | 90°C | -40°C | Bulk | 2005 | A80-A230X | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | DUAL | - | - | 1 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 230V | - | ROHS3 Compliant | - | ||
![]() B88069X8750B502 TDK Electronics Inc. | 116 | - | Datasheet | 10 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | NO | 20000A 20kA | - | - | - | Bulk | 2007 | - | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | UNSPECIFIED | WIRE | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | 3 | - | SURGE PROTECTION CIRCUIT | - | Yes | 230V | - | ROHS3 Compliant | - | ||
![]() 2037-35-B5LF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | 5000A 5kA | - | - | - | Bulk | 2011 | 2037 | ±15% | - | - | Active | 1 (Unlimited) | - | Radial | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | UL | 7.6mm | - | - | 800 μm | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 350V | - | ROHS3 Compliant | Lead Free | ||
![]() B88069X2233T103 TDK Electronics Inc. | 32 | - | Datasheet | 14 Weeks | - | Through Hole | Axial Cylinder | - | 1000A 1kA | - | - | - | Tray | 2013 | - | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 500V | - | ROHS3 Compliant | - | ||
![]() B88069X1620T602 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | NO | 20000A 20kA | - | 90°C | -40°C | Tape & Reel (TR) | - | A80-A230XSMD | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 260 | 1 | - | 30 | - | - | - | - | - | INDUSTRIAL | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 230V | - | ROHS3 Compliant | - | ||
![]() B88069X2710B502 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | NO | 10000A 10kA | - | 90°C | -40°C | Bulk | - | - | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 260V | - | ROHS3 Compliant | - | ||
![]() GTCC23-750M-R01-2 Littelfuse Inc. | 734 | - | Datasheet | 11 Weeks | - | Surface Mount | 1812 (4532 Metric) | YES | 1000A 1kA | - | 90°C | -40°C | Tape & Reel (TR) | 2010 | GT | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | UNSPECIFIED | - | 260 | 1 | - | 10 | - | - | - | - | - | INDUSTRIAL | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 75V | - | ROHS3 Compliant | - | ||
![]() 2055-60-SM-RPLF Bourns Inc. | 32 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 2500A 2.5kA | 1 | - | - | Tape & Reel (TR) | 2016 | 2055-SM | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | Tin (Sn) | 85°C | -30°C | 8541.30.00.80 | END | WRAP AROUND | - | - | 6.2mm | - | 2055 | 2 | - | UL | 3.5mm | - | SINGLE | - | 2 | ISOLATED | - | SILICON SURGE PROTECTOR | No | 600V | 4.2mm | ROHS3 Compliant | - | ||
![]() B88069X7200B502 TDK Electronics Inc. | 308 | - | Datasheet | 10 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | NO | 20000A 20kA | - | 90°C | -40°C | Bulk | 2007 | T23-A350X | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 350V | - | ROHS3 Compliant | - | ||
![]() B88069X8300B502 TDK Electronics Inc. | 36022 | - | Datasheet | 10 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | - | Bulk | 2002 | T83 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | No | 90V | - | ROHS3 Compliant | - | ||
![]() B88069X9800B502 TDK Electronics Inc. | 32 | - | Datasheet | 10 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | NO | 10000A 10kA | - | 90°C | -40°C | Bulk | - | T33-A230X | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 230V | - | ROHS3 Compliant | - | ||
![]() B88069X5120B252 TDK Electronics Inc. | 40 | - | Datasheet | 10 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | NO | 20000A 20kA | - | 90°C | -40°C | Tray | 2007 | - | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 350V | - | ROHS3 Compliant | - | ||
![]() B88069X1470B502 TDK Electronics Inc. | 40 | - | Datasheet | 10 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | NO | 10000A 10kA | - | 90°C | -40°C | Tray | 2007 | T33-A350X | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 350V | - | ROHS3 Compliant | - | ||
![]() B88069X2200S102 TDK Electronics Inc. | 700 | - | Datasheet | 10 Weeks | - | Through Hole | Axial Cylinder | - | 10000A 10kA | - | - | - | Strip | 2015 | - | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 3.5kV | - | ROHS3 Compliant | - | ||
![]() B88069X2230C103 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | User Defined | Cylinder No Lead | NO | 20000A 20kA | - | 90°C | -40°C | Bulk | 2005 | A80-A350X | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 350V | - | ROHS3 Compliant | - | ||
![]() B88069X8680B502 TDK Electronics Inc. | 40 | - | Datasheet | 10 Weeks | - | Through Hole | Radial - 3 Leads | NO | 20000A 20kA | - | - | - | Bulk | 2007 | - | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | 8542.39.00.01 | UNSPECIFIED | WIRE | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | O-XXSS-W3 | - | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | - | - | 230V | - | ROHS3 Compliant | - | ||
![]() B88069X6461S102 TDK Electronics Inc. | 26 | - | Datasheet | 14 Weeks | - | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | - | Strip | 2015 | EF600X | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 600V | - | ROHS3 Compliant | - |