- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Diode Element Material | Breakdown Voltage / V | Impulse Discharge Current (8/20µs) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Length | Polarity | Temperature Grade | Configuration | Insulation Resistance | Diode Type | Number of Poles | Case Connection | Max Voltage Rating (DC) | Peak Pulse Current | Telecom IC Type | Max Breakdown Voltage | Trigger Device Type | Fail Short | Voltage - DC Spark Over (Nom) | Min Breakdown Voltage | Diameter | Height | Length | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GTCS23-750M-R01-2 Littelfuse Inc. | 2000 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 2-SMD Cylinder Square End | NO | - | - | - | 1000A 1kA | - | 90°C | -40°C | - | Cut Tape (CT) | 2009 | GT | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 260 | 1 | - | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | - | - | No | 75V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCC23-900M-R01-2 Littelfuse Inc. | 2141 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 1812 (4532 Metric) | YES | - | - | - | 1000A 1kA | - | 90°C | -40°C | - | Tape & Reel (TR) | 2010 | GT | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | TIN | - | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | - | - | No | 90V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL1011A230A Littelfuse Inc. | 59850 | - | Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | 230V | 5000A 5kA | - | - | - | - | Tape & Reel (TR) | 2009 | SL1011A | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | - | TIN | 90°C | -40°C | - | 5pF | DUAL | WIRE | 260 | 1 | 8mm | 30 | - | - | - | - | - | - | - | 25mm | - | INDUSTRIAL | - | 100MOhm | - | 2 | - | - | 5kA | SURGE PROTECTION CIRCUIT | - | - | No | - | - | 8mm | - | 6.05mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 2035-15-SM-RPLF Bourns Inc. | 1594 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | SILICON | - | 5000A 5kA | 1 | - | - | - | Tape & Reel (TR) | 2010 | 2035-SM | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | 85°C | -55°C | 8541.10.00.50 | 1pF | END | WRAP AROUND | - | - | 5mm | - | 2035 | 2 | - | - | UL | - | 3.9mm | - | UNIDIRECTIONAL | - | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | 10kA | - | - | - | No | 150V | - | - | - | 4.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2031-23T-SM-RPLF Bourns Inc. | 18 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 350.000009g | - | - | 1000A 1kA | - | - | - | - | Tape & Reel (TR) | 2011 | 2031-xxT-SM | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 90°C | -40°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | 2031 | - | X-XXSS-X | - | UL | - | - | - | - | INDUSTRIAL | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | - | - | No | 185V | - | - | - | 5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2051-09-SM-RPLF Bourns Inc. | 1 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | - | 2000A 2kA | - | - | - | - | Tape & Reel (TR) | 2009 | 2051 | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 125°C | -40°C | - | - | DUAL | UNSPECIFIED | - | 1 | 3.2mm | - | - | 2 | - | 4532 | UL | 1812 | - | - | - | INDUSTRIAL | - | - | - | 2 | - | - | 1A | SURGE PROTECTION CIRCUIT | - | - | No | 90V | - | - | 2.7mm | 4.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2036-09-SM-RPLF Bourns Inc. | In Stock |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | - | 10000A 10kA | - | - | - | - | Tape & Reel (TR) | 2011 | Mini-TRIGARD™ 2036-SM | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -55°C | - | 2pF | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | 2036 | - | X-XXSS-X | - | UL | - | 3.3mm | - | - | OTHER | - | - | - | 3 | - | - | 20kA | SURGE PROTECTION CIRCUIT | - | - | No | 90V | - | - | 5mm | 7.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CG2600L Littelfuse Inc. | 6000 |
| Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | 690V | 20000A 20kA | - | - | - | - | Tray | 2009 | CG2 | - | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | - | Tin (Sn) | 90°C | -40°C | - | 1pF | DUAL | WIRE | 260 | 1 | 8.1mm | 30 | - | 2 | - | - | - | - | - | - | - | - | - | 10GOhm | - | 2 | - | - | 10A | SURGE PROTECTION CIRCUIT | 690V | - | No | 600V | 510V | 8.1mm | 8.1mm | 6.07mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 2035-60-SM-RPLF Bourns Inc. | 981 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | SILICON | - | 5000A 5kA | 1 | - | - | - | Tape & Reel (TR) | 2011 | 2035-SM | -12% +15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | 85°C | -55°C | 8541.10.00.50 | 1pF | END | WRAP AROUND | - | - | 5mm | - | 2035 | 2 | - | - | UL | - | 3.9mm | - | UNIDIRECTIONAL | - | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | 2 | ISOLATED | - | 10kA | - | - | - | No | 600V | - | - | - | 4.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2038-15-SM-RPLF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | SILICON | - | 5000A 5kA | 1 | - | - | - | Tape & Reel (TR) | 2012 | Mini-TRIGARD™ 2038 | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 90°C | -40°C | 8541.10.00.50 | - | END | WRAP AROUND | - | - | 5mm | - | 2038 | 2 | O-LELF-R2 | - | - | - | 3.3mm | - | UNIDIRECTIONAL | - | SINGLE | 1GOhm | TRANS VOLTAGE SUPPRESSOR DIODE | 3 | ISOLATED | - | 10kA | - | - | - | No | 150V | - | 5mm | - | 7.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2035-35-SM-RPLF Bourns Inc. | 250 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | SILICON | - | 5000A 5kA | 1 | - | - | - | Tape & Reel (TR) | 2011 | 2035-SM | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 85°C | -55°C | 8541.10.00.50 | 1pF | END | WRAP AROUND | - | - | 5mm | - | 2035 | 2 | - | - | UL | - | 3.9mm | - | UNIDIRECTIONAL | - | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | 2 | ISOLATED | 350V | 10kA | - | - | - | No | - | - | - | - | 4.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2035-09-SM-RPLF Bourns Inc. | 1485 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | SILICON | - | 5000A 5kA | 1 | - | - | - | Tape & Reel (TR) | 2006 | 2035-SM | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 85°C | -55°C | 8541.10.00.50 | 1pF | END | WRAP AROUND | - | - | 5mm | - | 2035 | 2 | - | - | UL | - | 3.9mm | - | UNIDIRECTIONAL | - | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | 2 | ISOLATED | 90V | 10kA | - | - | - | No | - | - | - | 5mm | 4.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AC240L Littelfuse Inc. | 350 |
| Datasheet | 12 Weeks | - | Axial, Plug-In, Through Hole | Through Hole | Axial Cylinder | - | - | - | 715V | 5000A 5kA | - | - | - | 240V | Tray | 2007 | AC | - | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 125°C | -40°C | - | 1.5pF | DUAL | WIRE | 260 | 1 | - | 30 | - | 2 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 2 | - | - | 10A | SURGE PROTECTION CIRCUIT | 715V | - | No | 600V | 425V | - | 8mm | 6.07mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CG75MS Littelfuse Inc. | 103783 |
| Datasheet | 12 Weeks | - | Axial, Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | - | 90V | 20000A 20kA | - | - | - | 75V | Tape & Reel (TR) | 2009 | CG | - | e3 | - | Active | 1 (Unlimited) | 2 | Solder | - | Matte Tin (Sn) | 90°C | -40°C | - | 1pF | UNSPECIFIED | - | 260 | 1 | 8.3mm | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | SURGE PROTECTION CIRCUIT | 90V | - | No | - | 60V | - | 8.3mm | 6.05mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 2055-35-SM-RPLF Bourns Inc. | 754 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | - | - | 2500A 2.5kA | 1 | - | - | - | Tape & Reel (TR) | 2012 | 2055-SM | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | - | Tin (Sn) | 85°C | -30°C | 8541.30.00.80 | 600FF | END | WRAP AROUND | - | - | 6.2mm | - | 2055 | 2 | - | - | UL | - | 3.5mm | - | - | - | SINGLE | - | - | 2 | ISOLATED | - | - | - | - | SILICON SURGE PROTECTOR | No | 350V | - | - | - | 4.2mm | No SVHC | ROHS3 Compliant | - | ||
![]() CG90L Littelfuse Inc. | 4040 |
| Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | 108V | 20000A 20kA | - | - | - | 90V | Tray | 2009 | CG | - | - | yes | Active | 1 (Unlimited) | 2 | Axial | - | - | 125°C | -40°C | - | 1pF | DUAL | WIRE | - | 1 | 8.1mm | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 20A | SURGE PROTECTION CIRCUIT | 108V | - | No | - | 72V | - | 8.1mm | 6.07mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 2036-35-SM-RPLF Bourns Inc. | 1000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | - | 10000A 10kA | - | - | - | - | Tape & Reel (TR) | 1998 | Mini-TRIGARD™ 2036-SM | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin (Sn) | 85°C | -55°C | - | 2pF | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | 2036 | - | X-XXSS-X | - | UL | - | - | - | - | OTHER | - | - | - | 3 | - | - | 20kA | SURGE PROTECTION CIRCUIT | - | - | No | 350V | - | - | - | 7.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2030-23T-SM-RPLF Bourns Inc. | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | - | 4000A 4kA | - | - | - | 185V | Cut Tape (CT) | 2012 | 2030-xxT-SM | - | e3 | - | Active | 1 (Unlimited) | 3 | SMD/SMT | - | Tin (Sn) | 90°C | -40°C | - | 1pF | UNSPECIFIED | - | - | 1 | 5mm | - | 2030 | - | - | - | UL | - | - | - | - | INDUSTRIAL | - | 10GOhm | - | 3 | - | - | 500mA | SURGE PROTECTION CIRCUIT | - | - | No | - | - | - | - | 7.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() CG2470L Littelfuse Inc. | 2029 | - | Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | 540V | 20000A 20kA | - | - | - | 470V | Tray | 2007 | CG2 | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | - | TIN | 125°C | -40°C | - | 1pF | DUAL | WIRE | 260 | 1 | 8.1mm | 30 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 20A | SURGE PROTECTION CIRCUIT | 540V | - | No | - | 400V | - | 8.1mm | 6.07mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 2035-47-SM-RPLF Bourns Inc. | 3508 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | SILICON | - | 5000A 5kA | 1 | - | - | - | Tape & Reel (TR) | 2011 | 2035-SM | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 85°C | -55°C | 8541.10.00.50 | 1pF | END | WRAP AROUND | - | - | 5mm | - | 2035 | 2 | - | - | UL | - | 3.9mm | - | UNIDIRECTIONAL | - | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | 2 | ISOLATED | - | - | - | - | - | No | 470V | - | - | - | 5mm | No SVHC | ROHS3 Compliant | Lead Free |