- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Temperature Grade | Insulation Resistance | Lead Diameter | Number of Poles | Peak Pulse Current | Direction | Telecom IC Type | Max Breakdown Voltage | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Height | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2095-200-BLF Bourns Inc. | 40 |
| Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | 2.029996g | 5000A 5kA | - | - | - | Bulk | 2008 | 2095 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 85°C | -30°C | - | UNSPECIFIED | WIRE | - | 1 | 8mm | - | - | - | - | - | - | - | - | OTHER | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 2000V | - | - | 8mm | - | ROHS3 Compliant | - | ||
![]() 2095-600-CLF Bourns Inc. | 7 |
| Datasheet | 12 Weeks | Tin | Axial, Through Hole | Through Hole | Axial Cylinder | - | 2.029996g | 5000A 5kA | - | - | - | Bulk | 2008 | 2095 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 85°C | -30°C | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | - | - | OTHER | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 6000V | 8mm | - | 10mm | - | ROHS3 Compliant | - | ||
![]() 2097-100-DLF Bourns Inc. | 23 |
| Datasheet | 12 Weeks | - | Axial, Through Hole | Chassis, Stud Mount | Axial Cylinder | - | - | 20000A 20kA | - | - | - | Tray | 2006 | 2097 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Screw | - | 85°C | -30°C | - | UNSPECIFIED | WIRE | - | 1 | 11.8mm | - | - | - | - | - | - | - | - | OTHER | 10GOhm | - | 2 | 25kA | - | SURGE PROTECTION CIRCUIT | - | No | 1000V | 11.8mm | - | 17.4mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2017-42-SMH-RPLF Bourns Inc. | 41 |
| Datasheet | 5 Weeks | - | Horizontal, Surface Mount | Surface Mount Horizontal | Disc 8.00mm Tabbed SMD | - | - | 10000A 10kA | 105°C | -55°C | - | Cut Tape (CT) | 2015 | 2017 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 420V | 8mm | - | - | - | ROHS3 Compliant | - | ||
![]() SG150 Littelfuse Inc. | 1200 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | 2000A 2kA | - | - | - | Tape & Reel (TR) | 2011 | SG | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90°C | -40°C | - | DUAL | - | - | 1 | 3.2mm | - | - | - | - | 4532 | - | 1812 | - | INDUSTRIAL | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 150V | - | - | 4.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() GTCS23-401M-R01-2 Littelfuse Inc. | 23 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 2-SMD Cylinder Square End | NO | - | 1000A 1kA | - | - | - | Tape & Reel (TR) | 2008 | GT | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 260 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 400V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2037-15-B Bourns Inc. | 40 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | - | - | Bulk | 2011 | 2037 | ±15% | e0 | - | Active | 1 (Unlimited) | - | Axial | Tin/Lead (Sn90Pb10) | 85°C | -55°C | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | - | 2 | 10kA | - | SURGE PROTECTION CIRCUIT | - | No | 150V | 5mm | - | 5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CG32.7LTR Littelfuse Inc. | 1500 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | 90°C | -40°C | - | Tape & Reel (TR) | - | CG3 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | DUAL | WIRE | 260 | 1 | - | - | 30 | - | 2 | - | - | - | - | INDUSTRIAL | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 2700V | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SL1010A170SMF Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | 5000A 5kA | 90°C | -40°C | - | Tape & Reel (TR) | 2016 | SL1010A | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | UNSPECIFIED | NO LEAD | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | - | - | - | - | - | INDUSTRIAL | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | - | Yes | 170V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2061-60-ALF Bourns Inc. | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | - | 40000A 40kA | - | - | - | Tray | 2012 | 2061 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 85°C | -30°C | - | UNSPECIFIED | - | - | 1 | 11.8mm | - | - | - | - | - | - | - | - | OTHER | 1GOhm | - | 2 | 60kA | - | SURGE PROTECTION CIRCUIT | - | No | 600V | 11.8mm | - | 12mm | No SVHC | ROHS3 Compliant | - | ||
![]() SL1021A200RF Littelfuse Inc. | 919 | - | Datasheet | 12 Weeks | - | Radial, Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | 200V | Tray | 2009 | SL1021A | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | 5pF | UNSPECIFIED | WIRE | 260 | 1 | 9mm | - | 30 | - | - | - | - | - | 4.4mm | INDUSTRIAL | 100MOhm | 1 mm | - | 5kA | - | SURGE PROTECTION CIRCUIT | - | Yes | - | 8mm | - | 12.4mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 2027-23-ALF Bourns Inc. | 44 |
| Datasheet | 6 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | - | 10000A 10kA | - | - | - | Bulk | 2011 | 2027 | ±15% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | Tin (Sn) | 85°C | -55°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | - | UL | - | - | OTHER | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 230V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2047-15-BLF Bourns Inc. | 134 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | 40000A 40kA | 90°C | -40°C | - | Bulk | - | 2047 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 150V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG34.0LTR Littelfuse Inc. | 23 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | - | CG3 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 90°C | -40°C | 1.5pF | DUAL | WIRE | 260 | 1 | - | - | 30 | - | 2 | - | - | - | - | INDUSTRIAL | 10GOhm | - | 2 | 10A | Bidirectional | SURGE PROTECTION CIRCUIT | 4kV | No | 4000V | 8mm | - | 62mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2027-23-B10 Bourns Inc. | 32 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | 10000A 10kA | - | - | - | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | Radial | - | 85°C | -55°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 8mm | - | - | - | - | - | - | - | - | OTHER | - | - | 2 | 20kA | - | SURGE PROTECTION CIRCUIT | - | No | 230V | - | - | 12.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2051-35-SM-RPLF Bourns Inc. | 40 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | 2000A 2kA | - | - | - | Tape & Reel (TR) | 2011 | 2051 | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | Matte Tin (Sn) | 90°C | -40°C | - | DUAL | UNSPECIFIED | - | 1 | 3.2mm | - | - | - | 2 | 4532 | - | 1812 | - | INDUSTRIAL | - | - | 2 | 1A | - | SURGE PROTECTION CIRCUIT | - | No | 350V | - | 2.7mm | 4.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2027-30-BLF Bourns Inc. | 291 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 10000A 10kA | - | - | - | Bulk | 2011 | 2027 | ±15% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | Tin (Sn) | 85°C | -55°C | 1pF | UNSPECIFIED | UNSPECIFIED | - | 1 | 8mm | - | - | - | - | - | UL | - | - | OTHER | - | 800 μm | 2 | 25kA | - | SURGE PROTECTION CIRCUIT | - | No | 300V | - | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2036-07-C2 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | 85°C | -55°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 5.1mm | - | - | 2036 | - | - | - | - | - | OTHER | - | - | 3 | 10kA | - | SURGE PROTECTION CIRCUIT | - | No | 75V | - | - | 9.8mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2035-15-B5LF Bourns Inc. | 1293 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | 5000A 5kA | - | - | - | Bulk | 2012 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | Radial | - | 85°C | -55°C | - | - | - | - | - | 5mm | - | - | - | - | - | UL | - | 7.6mm | - | - | 800 μm | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 150V | 5mm | - | 8.4mm | - | ROHS3 Compliant | - | ||
![]() 2057-35-BLF Bourns Inc. | 767 |
| Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | - | - | Bulk | 2012 | 2057 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 90°C | -40°C | - | UNSPECIFIED | WIRE | - | 1 | 5.5mm | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 2 | 5kA | - | SURGE PROTECTION CIRCUIT | - | No | 350V | - | - | 6mm | No SVHC | ROHS3 Compliant | - |