- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Breakdown Voltage / V | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Temperature Grade | Insulation Resistance | Number of Poles | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XT800A Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | - | - | Tape & Reel (TR) | 2005 | XT | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 800V | 8mm | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() G5200AS Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | 2000A 2kA | - | - | Tape & Reel (TR) | 2009 | G5000 | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | 85°C | -40°C | - | UNSPECIFIED | - | - | 1 | 3.5mm | - | G5200 | - | - | 4532 | 1812 | INDUSTRIAL | - | 2 | 2kA | SURGE PROTECTION CIRCUIT | No | 400V | - | 4.8mm | - | ROHS3 Compliant | - | ||
![]() CG2600LS Littelfuse Inc. | 40 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Axial Cylinder, Radial SMT Bend | - | - | 20000A 20kA | - | - | Tape & Reel (TR) | 2007 | CG2 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 90°C | -40°C | - | DUAL | UNSPECIFIED | - | 1 | 8.4mm | - | - | 2 | - | - | - | - | 10GOhm | 2 | - | SURGE PROTECTION CIRCUIT | No | 600V | 8.1mm | 62mm | - | ROHS3 Compliant | - | ||
![]() GTCR38-421L-R10 Littelfuse Inc. | 7 | - | Datasheet | 11 Weeks | - | Through Hole | Radial Cylinder, 3 Lead | - | - | 10000A 10kA | - | - | Tray | - | GT | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | No | 420V | - | - | - | ROHS3 Compliant | - | ||
![]() CG90LS Littelfuse Inc. | 14 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Axial Cylinder, Radial SMT Bend | - | - | 20000A 20kA | - | - | Tape & Reel (TR) | 2011 | CG | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | 2 | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 90V | - | - | - | ROHS3 Compliant | - | ||
![]() CG5400LTR Littelfuse Inc. | 40 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | - | Tape & Reel (TR) | - | CG5 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 400V | - | - | - | ROHS3 Compliant | - | ||
![]() CG2300 Littelfuse Inc. | 14 | - | Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead | NO | - | 20000A 20kA | - | - | Bulk | 2007 | CG2 | - | - | - | Active | 1 (Unlimited) | - | - | - | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | O-XXSS-X | - | - | - | 10GOhm | 2 | 20A | SURGE PROTECTION CIRCUIT | No | 300V | 8.1mm | 6.07mm | - | ROHS3 Compliant | - | ||
![]() CG2250LSNTR Littelfuse Inc. | 40 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 20000A 20kA | - | - | Tape & Reel (TR) | 2007 | CG2 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 90°C | -40°C | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | 2 | - | - | - | - | 10GOhm | 2 | - | SURGE PROTECTION CIRCUIT | No | 250V | 8.1mm | 62mm | - | ROHS3 Compliant | - | ||
![]() CG2350LSNTE Littelfuse Inc. | 40 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 20000A 20kA | - | - | Tape & Reel (TR) | 2007 | CG2 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 90°C | -40°C | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | 2 | - | - | - | - | 10GOhm | 2 | - | SURGE PROTECTION CIRCUIT | No | 350V | 8.1mm | 62mm | - | ROHS3 Compliant | - | ||
![]() CG2145LS Littelfuse Inc. | 40 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Axial Cylinder, Radial SMT Bend | - | - | 20000A 20kA | - | - | Tape & Reel (TR) | 2007 | CG2 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 90°C | -40°C | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | 2 | - | - | - | - | 10GOhm | 2 | - | SURGE PROTECTION CIRCUIT | No | 145V | 8.1mm | 62mm | - | ROHS3 Compliant | - | ||
![]() CG90LSSN Littelfuse Inc. | 40 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Axial Cylinder, Radial SMT Bend | - | - | 20000A 20kA | 90°C | -40°C | Tape & Reel (TR) | - | CG | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | TIN | - | - | - | DUAL | UNSPECIFIED | 265 | 1 | - | 30 | - | 2 | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 90V | - | - | - | ROHS3 Compliant | - | ||
![]() CG34.5 Littelfuse Inc. | 32 | - | Datasheet | 12 Weeks | Surface Mount | User Defined | Cylinder No Lead | - | - | 5000A 5kA | 90°C | -40°C | Bulk | - | CG3 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | TIN | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | 2 | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 4500V | - | - | - | ROHS3 Compliant | - | ||
![]() CG5145 Littelfuse Inc. | 14 | - | Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead | YES | - | 5000A 5kA | 90°C | -40°C | Bulk | - | CG5 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | 1.5pF | END | WRAP AROUND | 265 | 1 | - | 30 | - | - | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 145V | - | - | - | ROHS3 Compliant | - | ||
![]() CG5350 Littelfuse Inc. | 32 | - | Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead | YES | - | 5000A 5kA | - | - | Bulk | 2009 | CG5 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | 90°C | -40°C | - | END | WRAP AROUND | 265 | 1 | - | 30 | - | - | - | - | - | INDUSTRIAL | 1GOhm | 2 | 500A | SURGE PROTECTION CIRCUIT | No | 350V | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() CG5350LS Littelfuse Inc. | 40 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Axial Cylinder, Radial SMT Bend | - | - | 5000A 5kA | 90°C | -40°C | Tape & Reel (TR) | - | CG5 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | 1.5pF | DUAL | UNSPECIFIED | 265 | 1 | - | 30 | - | 2 | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 350V | - | - | - | ROHS3 Compliant | - | ||
![]() PMT825004 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 250V | 20000A 20kA | - | - | Tray | 2009 | PMT8 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | TIN | 125°C | -40°C | 1.5pF | UNSPECIFIED | WIRE | 260 | 1 | 8.25mm | 30 | - | - | - | - | - | INDUSTRIAL | 10GOhm | 3 | 10A | SURGE PROTECTION CIRCUIT | No | - | 8.1mm | 12.4mm | Unknown | ROHS3 Compliant | - | ||
![]() 2017-50-A-RPLF Bourns Inc. | 40 | - | Datasheet | 7 Weeks | - | Surface Mount | Microde Button | - | - | 10000A 10kA | - | - | Tape & Reel (TR) | 2016 | FLAT® 2017 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 500V | - | - | - | ROHS3 Compliant | - | ||
![]() CG90SN Littelfuse Inc. | 40 | - | Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead | NO | - | 20000A 20kA | - | - | Bulk | 2007 | CG | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | TIN | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | 265 | 1 | - | 30 | - | 2 | O-XXSS-X | - | - | INDUSTRIAL | 10GOhm | 2 | 4kA | SURGE PROTECTION CIRCUIT | No | 90V | 8.1mm | 11.15mm | - | ROHS3 Compliant | - | ||
![]() CG5250MS Littelfuse Inc. | 40 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 5000A 5kA | - | - | Tape & Reel (TR) | 2005 | CG5 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 250V | - | - | - | ROHS3 Compliant | - | ||
![]() SL1021B450R Littelfuse Inc. | 40 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | Tray | 2009 | SL1021B | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | 30 | - | - | - | - | - | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | 450V | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free |