- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Breakdown Voltage / V | Impulse Discharge Current (8/20µs) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Approval Agency | Lead Pitch | Polarity | Temperature Grade | Configuration | Insulation Resistance | Diode Type | Number of Poles | Case Connection | Clamping Voltage | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VIS600 Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | VIS | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | - | TIN | 125°C | -20°C | - | - | DUAL | WIRE | - | 1 | 6.05mm | - | - | 2 | - | - | - | - | OTHER | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 600V | - | 6.05mm | - | ROHS3 Compliant | - | ||
![]() SL1011B230A Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | 230V | 10000A 10kA | - | - | - | - | Tape & Reel (TR) | 2008 | SL1011B | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | TIN | 90°C | -40°C | - | 1.5pF | DUAL | WIRE | 260 | 1 | 8mm | 30 | - | - | - | - | - | - | INDUSTRIAL | - | 1GOhm | - | 2 | - | 135V | 10kA | SURGE PROTECTION CIRCUIT | No | - | 8mm | 6.05mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() GTCS28-750M-R10-2 Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | - | - | Surface Mount | 2-SMD Cylinder Square End | - | - | - | 10000A 10kA | - | - | - | - | Tape & Reel (TR) | - | GT | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | No | 75V | - | - | - | ROHS3 Compliant | - | ||
![]() CG5145L Littelfuse Inc. | 32 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | 5000A 5kA | - | - | - | - | Tape & Reel (TR) | - | CG5 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 90°C | -40°C | - | - | - | WIRE | 265 | 1 | - | 30 | - | - | - | - | - | - | INDUSTRIAL | - | 1GOhm | - | 2 | - | - | 500A | SURGE PROTECTION CIRCUIT | No | 145V | 5mm | 62mm | - | ROHS3 Compliant | - | ||
![]() CG5600 Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | - | - | User Defined | Cylinder No Lead | YES | - | - | 5000A 5kA | - | 90°C | -40°C | - | Bulk | - | CG5 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | - | 1.5pF | END | WRAP AROUND | 265 | 1 | - | 30 | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 600V | - | - | - | ROHS3 Compliant | - | ||
![]() CG5550L Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | 5000A 5kA | - | - | - | - | Tape & Reel (TR) | - | CG5 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | No | 550V | - | - | - | ROHS3 Compliant | - | ||
![]() CG6145SM Littelfuse Inc. | 46 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 2-SMD Cylinder Square End | - | - | - | 3000A 3kA | - | - | - | - | Tape & Reel (TR) | 2016 | CG6 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | No | 145V | - | - | - | ROHS3 Compliant | - | ||
![]() 2036-60-SM-RP Bourns Inc. | 44 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | 10000A 10kA | - | 85°C | -55°C | - | Tape & Reel (TR) | 2013 | Mini-TRIGARD™ 2036-SM | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 2036 | - | - | - | - | - | OTHER | - | - | - | 3 | - | - | - | SURGE PROTECTION CIRCUIT | No | 600V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2038-110-SM-RP Bourns Inc. | 32 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | SILICON | - | 5000A 5kA | 1 | - | - | - | Tape & Reel (TR) | 2012 | Mini-TRIGARD™ 2038 | ±25% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8541.10.00.50 | - | END | WRAP AROUND | - | - | - | - | 2038 | 2 | O-LELF-R2 | - | - | UNIDIRECTIONAL | - | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | 3 | ISOLATED | - | - | - | No | 1100V | - | - | - | Non-RoHS Compliant | - | ||
![]() 2036-35-SM-RP Bourns Inc. | 32 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | 10000A 10kA | - | 85°C | -55°C | - | Tape & Reel (TR) | 2006 | Mini-TRIGARD™ 2036-SM | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 2036 | - | - | - | - | - | OTHER | - | - | - | 3 | - | - | - | SURGE PROTECTION CIRCUIT | No | 350V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SL1021A600R Littelfuse Inc. | 406 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 10000A 10kA | - | - | - | - | Tray | 2005 | SL1021A | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | - | MATTE TIN OVER NICKEL | 90°C | -40°C | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | 30 | - | - | - | - | - | - | INDUSTRIAL | - | 1GOhm | - | 3 | - | - | 10kA | SURGE PROTECTION CIRCUIT | No | 600V | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() CG34.5LTR Littelfuse Inc. | 14 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | 5000A 5kA | - | 90°C | -40°C | - | Tape & Reel (TR) | - | CG3 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | DUAL | WIRE | - | 1 | - | - | - | 2 | - | - | - | - | INDUSTRIAL | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 4500V | - | - | - | ROHS3 Compliant | - | ||
![]() 2036-47-ALF Bourns Inc. | 32 |
| Datasheet | 6 Weeks | - | - | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | - | - | 10000A 10kA | - | - | - | - | Bulk | 2011 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | - | Tin (Sn) | 85°C | -55°C | - | - | UNSPECIFIED | - | - | 1 | - | - | 2036 | 3 | - | UL | - | - | OTHER | - | - | - | 3 | - | - | - | SURGE PROTECTION CIRCUIT | No | 470V | - | - | - | ROHS3 Compliant | - | ||
![]() 2036-47-B9 Bourns Inc. | 32 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | - | 10000A 10kA | - | 85°C | -55°C | - | Bulk | 2012 | Mini-TRIGARD™ 2036 | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn90Pb10) | - | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | 2036 | 3 | - | - | - | - | OTHER | - | - | - | 3 | - | - | - | SURGE PROTECTION CIRCUIT | No | 470V | - | - | - | Non-RoHS Compliant | - | ||
![]() 2046-09-C2FLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Tin | Radial, Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 10000A 10kA | - | - | - | 90V | Tray | 2013 | 2046 | ±20% | - | yes | Active | 1 (Unlimited) | 3 | Axial | - | - | 85°C | -30°C | - | 2pF | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | - | - | 4.4mm | - | OTHER | - | 10GOhm | - | 3 | - | - | 20kA | SURGE PROTECTION CIRCUIT | Yes | - | 8mm | 10mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2037-20-B5 Bourns Inc. | 23 |
| Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | - | 5000A 5kA | - | - | - | - | Bulk | 2006 | 2037 | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 10kA | SURGE PROTECTION CIRCUIT | No | 200V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2056-42-B3FLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 5000A 5kA | - | 85°C | - | - | Tray | 2012 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | - | - | - | - | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 3 | - | - | - | - | OTHER | - | - | - | 3 | - | - | 5kA | SURGE PROTECTION CIRCUIT | Yes | 420V | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() B88069X1080T502 TDK Electronics Inc. | In Stock | - | - | 16 Weeks | OBSOLETE (Last Updated: 2 months ago) | - | - | - | Axial | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2036-60-SM-RPLF-H Bourns Inc. | 59 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 3-SMD Cylinder Square End | - | - | - | 10000A 10kA | - | - | - | - | Tape & Reel (TR) | - | TRIGARD® 2036 | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2036 | - | - | - | - | - | - | - | - | - | 3 | - | - | - | SURGE PROTECTION CIRCUIT | No | 600V | - | - | - | ROHS3 Compliant | - | ||
![]() GTCR36-900M-R10 Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | - | - | Through Hole | Radial Cylinder, 3 Lead | NO | - | - | 10000A 10kA | - | 90°C | -40°C | - | Tray | 2014 | GT | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | - | - | TIN | - | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 3 | - | - | - | SURGE PROTECTION CIRCUIT | No | 90V | - | - | - | ROHS3 Compliant | - |