- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Current Rating | Time@Peak Reflow Temperature-Max (s) | Temperature Grade | Number of Poles | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B88069X7960B502 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | NO | 10000A 10kA | 90°C | -40°C | - | Bulk | 2002 | T83 | ±20% | - | Active | 1 (Unlimited) | 3 | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | INDUSTRIAL | 3 | SURGE PROTECTION CIRCUIT | No | 420V | - | - | ROHS3 Compliant | ||
![]() B88069X6940B152 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | User Defined | Cylinder No Lead | - | 40000A 40kA | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | SURGE PROTECTION CIRCUIT | No | 500V | - | - | ROHS3 Compliant | ||
![]() B88069X4190T103 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | User Defined | Cylinder No Lead | - | 2500A 2.5kA | - | - | - | Tape & Reel (TR) | 2007 | ES300XN | ±15% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | No | 300V | - | - | ROHS3 Compliant | ||
![]() B88069X2180S102 TDK Electronics Inc. | 3396 |
| Datasheet | 10 Weeks | - | Through Hole | Axial Cylinder | - | 10000A 10kA | - | - | - | Bulk | 2011 | A71-H14X | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | No | 1400V | - | - | ROHS3 Compliant | ||
![]() B88069X2140S102 TDK Electronics Inc. | 14174 |
| Datasheet | 14 Weeks | - | Through Hole | Axial Cylinder | NO | 10000A 10kA | - | -40°C | - | Bulk | - | A71-H08X | ±15% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | WIRE | - | 1 | - | - | AUTOMOTIVE | 2 | SURGE PROTECTION CIRCUIT | No | 800V | - | - | ROHS3 Compliant | ||
![]() B88069X4300B152 TDK Electronics Inc. | 203 |
| Datasheet | 14 Weeks | - | Chassis, Stud Mount | Axial Cylinder | - | 20000A 20kA | - | - | - | Bulk | - | V10-H14X | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | No | 1400V | - | - | ROHS3 Compliant | ||
![]() B88069X8091B502 TDK Electronics Inc. | 40 |
| Datasheet | 14 Weeks | - | Through Hole | Axial Cylinder | - | 1000A 1kA | - | - | - | Tray | 2012 | G31-A75X | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | No | 75V | - | - | ROHS3 Compliant | ||
![]() B88069X4630C253 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | User Defined | Cylinder No Lead | - | 5000A 5kA | - | - | - | Bulk | 2007 | - | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | No | 350V | - | - | ROHS3 Compliant | ||
![]() B88069X7700B102 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | NO | 20000A 20kA | 90°C | -40°C | - | Bulk | - | T61-C350X | ±25% | - | Active | 1 (Unlimited) | 3 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | INDUSTRIAL | 3 | SURGE PROTECTION CIRCUIT | No | 400V | - | - | ROHS3 Compliant | ||
![]() B88069X9120B502 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | NO | 10000A 10kA | - | - | - | Bulk | - | - | ±20% | - | Active | 1 (Unlimited) | 3 | - | - | UNSPECIFIED | WIRE | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 3 | SURGE PROTECTION CIRCUIT | Yes | 350V | - | - | ROHS3 Compliant | ||
![]() B88069X2610S102 TDK Electronics Inc. | 40 |
| Datasheet | 10 Weeks | - | Through Hole | Axial Cylinder | NO | 2500A 2.5kA | - | -40°C | - | Strip | 2015 | A71-H16X | ±20% | - | Active | 1 (Unlimited) | 2 | - | - | DUAL | WIRE | - | 1 | - | - | AUTOMOTIVE | 2 | SURGE PROTECTION CIRCUIT | No | 1600V | - | - | ROHS3 Compliant | ||
![]() B88069X9590B502 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | NO | 10000A 10kA | 90°C | -40°C | - | Tray | 2002 | - | ±20% | - | Active | 1 (Unlimited) | 3 | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | INDUSTRIAL | 3 | SURGE PROTECTION CIRCUIT | No | 150V | - | - | ROHS3 Compliant | ||
![]() B88069X7460B102 TDK Electronics Inc. | 659 |
| Datasheet | 10 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | - | Bulk | - | T63 | ±25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3 | - | No | 400V | - | - | ROHS3 Compliant | ||
![]() B88069X2920C103 TDK Electronics Inc. | 40 |
| Datasheet | 10 Weeks | - | User Defined | Cylinder No Lead | - | 20000A 20kA | - | - | - | Bulk | 2010 | A80-A250X | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | No | 250V | - | - | ROHS3 Compliant | ||
![]() GTCS35-351M-R05-2 Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Surface Mount | 3-SMD Cylinder Square End | YES | 5000A 5kA | 90°C | -40°C | - | Tape & Reel (TR) | - | GT | ±20% | e3 | Active | 1 (Unlimited) | 3 | - | TIN | UNSPECIFIED | - | - | 1 | - | - | INDUSTRIAL | 3 | SURGE PROTECTION CIRCUIT | No | 350V | - | - | ROHS3 Compliant | ||
![]() B88069X1923T902 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 2-SMD, No Lead | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | 2012 | S50 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 230V | - | - | ROHS3 Compliant | ||
![]() GT-CM3090L Lumex Opto/Components Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial - 3 Leads | - | 10000A 10kA | - | - | 90V | Bulk | 2011 | - | ±20% | - | Active | 1 (Unlimited) | - | Radial | - | - | - | - | - | 65A | - | - | 3 | - | No | 90V | 7.8mm | 11.2mm | ROHS3 Compliant | ||
![]() B88069X0810S102 TDK Electronics Inc. | 23482829 |
| Datasheet | 14 Weeks | - | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | - | Bulk | 2013 | EC350X | ±15% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | No | 350V | - | - | ROHS3 Compliant | ||
![]() B88069X8920B252 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | NO | 20000A 20kA | 90°C | -40°C | - | Bulk | 2007 | T21-A230X | ±20% | - | Active | 1 (Unlimited) | 3 | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | INDUSTRIAL | 3 | SURGE PROTECTION CIRCUIT | No | 230V | - | - | ROHS3 Compliant | ||
![]() B88069X9361B502 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Axial Cylinder | - | 1000A 1kA | - | - | - | Tray | - | - | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | No | 90V | - | - | ROHS3 Compliant |