- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Temperature Grade | Insulation Resistance | Number of Poles | Peak Pulse Current | Telecom IC Type | Max Breakdown Voltage | Fail Short | Voltage - DC Spark Over (Nom) | Min Breakdown Voltage | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B88069X2620S102 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | Strip | 2015 | A71-H55X | ±15% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 5500V | - | - | - | ROHS3 Compliant | - | ||
![]() B88069X8690B502 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | Tray | 2011 | T83 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | No | 350V | - | - | - | ROHS3 Compliant | - | ||
![]() B88069X9420B502 TDK Electronics Inc. | 40 |
| Datasheet | 10 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | Bulk | 2007 | - | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Yes | 230V | - | - | - | ROHS3 Compliant | - | ||
![]() B88069X3881S102 TDK Electronics Inc. | 40 |
| Datasheet | 14 Weeks | - | Through Hole | Axial Cylinder | - | 20000A 20kA | - | - | Bulk | 2012 | - | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 75V | - | - | - | ROHS3 Compliant | - | ||
![]() B88069X2840S102 TDK Electronics Inc. | 40 |
| Datasheet | 14 Weeks | - | Through Hole | Axial Cylinder | - | 20000A 20kA | - | - | Strip | - | A81-A150X | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 150V | - | - | - | ROHS3 Compliant | - | ||
![]() B88069X1913T902 TDK Electronics Inc. | 6500 |
| Datasheet | 14 Weeks | - | Surface Mount | 2-SMD | - | 5000A 5kA | - | - | Tape & Reel (TR) | 2012 | S50 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 90V | - | - | - | ROHS3 Compliant | - | ||
![]() B88069X5211T203 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 1812 (4532 Metric) | - | 1000A 1kA | - | - | Tape & Reel (TR) | - | S30-A400X | ±25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 400V | - | - | - | ROHS3 Compliant | - | ||
![]() PMT809014 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | 20000A 20kA | 90°C | -40°C | Tray | 2001 | PMT8 | - | e3 | Obsolete | 1 (Unlimited) | 3 | TIN | - | UNSPECIFIED | WIRE | 260 | 1 | 30 | - | INDUSTRIAL | 10GOhm | 3 | 10A | SURGE PROTECTION CIRCUIT | 108V | No | 90V | 72V | 8.1mm | 50mm | ROHS3 Compliant | Lead Free | ||
![]() 2027-23-SM Bourns Inc. | 44 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 10000A 10kA | 85°C | -55°C | Bulk | 2011 | 2027 | ±15% | - | Active | 1 (Unlimited) | 2 | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | OTHER | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 230V | - | - | - | Non-RoHS Compliant | - | ||
![]() B88069X6161T103 TDK Electronics Inc. | In Stock | - | - | 14 Weeks | - | - | - | NO | - | 90°C | -40°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | 1 | - | O-XXSS-X2 | INDUSTRIAL | - | - | - | SURGE PROTECTION CIRCUIT | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B88069X5740S102 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Axial Cylinder | NO | 5000A 5kA | 90°C | -40°C | Strip | 2015 | - | ±15% | - | Active | 1 (Unlimited) | 2 | - | - | DUAL | WIRE | - | 1 | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 470V | - | - | - | ROHS3 Compliant | - | ||
![]() B88069X3030C253 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | User Defined | Cylinder No Lead, 3 Terminal | NO | 10000A 10kA | 90°C | -40°C | Bulk | - | - | ±20% | - | Active | 1 (Unlimited) | 3 | - | - | UNSPECIFIED | WRAP AROUND | - | 1 | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 72V | - | - | - | ROHS3 Compliant | - | ||
![]() B88069X5041S102 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Axial Cylinder | NO | 10000A 10kA | 90°C | -40°C | Strip | - | - | ±20% | - | Active | 1 (Unlimited) | 2 | - | - | DUAL | WIRE | - | 1 | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 800V | - | - | - | ROHS3 Compliant | - | ||
![]() B88069X4301T502 TDK Electronics Inc. | 40 |
| Datasheet | 14 Weeks | - | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | Tape & Reel (TR) | 2015 | - | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 1500V | - | - | - | ROHS3 Compliant | - | ||
![]() B88069X5220T902 TDK Electronics Inc. | 294 |
| Datasheet | 14 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | 5000A 5kA | - | - | Tape & Reel (TR) | 2007 | M50 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 230V | - | - | - | ROHS3 Compliant | - | ||
![]() B88069X5080T502 TDK Electronics Inc. | 206 |
| Datasheet | 14 Weeks | - | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | Tape & Reel (TR) | 2013 | - | -15% +25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 470V | - | - | - | ROHS3 Compliant | - | ||
![]() B88069X2090S102 TDK Electronics Inc. | 3010 |
| Datasheet | 10 Weeks | - | Through Hole | Axial Cylinder | NO | 10000A 10kA | - | -40°C | Strip | 2005 | A71-H12X | ±20% | - | Active | 1 (Unlimited) | 2 | - | - | DUAL | WIRE | - | 1 | - | - | AUTOMOTIVE | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 1200V | - | - | - | ROHS3 Compliant | - | ||
![]() B88069X4301S102 TDK Electronics Inc. | 14 |
| Datasheet | 14 Weeks | - | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | Strip | - | EF1500X | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 1500V | - | - | - | ROHS3 Compliant | - | ||
![]() B88069X2243T203 TDK Electronics Inc. | 40 |
| Datasheet | 14 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | 1000A 1kA | - | - | Tape & Reel (TR) | - | - | ±30% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 500V | - | - | - | ROHS3 Compliant | - | ||
![]() B88069X0180S102 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | Bulk | 2007 | EC75X | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 75V | - | - | - | ROHS3 Compliant | - |