- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Resistor Type | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Temperature Grade | Insulation Resistance | Number of Poles | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT600A Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | LT | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 2 | 400A | - | No | 600V | 8mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024B420C Littelfuse Inc. | In Stock | - | Datasheet | - | User Defined | Cylinder No Lead, 3 Terminal | YES | - | - | 20000A 20kA | 90°C | -40°C | - | Tray | - | SL1024B | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Radial | - | TIN | - | - | - | - | UNSPECIFIED | - | 260 | 1 | - | - | 30 | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | 420V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() SL1122A350 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial Cylinder, 3 Lead | - | - | - | 10000A 10kA | - | - | 350V | Tray | 2005 | SL1122A | - | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 5kA | - | No | 350V | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL1024B150R Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 20000A 20kA | 90°C | -40°C | - | Tray | 2009 | SL1024B | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Radial | - | TIN | - | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | - | 30 | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | 150V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() VS600A Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder | - | - | 1.419999g | 1000A 1kA | - | - | - | - | 2005 | VS | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | - | 150°C | -40°C | - | 2pF | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 600V | 8mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() VS600SM Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 1.419999g | 1000A 1kA | - | - | - | - | 2005 | VS | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | - | 150°C | -40°C | - | 2pF | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 600V | 8mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024B420RF Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 20000A 20kA | 90°C | -40°C | - | Tray | 2009 | SL1024B | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Radial | - | TIN | - | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | Yes | 420V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() XT350A Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | XT | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 350V | 8mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() VS800A Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder | - | - | - | 1000A 1kA | - | - | - | - | 2006 | VS | - | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 800V | 8mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() GTCA26-351M-P05 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Axial Cylinder | - | - | - | 5000A 5kA | - | - | - | Tray | - | GT | ±20% | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 350V | - | - | ROHS3 Compliant | - | ||
![]() SL1024B150C Littelfuse Inc. | In Stock | - | Datasheet | - | User Defined | Cylinder No Lead, 3 Terminal | YES | - | - | 20000A 20kA | 90°C | -40°C | - | Bulk | 2009 | SL1024B | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Radial | - | TIN | - | - | - | - | UNSPECIFIED | - | 260 | 1 | - | - | 30 | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | 150V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024A420R Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 10000A 10kA | 90°C | -40°C | - | Tray | 2005 | SL1024A | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Radial | - | TIN | - | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | - | 30 | INDUSTRIAL | 1GOhm | 3 | 10kA | SURGE PROTECTION CIRCUIT | No | 420V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() VS350SM Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | - | 1000A 1kA | - | - | - | - | 2006 | VS | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | - | 150°C | -40°C | - | 2pF | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 350V | 8mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024B260RF Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 20000A 20kA | 90°C | -40°C | - | Tray | 2009 | SL1024B | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Radial | - | TIN | - | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | Yes | 260V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() XT350A-B Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder | - | - | 1.419999g | - | - | - | 350V | Bulk | 2005 | XT | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 350V | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL1011A400A Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder | - | - | - | 5000A 5kA | - | - | 400V | Tape & Reel (TR) | 2005 | SL1011A | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 5kA | - | No | 400V | - | - | ROHS3 Compliant | Lead Free | ||
![]() GTCR37-231M-P10 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial Cylinder, 3 Lead | - | - | - | 10000A 10kA | - | - | - | Tray | - | GT | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | No | 230V | - | - | ROHS3 Compliant | - | ||
![]() AG20P122F-L3N Taiyo Yuden | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Box | - | WIRE | - | - | 85°C | -30°C | - | Bulk | 2012 | AG | ±500V | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8533.40.40.00 | - | - | - | - | - | VARISTOR | - | - | - | - | 2 | - | - | No | 1200V | - | - | RoHS Compliant | Lead Free | ||
![]() SL1021B145RG Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 20000A 20kA | 90°C | -40°C | 145V | Tray | - | SL1021B | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Radial | - | MATTE TIN OVER NICKEL | - | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | INDUSTRIAL | - | 3 | 20kA | SURGE PROTECTION CIRCUIT | Yes | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021A145RG Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 10000A 10kA | - | - | - | Tray | 2005 | SL1021A | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Radial | - | MATTE TIN OVER NICKEL | 90°C | -40°C | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | INDUSTRIAL | 1GOhm | 3 | 10kA | SURGE PROTECTION CIRCUIT | Yes | 145V | 8mm | 10.5mm | ROHS3 Compliant | Lead Free |