- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Temperature Grade | Insulation Resistance | Number of Poles | Peak Pulse Current | Telecom IC Type | Max Breakdown Voltage | Fail Short | Voltage - DC Spark Over (Nom) | Min Breakdown Voltage | Diameter | Height | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL1024B500RG Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | 90°C | -40°C | - | Tray | - | SL1024B | - | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | 1pF | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | INDUSTRIAL | 1GOhm | 3 | 40kA | SURGE PROTECTION CIRCUIT | - | Yes | 500V | - | 8mm | - | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024A230CF Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | User Defined | Cylinder No Lead, 3 Terminal | YES | - | 10000A 10kA | 90°C | -40°C | - | Tray | - | SL1024A | - | e3 | Obsolete | 1 (Unlimited) | 3 | - | TIN | - | - | - | UNSPECIFIED | - | 260 | 1 | - | unknown | 30 | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | Yes | 230V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL1024A420RG Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | 90°C | -40°C | - | Tray | 2005 | SL1024A | - | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | - | Yes | 420V | - | 8mm | - | 10.7mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024B400RG Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | 90°C | -40°C | - | Tray | - | SL1024B | - | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | INDUSTRIAL | 1GOhm | 3 | 40kA | SURGE PROTECTION CIRCUIT | - | Yes | 400V | - | 8mm | - | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024B145RG Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | 90°C | -40°C | - | Tray | - | SL1024B | - | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | INDUSTRIAL | 1GOhm | 3 | 40kA | SURGE PROTECTION CIRCUIT | - | Yes | 145V | - | 8mm | - | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024B150RG Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | 90°C | -40°C | 150V | Tray | - | SL1024B | - | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | INDUSTRIAL | - | 3 | 40kA | SURGE PROTECTION CIRCUIT | - | Yes | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VS230C Littelfuse Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 1.419999g | 1000A 1kA | - | - | - | Bulk | 2005 | VS | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 230V | - | 8mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() PMT3(310)15004F Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | - | Tray | 2010 | PMT3(310) | - | - | Obsolete | 1 (Unlimited) | 3 | Radial | - | 90°C | -40°C | - | - | - | - | - | 9mm | - | - | - | 10GOhm | 3 | 10A | - | - | Yes | 150V | - | - | - | 12.4mm | ROHS3 Compliant | - | ||
![]() GTCR38-251M-P10-FS Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Radial Cylinder, 3 Lead | - | - | 10000A 10kA | - | - | - | Tray | - | GT | ±20% | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Yes | 250V | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMT3(310)40006 Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | - | Tray | 2009 | PMT3(310) | - | - | Obsolete | 1 (Unlimited) | - | - | - | 90°C | -40°C | - | - | - | - | - | - | - | - | - | 10GOhm | 3 | 10A | - | 480V | No | 400V | 320V | 8.25mm | 10.82mm | 15mm | ROHS3 Compliant | Lead Free | ||
![]() B88069X5531T203 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 1000A 1kA | 90°C | -40°C | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | - | 300V | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCN35-900M-R05 Littelfuse Inc. | 14 |
| Datasheet | 11 Weeks | - | - | User Defined | Cylinder No Lead | YES | - | 5000A 5kA | 90°C | -40°C | - | Bulk | 2016 | GTC | ±20% | e3 | Active | 1 (Unlimited) | 3 | - | TIN | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 90V | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMT3(310)25004F Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial - 3 Leads | - | - | 20000A 20kA | - | - | - | Tray | 2010 | PMT3(310) | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | 90°C | -40°C | - | - | - | - | - | - | - | - | - | 10GOhm | 3 | 10A | - | - | Yes | 250V | - | 8.1mm | - | 16.8mm | ROHS3 Compliant | - | ||
![]() VS350A Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial Cylinder | - | - | 1000A 1kA | - | - | - | - | 2006 | VS | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | 150°C | -40°C | 2pF | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 350V | - | 8mm | - | 6mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021A145RS Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | 145V | Tray | 2005 | SL1021A | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 10kA | - | - | No | 145V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VS600A-B Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial Cylinder | - | 1.419999g | 1000A 1kA | - | - | 600V | Bulk | 2005 | VS | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 600V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021A230RG Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | - | Tray | 2009 | SL1021A | - | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | INDUSTRIAL | 1GOhm | 3 | 10kA | SURGE PROTECTION CIRCUIT | - | Yes | 230V | - | 8mm | - | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021B420RG Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | - | Tray | - | SL1021B | - | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | - | Yes | 420V | - | 8mm | - | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021B250RG Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | - | Tray | - | SL1021B | - | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | - | Yes | 250V | - | 8mm | - | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021B230RG Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 630.011452mg | 20000A 20kA | - | - | - | Tray | - | SL1021B | - | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | 1pF | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | - | Yes | 230V | - | 8mm | - | 10.5mm | ROHS3 Compliant | Lead Free |