- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Weight | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Temperature Grade | Insulation Resistance | Number of Poles | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL1024B420R Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | 90°C | -40°C | - | Tray | 2009 | SL1024B | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | 30 | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | 420V | 8.4mm | 11.8mm | ROHS3 Compliant | Lead Free | ||
![]() PMT3(310)25010 Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | - | Tube | 2012 | PMT3(310) | - | Obsolete | 1 (Unlimited) | - | Radial | - | 90°C | -40°C | - | - | - | - | - | - | - | - | 10GOhm | 3 | 10A | - | No | 250V | 8.25mm | 12.5mm | ROHS3 Compliant | Lead Free | ||
![]() VS350A Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder | - | 1000A 1kA | - | - | - | - | 2006 | VS | - | Obsolete | 1 (Unlimited) | - | Axial | - | 150°C | -40°C | 2pF | - | - | - | - | - | - | - | - | 2 | - | - | No | 350V | 8mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021A145RS Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | 145V | Tray | 2005 | SL1021A | - | Obsolete | 1 (Unlimited) | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 10kA | - | No | 145V | - | - | ROHS3 Compliant | Lead Free | ||
![]() VS600A-B Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder | 1.419999g | 1000A 1kA | - | - | 600V | Bulk | 2005 | VS | - | Obsolete | 1 (Unlimited) | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 600V | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021A230RG Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | - | Tray | 2009 | SL1021A | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | unknown | 30 | INDUSTRIAL | 1GOhm | 3 | 10kA | SURGE PROTECTION CIRCUIT | Yes | 230V | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021B420RG Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | - | Tray | - | SL1021B | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | unknown | 30 | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | Yes | 420V | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021B250RG Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | - | Tray | - | SL1021B | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | unknown | 30 | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | Yes | 250V | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021B230RG Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | 630.011452mg | 20000A 20kA | - | - | - | Tray | - | SL1021B | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | 1pF | UNSPECIFIED | WIRE | 260 | 1 | unknown | 30 | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | Yes | 230V | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021B300RG Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | - | Tray | - | SL1021B | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | unknown | 30 | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | Yes | 300V | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021B600RG Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | 600V | Tray | - | SL1021B | - | Obsolete | 1 (Unlimited) | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 2.5kA | - | Yes | 600V | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024B600C Littelfuse Inc. | In Stock | - | Datasheet | - | User Defined | Cylinder No Lead, 3 Terminal | - | 20000A 20kA | - | - | - | Tray | - | SL1024B | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | 3 | 20kA | - | No | 600V | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1002A450SM Littelfuse Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | 2012 | SL1002A | - | Obsolete | 1 (Unlimited) | - | - | - | 90°C | -40°C | - | - | - | - | - | - | - | - | 1GOhm | 2 | 5kA | - | No | 450V | 6.2mm | 4.3mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021B500RG Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | - | Tray | - | SL1021B | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | unknown | 30 | INDUSTRIAL | 1GOhm | 3 | 20kA | SURGE PROTECTION CIRCUIT | Yes | 500V | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024B600RF Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | 600V | Tray | - | SL1024B | - | Obsolete | 1 (Unlimited) | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 20kA | - | Yes | 600V | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1024A150RG Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | 90°C | -40°C | 150V | Tray | 2005 | SL1024A | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | unknown | 30 | INDUSTRIAL | - | 3 | 20kA | SURGE PROTECTION CIRCUIT | Yes | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021B600RS Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | 600V | Tray | - | SL1021B | - | Obsolete | 1 (Unlimited) | - | Radial | - | - | - | 1pF | - | - | - | - | - | - | - | - | 3 | 2.5kA | - | No | 600V | 8mm | 10.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() VS230A Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder | 1.419999g | 1000A 1kA | - | - | - | Tape & Reel (TR) | 2005 | VS | - | Obsolete | 1 (Unlimited) | - | Axial | - | 150°C | -40°C | 2pF | - | - | - | - | - | - | - | - | 2 | - | - | No | 230V | 8mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() VS230A-B Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder | 1.419999g | 1000A 1kA | - | - | 230V | Bulk | 2005 | VS | - | Obsolete | 1 (Unlimited) | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 230V | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL1024A145RG Littelfuse Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | 90°C | -40°C | 145V | Tray | 2005 | SL1024A | e3 | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | unknown | 30 | INDUSTRIAL | - | 3 | 20kA | SURGE PROTECTION CIRCUIT | Yes | - | - | - | ROHS3 Compliant | Lead Free |