- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Approval Agency | Lead Pitch | Temperature Grade | Insulation Resistance | Lead Diameter | Number of Poles | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Height | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2056-14-ALF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | 5000A 5kA | - | - | - | Tray | 2012 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 85°C | -30°C | - | UNSPECIFIED | - | - | 1 | 6mm | - | - | 3 | - | - | - | OTHER | - | - | 3 | 5kA | SURGE PROTECTION CIRCUIT | No | 145V | - | - | 8.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2027-42-BT1LF Bourns Inc. | 32 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | 10000A 10kA | 85°C | -55°C | - | Tape & Reel (TR) | - | 2027 | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | 1pF | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | OTHER | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 420V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2027-23-CLF Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | 10000A 10kA | - | - | - | Bulk | 2006 | 2027 | ±15% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | - | Tin (Sn) | 85°C | -55°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 8mm | - | - | - | - | UL | - | OTHER | - | 1 mm | 2 | - | SURGE PROTECTION CIRCUIT | No | 230V | - | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2056-09-B2FLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 5000A 5kA | - | - | - | Tray | 2012 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 85°C | -30°C | - | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | 6.3mm | NOT SPECIFIED | - | 3 | - | - | - | OTHER | - | - | 3 | 5kA | SURGE PROTECTION CIRCUIT | Yes | 90V | - | - | 11.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2046-60-C2LF Bourns Inc. | 23 |
| Datasheet | 12 Weeks | Tin | Radial, Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | 600V | Tray | 2002 | 2046 | ±20% | - | - | Active | 1 (Unlimited) | 3 | Radial | - | - | 85°C | -30°C | 2pF | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | 4.4mm | OTHER | 10GOhm | - | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | - | 8mm | - | 10mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2036-23-B3 Bourns Inc. | 32 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | Radial | - | Tin/Lead (Sn90Pb10) | 85°C | -55°C | - | UNSPECIFIED | PIN/PEG | - | 1 | 5.1mm | - | 2036 | 3 | - | - | - | OTHER | - | - | 3 | 10kA | SURGE PROTECTION CIRCUIT | No | 230V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2054-47-SM-RPLF Bourns Inc. | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | 2011 | 2054 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | - | Tin (Sn) | 85°C | -30°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | - | 3 | - | UL | - | OTHER | - | - | 3 | - | SURGE PROTECTION CIRCUIT | No | 470V | - | - | 7.2mm | - | ROHS3 Compliant | - | ||
![]() 2053-35-SM-RPLF Bourns Inc. | 2864 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 3000A 3kA | - | - | - | Tape & Reel (TR) | 2008 | 2053 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 85°C | -30°C | - | UNSPECIFIED | - | - | 1 | 4.2mm | - | - | - | - | - | - | OTHER | - | - | 2 | 3kA | SURGE PROTECTION CIRCUIT | No | 350V | - | 4mm | 4mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2026-30-C Bourns Inc. | 32 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | 20000A 20kA | 85°C | -55°C | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | 2026 | - | - | - | - | OTHER | - | - | 3 | 40kA | SURGE PROTECTION CIRCUIT | No | 300V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2031-42T-SMLF Bourns Inc. | 40 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | 350.000009g | 1000A 1kA | 90°C | -40°C | - | Bulk | 2011 | 2031-xxT-SM | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Matte Tin (Sn) | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 2031 | - | X-XXSS-X | - | - | INDUSTRIAL | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 360V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2061-42-ALF Bourns Inc. | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | 40000A 40kA | - | - | - | Tray | 2012 | 2061 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 85°C | -30°C | - | UNSPECIFIED | - | - | 1 | 11.8mm | - | - | - | - | - | - | OTHER | 1GOhm | - | 2 | 60kA | SURGE PROTECTION CIRCUIT | No | 420V | 11.8mm | - | 12mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2063-35-ALF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | 60000A 60kA | - | - | - | Tray | 2013 | 2063 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 85°C | -30°C | - | UNSPECIFIED | - | - | 1 | 11.8mm | - | - | - | - | - | - | OTHER | 1GOhm | - | 2 | 100kA | SURGE PROTECTION CIRCUIT | No | 350V | 11.8mm | - | 17.1mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2063-80-ALF Bourns Inc. | 40 |
| Datasheet | 12 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | 60000A 60kA | - | - | - | Tray | 2009 | 2063 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 85°C | -30°C | - | UNSPECIFIED | - | - | 1 | 11.8mm | - | - | - | - | - | - | OTHER | - | - | 2 | 100kA | SURGE PROTECTION CIRCUIT | No | 800V | - | - | 17.1mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2027-15-A Bourns Inc. | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | 10000A 10kA | - | - | 150V | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | 85°C | -55°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 8mm | - | - | - | - | - | - | OTHER | - | - | 2 | 20kA | SURGE PROTECTION CIRCUIT | No | - | - | - | 6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2061-47-ALF Bourns Inc. | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | 40000A 40kA | - | - | - | Tray | 2012 | 2061 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 85°C | -30°C | - | UNSPECIFIED | - | - | 1 | 11.8mm | - | - | - | - | - | - | OTHER | 1GOhm | - | 2 | 60kA | SURGE PROTECTION CIRCUIT | No | 470V | 11.8mm | - | 12mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2036-15-B2LF Bourns Inc. | 710 |
| Datasheet | 6 Weeks | Tin | Surface Mount, Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | EAR99 | - | 85°C | -55°C | 2pF | UNSPECIFIED | PIN/PEG | - | 1 | 5.1mm | - | 2036 | 3 | - | UL | 4.4mm | OTHER | - | 800 μm | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | 150V | 5mm | - | 8.8mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2056-25-ALF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | 5000A 5kA | - | - | - | Tray | 2004 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 85°C | -30°C | - | UNSPECIFIED | - | - | 1 | 6mm | - | - | 3 | - | - | - | OTHER | - | - | 3 | 5kA | SURGE PROTECTION CIRCUIT | No | 250V | - | - | 8.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2053-07-SM-RPLF Bourns Inc. | 2272 |
| Datasheet | 12 Weeks | Nickel | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 3000A 3kA | - | - | - | Tape & Reel (TR) | 2005 | 2053 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 85°C | -30°C | - | UNSPECIFIED | - | - | 1 | 4.2mm | - | - | - | - | - | - | OTHER | - | - | 2 | 3kA | SURGE PROTECTION CIRCUIT | No | 75V | - | 4mm | 4mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2027-30-A Bourns Inc. | 40 |
| Datasheet | 6 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | 10000A 10kA | - | - | - | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | 85°C | -55°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 8mm | - | - | - | - | - | - | OTHER | - | - | 2 | 20kA | SURGE PROTECTION CIRCUIT | No | 300V | - | - | 6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-25-A Bourns Inc. | 32 |
| Datasheet | 6 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | 10000A 10kA | 85°C | -55°C | - | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | OTHER | - | - | 2 | 20kA | SURGE PROTECTION CIRCUIT | No | 250V | - | - | - | - | Non-RoHS Compliant | Contains Lead |