- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Temperature Grade | Insulation Resistance | Number of Poles | Peak Pulse Current | Telecom IC Type | Max Breakdown Voltage | Fail Short | Voltage - DC Spark Over (Nom) | Min Breakdown Voltage | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B88069X2980T502 TDK Electronics Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG2300LS Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Axial Cylinder, Radial SMT Bend | - | 20000A 20kA | - | - | Tape & Reel (TR) | 2007 | CG2 | - | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 90°C | -40°C | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | - | 2 | - | - | 10GOhm | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 300V | - | 8.1mm | 62mm | ROHS3 Compliant | - | ||
![]() CG2230LSSNTR Littelfuse Inc. | 14 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Axial Cylinder, Radial SMT Bend | - | 20000A 20kA | - | - | Tape & Reel (TR) | 2007 | CG2 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 90°C | -40°C | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | - | 2 | - | - | 10GOhm | 2 | 10A | SURGE PROTECTION CIRCUIT | - | No | 230V | - | 8.1mm | 62mm | ROHS3 Compliant | - | ||
![]() CG2470LSSNTR Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Axial Cylinder, Radial SMT Bend | - | 20000A 20kA | - | - | Tape & Reel (TR) | 2007 | CG2 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 90°C | -40°C | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | - | 2 | - | - | 10GOhm | 2 | 10A | SURGE PROTECTION CIRCUIT | - | No | 470V | - | 8.1mm | 62mm | ROHS3 Compliant | - | ||
![]() SA2-6200-DBB-STD Bourns Inc. | 32 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | 5000A 5kA | - | - | Bulk | 2014 | SA2 | -15% +20% | - | - | Active | 1 (Unlimited) | - | Axial | - | - | - | - | 1pF | - | - | - | - | - | - | - | SA2-6200 | - | - | - | - | 2 | - | - | - | No | 6200V | - | - | - | ROHS3 Compliant | - | ||
![]() B88069X1510C502 TDK Electronics Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG2470LSNTR Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 20000A 20kA | - | - | Tape & Reel (TR) | 2007 | CG2 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 90°C | -40°C | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | - | 2 | - | - | 10GOhm | 2 | 10A | SURGE PROTECTION CIRCUIT | - | No | 470V | - | 8.1mm | 62mm | ROHS3 Compliant | - | ||
![]() CG2300LTR Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | Through Hole | Axial Cylinder | NO | 20000A 20kA | - | - | Tape & Reel (TR) | 2007 | CG2 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | DUAL | WIRE | - | 1 | - | - | - | - | 2 | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 300V | - | - | - | ROHS3 Compliant | - | ||
![]() CG31.2 Littelfuse Inc. | 688 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead | NO | 5000A 5kA | 90°C | -40°C | Bulk | - | CG3 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | TIN | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | 2 | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 1200V | - | - | - | Non-RoHS Compliant | - | ||
![]() SA2-7200-DLT-STD Bourns Inc. | 40 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | - | -40°C | Tape & Reel (TR) | 2014 | SA2 | -15% +20% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | Matte Tin (Sn) | - | - | - | 1pF | - | WIRE | - | 1 | - | - | - | SA2-7200 | - | - | AUTOMOTIVE | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 7200V | - | - | - | ROHS3 Compliant | - | ||
![]() CG33.3LTR Littelfuse Inc. | 1285 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | 90°C | -40°C | Tape & Reel (TR) | - | CG3 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | DUAL | WIRE | - | 1 | - | - | - | - | 2 | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 3300V | - | - | - | ROHS3 Compliant | - | ||
![]() CG2350LSN Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 20000A 20kA | - | - | Tray | 2007 | CG2 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | TIN (689) OVER NICKEL (197) | 90°C | -40°C | - | - | DUAL | UNSPECIFIED | 260 | 1 | - | - | 30 | - | 2 | - | INDUSTRIAL | 10GOhm | 2 | 10A | SURGE PROTECTION CIRCUIT | 420V | No | 350V | 280V | 8.1mm | 62mm | ROHS3 Compliant | Lead Free | ||
![]() CG5150MS Littelfuse Inc. | 23 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 5000A 5kA | - | - | Tape & Reel (TR) | 2009 | CG5 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 90°C | -40°C | - | - | UNSPECIFIED | - | 265 | 1 | 5.4mm | - | 30 | - | - | - | INDUSTRIAL | 1GOhm | 2 | 500A | SURGE PROTECTION CIRCUIT | - | No | 150V | - | 5.4mm | 5mm | ROHS3 Compliant | - | ||
![]() CG31.2LTR Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | 90°C | -40°C | Tape & Reel (TR) | - | CG3 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | TIN | - | - | - | - | DUAL | WIRE | - | 1 | - | - | - | - | 2 | - | INDUSTRIAL | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 1200V | - | - | - | ROHS3 Compliant | - | ||
![]() B88069X9150B502 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | Bulk | - | - | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Yes | 250V | - | - | - | ROHS3 Compliant | - | ||
![]() B88069X7260C203 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | - | NO | - | 90°C | -40°C | - | - | - | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | 8542.39.00.01 | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | O-XXSS-X3 | INDUSTRIAL | - | - | - | SURGE PROTECTION CIRCUIT | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG31.5LTR Littelfuse Inc. | 23 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | Tape & Reel (TR) | - | CG3 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 90°C | -40°C | - | - | DUAL | WIRE | - | 1 | 3.91mm | - | - | - | 2 | - | INDUSTRIAL | 10GOhm | 2 | 10A | SURGE PROTECTION CIRCUIT | - | No | 1500V | - | 8mm | 62mm | ROHS3 Compliant | - | ||
![]() SL1021A500Y Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | 90°C | -40°C | Tray | - | SL1021A | - | e3 | - | Active | 1 (Unlimited) | 3 | - | MATTE TIN OVER NICKEL | - | - | - | - | UNSPECIFIED | PIN/PEG | 260 | 1 | - | - | 30 | - | - | - | INDUSTRIAL | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 500V | - | - | - | ROHS3 Compliant | - | ||
![]() SL1021A300RF Littelfuse Inc. | 14 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | Tray | 2005 | SL1021A | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | - | - | INDUSTRIAL | 1GOhm | 3 | 10kA | SURGE PROTECTION CIRCUIT | - | Yes | 300V | - | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() CG2230LSNTR Littelfuse Inc. | 1200 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 20000A 20kA | - | - | Tape & Reel (TR) | 2009 | CG2 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | 90°C | -40°C | - | - | DUAL | UNSPECIFIED | 260 | 1 | - | - | 30 | - | 2 | - | - | 10GOhm | 2 | 10A | SURGE PROTECTION CIRCUIT | 276V | No | 230V | 184V | 8.1mm | 62mm | ROHS3 Compliant | Lead Free |