- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Impulse Discharge Current (8/20µs) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Temperature Grade | Insulation Resistance | Number of Poles | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA2-3000-CBB-STD Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | 5000A 5kA | -40°C | Bulk | 2014 | SA2 | ±20% | e3 | Active | 1 (Unlimited) | 2 | Axial | Matte Tin (Sn) | - | - | 1pF | DUAL | PIN/PEG | - | 1 | - | - | SA2-3000 | - | - | AUTOMOTIVE | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 3000V | - | - | ROHS3 Compliant | - | ||
![]() CG2230LS Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Axial Cylinder, Radial SMT Bend | - | 20000A 20kA | - | Tape & Reel (TR) | 2007 | CG2 | - | - | Active | 1 (Unlimited) | 2 | - | - | 90°C | -40°C | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | 2 | - | - | 10GOhm | 2 | - | SURGE PROTECTION CIRCUIT | No | 230V | 8.1mm | 62mm | ROHS3 Compliant | - | ||
![]() SL1011A075SM Littelfuse Inc. | 40 |
| Datasheet | 13 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | 5000A 5kA | - | Tape & Reel (TR) | 2016 | SL1011A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 75V | - | - | ROHS3 Compliant | - | ||
![]() CG2230LSTR Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Axial Cylinder, Radial SMT Bend | - | 20000A 20kA | - | Tape & Reel (TR) | 2007 | CG2 | - | e3 | Active | 1 (Unlimited) | 2 | - | TIN | 125°C | -40°C | - | DUAL | UNSPECIFIED | 260 | 1 | 8.4mm | 30 | - | 2 | - | - | 10GOhm | 2 | 20A | SURGE PROTECTION CIRCUIT | No | 230V | 8.1mm | 11.15mm | ROHS3 Compliant | Lead Free | ||
![]() CG110LSTR Littelfuse Inc. | 23 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Axial Cylinder, Radial SMT Bend | - | 20000A 20kA | - | Tape & Reel (TR) | 2007 | CG | - | - | Active | 1 (Unlimited) | 2 | - | - | 90°C | -40°C | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | 2 | - | - | 10GOhm | 2 | 20A | SURGE PROTECTION CIRCUIT | No | 110V | 8.1mm | 62mm | ROHS3 Compliant | - | ||
![]() SA2-3600-CLB-STD Bourns Inc. | 40 |
| Datasheet | 5 Weeks | - | Through Hole | Axial Cylinder | NO | 5000A 5kA | -40°C | Tape & Reel (TR) | 2014 | SA2 | ±20% | e3 | Active | 1 (Unlimited) | 2 | Axial | Matte Tin (Sn) | - | - | 1pF | - | WIRE | - | 1 | - | - | SA2-3600 | - | - | AUTOMOTIVE | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 3600V | - | - | ROHS3 Compliant | - | ||
![]() GTCS28-501M-R20-2 Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | 20000A 20kA | - | Tape & Reel (TR) | 2016 | GTC | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 500V | - | - | ROHS3 Compliant | - | ||
![]() GTCT38-401M-R10 Littelfuse Inc. | 2680 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | 10000A 10kA | - | Tray | - | GT | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | No | 400V | - | - | ROHS3 Compliant | - | ||
![]() CG2600 Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead | NO | 20000A 20kA | - | Bulk | 2011 | CG2 | - | - | Active | 1 (Unlimited) | - | - | - | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | O-XXSS-X | - | 10GOhm | 2 | 10A | SURGE PROTECTION CIRCUIT | No | 600V | 8.1mm | 6.07mm | ROHS3 Compliant | - | ||
![]() SA2-5500-DBB-STD Bourns Inc. | 32 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | 5000A 5kA | -40°C | Bulk | 2014 | SA2 | -15% +20% | e3 | Active | 1 (Unlimited) | 2 | Axial | Matte Tin (Sn) | - | - | 1pF | DUAL | PIN/PEG | - | 1 | - | - | SA2-5500 | - | - | AUTOMOTIVE | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 5500V | - | - | ROHS3 Compliant | - | ||
![]() CG110MSTR Littelfuse Inc. | 14 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 20000A 20kA | - | Tape & Reel (TR) | 2007 | CG | - | e3 | Active | 1 (Unlimited) | 2 | - | TIN | 90°C | -40°C | - | UNSPECIFIED | - | 260 | 1 | 8.3mm | 30 | - | - | - | - | - | 2 | 10A | SURGE PROTECTION CIRCUIT | No | 110V | - | 6.05mm | ROHS3 Compliant | - | ||
![]() SA2-3000-DBB-STD Bourns Inc. | 23 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | 5000A 5kA | -40°C | Bulk | 2014 | SA2 | -15% +20% | e3 | Active | 1 (Unlimited) | 2 | Axial | Matte Tin (Sn) | - | - | 1pF | DUAL | PIN/PEG | - | 1 | - | - | SA2-3000 | - | - | AUTOMOTIVE | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 3000V | - | - | ROHS3 Compliant | - | ||
![]() SL1011A250A Littelfuse Inc. | 40 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | - | Tape & Reel (TR) | 2005 | SL1011A | - | e3 | Active | 1 (Unlimited) | 2 | Axial | TIN | 90°C | -40°C | - | DUAL | WIRE | 260 | 1 | - | 30 | - | - | - | INDUSTRIAL | 1GOhm | 2 | 5kA | SURGE PROTECTION CIRCUIT | No | 250V | 8mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021A450C Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead, 3 Terminal | YES | 10000A 10kA | - | Tray | 2005 | SL1021A | - | e3 | Active | 1 (Unlimited) | 3 | Solder | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | - | 260 | 1 | - | 30 | - | - | - | INDUSTRIAL | 1GOhm | 3 | 10kA | SURGE PROTECTION CIRCUIT | No | 450V | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021A400C Littelfuse Inc. | 32 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead, 3 Terminal | YES | 10000A 10kA | - | Tray | 2005 | SL1021A | - | e3 | Active | 1 (Unlimited) | 3 | Solder | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | - | 260 | 1 | - | 30 | - | - | - | INDUSTRIAL | 1GOhm | 3 | 10kA | SURGE PROTECTION CIRCUIT | No | 400V | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() SL1021A350C Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead, 3 Terminal | YES | 10000A 10kA | - | Tray | 2005 | SL1021A | - | e3 | Active | 1 (Unlimited) | 3 | Solder | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | - | 260 | 1 | - | 30 | - | - | - | INDUSTRIAL | 1GOhm | 3 | 10kA | SURGE PROTECTION CIRCUIT | No | 350V | 8mm | 10.5mm | ROHS3 Compliant | Lead Free | ||
![]() CG2800LS Littelfuse Inc. | 23 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Axial Cylinder, Radial SMT Bend | - | 10000A 10kA | - | Tape & Reel (TR) | 2007 | CG2 | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 90°C | -40°C | - | DUAL | UNSPECIFIED | - | 1 | 8.4mm | - | - | 2 | - | - | 10GOhm | 2 | - | SURGE PROTECTION CIRCUIT | No | 800V | 8.1mm | 62mm | ROHS3 Compliant | - | ||
![]() SA2-3600-DBB-STD Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | 5000A 5kA | -40°C | Bulk | 2014 | SA2 | -15% +20% | e3 | Active | 1 (Unlimited) | 2 | Axial | Matte Tin (Sn) | - | - | 1pF | DUAL | PIN/PEG | - | 1 | - | - | SA2-3600 | - | - | AUTOMOTIVE | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 3600V | - | - | ROHS3 Compliant | - | ||
![]() SL1003A230SMF Littelfuse Inc. | 23 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | 10000A 10kA | - | Tape & Reel (TR) | 2016 | SL1003A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | Yes | 230V | - | - | ROHS3 Compliant | - | ||
![]() SL1021A200C Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead, 3 Terminal | YES | 10000A 10kA | - | Tray | 2005 | SL1021A | - | e3 | Active | 1 (Unlimited) | 3 | Solder | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | - | 260 | 1 | - | 30 | - | - | - | INDUSTRIAL | 1GOhm | 3 | 10kA | SURGE PROTECTION CIRCUIT | No | 200V | 8mm | 10.5mm | ROHS3 Compliant | Lead Free |