- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Temperature Grade | Insulation Resistance | Number of Poles | Max Voltage Rating (DC) | Peak Pulse Current | Telecom IC Type | Max Breakdown Voltage | Fail Short | Voltage - DC Spark Over (Nom) | Min Breakdown Voltage | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA2-7200-DBB-STD Bourns Inc. | 50 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | 5000A 5kA | - | -40°C | Bulk | 2014 | SA2 | -15% +20% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | Matte Tin (Sn) | - | - | 1pF | DUAL | PIN/PEG | - | 1 | - | - | SA2-7200 | - | AUTOMOTIVE | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 7200V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG2145LSTR Littelfuse Inc. | 50 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Axial Cylinder, Radial SMT Bend | - | 20000A 20kA | - | - | Tape & Reel (TR) | 2007 | CG2 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 90°C | -40°C | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | 2 | - | 10GOhm | 2 | - | 20A | SURGE PROTECTION CIRCUIT | - | No | 145V | - | 8.1mm | 62mm | - | ROHS3 Compliant | - | ||
![]() B88069X1450C102 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | User Defined | Cylinder No Lead | - | 20000A 20kA | - | - | Bulk | - | - | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | No | 90V | - | - | - | - | ROHS3 Compliant | - | ||
![]() B88069X2860C102 TDK Electronics Inc. | 50 |
| Datasheet | 10 Weeks | - | User Defined | Cylinder No Lead | YES | 20000A 20kA | 90°C | -40°C | Bulk | 2015 | A83-A350X | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | INDUSTRIAL | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 350V | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA2-5500-DKB-STD Bourns Inc. | 50 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | 5000A 5kA | - | -40°C | Bulk | 2014 | SA2 | -15% +20% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | Matte Tin (Sn) | - | - | 1pF | DUAL | WIRE | - | 1 | - | - | SA2-5500 | - | AUTOMOTIVE | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 5500V | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA2-3000-DLT-STD Bourns Inc. | 34 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | Tape & Reel (TR) | 2014 | SA2 | -15% +20% | - | - | Active | 1 (Unlimited) | - | Axial | - | - | - | 1pF | - | - | - | - | - | - | SA2-3000 | - | - | - | 2 | - | - | - | - | No | 3000V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG2350LS Littelfuse Inc. | 50 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Axial Cylinder, Radial SMT Bend | - | 20000A 20kA | - | - | Tape & Reel (TR) | 2007 | CG2 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | TIN | 90°C | -40°C | - | DUAL | UNSPECIFIED | 260 | 1 | - | 30 | - | 2 | - | 10GOhm | 2 | - | - | SURGE PROTECTION CIRCUIT | 403V | No | 350V | 297V | 8.1mm | 62mm | - | ROHS3 Compliant | Lead Free | ||
![]() CG32.0LTR Littelfuse Inc. | 714 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | Tape & Reel (TR) | - | CG3 | - | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 125°C | -40°C | - | DUAL | WIRE | - | 1 | - | - | - | 2 | INDUSTRIAL | 10GOhm | 2 | 2kV | 10A | SURGE PROTECTION CIRCUIT | - | No | 2000V | - | 8mm | 7.57mm | - | ROHS3 Compliant | Lead Free | ||
![]() CG21000LSTR Littelfuse Inc. | 50 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Axial Cylinder, Radial SMT Bend | - | 10000A 10kA | - | - | Tape & Reel (TR) | 2007 | CG2 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 90°C | -40°C | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | 2 | - | 10GOhm | 2 | - | 10A | SURGE PROTECTION CIRCUIT | - | No | 1000V | - | 8.1mm | 62mm | - | ROHS3 Compliant | - | ||
![]() SL1011A250C Littelfuse Inc. | 50 |
| Datasheet | 13 Weeks | - | User Defined | Cylinder No Lead | YES | 5000A 5kA | - | - | Bulk | 2005 | SL1011A | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | TIN | 90°C | -40°C | - | DUAL | - | 260 | 1 | - | 30 | - | - | INDUSTRIAL | 1GOhm | 2 | - | 5kA | SURGE PROTECTION CIRCUIT | - | No | 250V | - | 8mm | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() B88069X6980C203 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | User Defined | Cylinder No Lead | NO | 20000A 20kA | 90°C | -40°C | Bulk | - | - | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | INDUSTRIAL | - | 3 | - | - | SURGE PROTECTION CIRCUIT | - | - | 420V | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCN28-302M-R03 Littelfuse Inc. | 50 |
| Datasheet | 11 Weeks | - | User Defined | Cylinder No Lead | YES | 3000A 3kA | 90°C | -40°C | Bulk | 2016 | GTC | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | TIN | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | INDUSTRIAL | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 3000V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG2230LSN Littelfuse Inc. | 312 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 20000A 20kA | - | - | Tray | 2009 | CG2 | - | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | TIN (689) OVER NICKEL (197) | 90°C | -40°C | - | DUAL | UNSPECIFIED | 260 | 1 | 8.1mm | 30 | - | 2 | INDUSTRIAL | 10GOhm | 2 | - | 10A | SURGE PROTECTION CIRCUIT | 276V | No | 230V | 184V | 8.1mm | 62mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CG35.0 Littelfuse Inc. | 34 |
| Datasheet | 12 Weeks | Surface Mount | User Defined | Cylinder No Lead | - | 5000A 5kA | 90°C | -40°C | Bulk | - | CG3 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | TIN | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | 2 | INDUSTRIAL | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 5000V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG31.0 Littelfuse Inc. | 948 |
| Datasheet | 12 Weeks | Surface Mount | User Defined | Cylinder No Lead | - | 5000A 5kA | 90°C | -40°C | Bulk | - | CG3 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | TIN | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | 2 | INDUSTRIAL | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | No | 1000V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG5470LNF Littelfuse Inc. | 50 |
| Datasheet | 12 Weeks | - | - | - | - | 5000A 5kA | - | - | Tape & Reel (TR) | - | CG5 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | No | 470V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG21000MSTR Littelfuse Inc. | 20250 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 10000A 10kA | - | - | Tape & Reel (TR) | 2007 | CG2 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 90°C | -40°C | - | UNSPECIFIED | - | - | 1 | 8.3mm | - | - | - | - | 10GOhm | 2 | - | 10A | SURGE PROTECTION CIRCUIT | - | No | 1000V | - | 8.1mm | 6.07mm | - | ROHS3 Compliant | Lead Free |