- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Diode Element Material | Breakdown Voltage / V | Impulse Discharge Current (8/20µs) | Number of Elements | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Polarity | Temperature Grade | Configuration | Insulation Resistance | Lead Diameter | Diode Type | Number of Poles | Case Connection | Max Voltage Rating (DC) | Peak Pulse Current | Telecom IC Type | Max Breakdown Voltage | Fail Short | Voltage - DC Spark Over (Nom) | Min Breakdown Voltage | Diameter | Height | Length | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CG32.0L Littelfuse Inc. | In Stock |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | 5000A 5kA | - | - | Tray | - | CG3 | - | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 125°C | -40°C | - | - | DUAL | WIRE | 260 | 1 | - | 30 | - | 2 | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | 2kV | 10A | SURGE PROTECTION CIRCUIT | 2.4kV | No | 2000V | 1.6kV | - | - | 7.57mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2036-07-SMLF Bourns Inc. | 4 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | 10000A 10kA | - | - | Bulk | 2009 | Mini-TRIGARD™ 2036-SM | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin (Sn) | 85°C | -55°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | 2036 | 3 | X-XXSS-X | - | UL | - | - | - | OTHER | - | - | - | - | 3 | - | - | 20kA | SURGE PROTECTION CIRCUIT | - | No | 75V | - | - | - | 7.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2036-07-SM-RPLF Bourns Inc. | 2012 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | 10000A 10kA | - | - | Tape & Reel (TR) | 1998 | Mini-TRIGARD™ 2036-SM | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Tin (Sn) | 85°C | -55°C | - | 2pF | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | 2036 | - | X-XXSS-X | - | UL | - | - | - | OTHER | - | - | - | - | 3 | - | - | - | SURGE PROTECTION CIRCUIT | - | No | 75V | - | - | - | 7.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SL1021A250R Littelfuse Inc. | 457 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 10000A 10kA | - | - | Tray | 2005 | SL1021A | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | - | MATTE TIN OVER NICKEL | 90°C | -40°C | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | 30 | - | - | - | - | - | - | - | - | INDUSTRIAL | - | 1GOhm | - | - | 3 | - | - | 10kA | SURGE PROTECTION CIRCUIT | 300V | No | 250V | 200V | 8mm | - | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2036-47-SM-RPLF Bourns Inc. | 3000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | 10000A 10kA | - | - | Tape & Reel (TR) | 2011 | Mini-TRIGARD™ 2036-SM | ±20% | e3 | - | Active | 1 (Unlimited) | - | Solder | - | Tin (Sn) | 85°C | -55°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 2036 | - | X-XXSS-X | - | UL | - | - | - | OTHER | - | - | - | - | 3 | - | - | - | SURGE PROTECTION CIRCUIT | - | No | 470V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG2230LTR Littelfuse Inc. | 798 | - | Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | 20000A 20kA | - | - | Tape & Reel (TR) | 2009 | CG2 | - | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 125°C | -40°C | - | - | DUAL | WIRE | 260 | 1 | 8.1mm | 30 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 20A | SURGE PROTECTION CIRCUIT | 265V | No | 230V | 195V | - | - | 6.07mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 2036-60-SM-RPLF Bourns Inc. | 455000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | 10000A 10kA | - | - | Tape & Reel (TR) | 2011 | Mini-TRIGARD™ 2036-SM | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -55°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | 2036 | - | X-XXSS-X | - | UL | - | - | - | OTHER | - | - | - | - | 3 | - | - | 20kA | SURGE PROTECTION CIRCUIT | - | No | 600V | - | - | - | 7.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2026-23-C2LF Bourns Inc. | 1000 |
| Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 20000A 20kA | - | - | Tray | 2011 | TRIGARD® 2026 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | - | 90°C | -40°C | - | 2pF | UNSPECIFIED | PIN/PEG | - | 1 | 7.9mm | - | 2026 | - | - | - | UL | - | 4.4mm | - | OTHER | - | - | 1 mm | - | 3 | - | - | 40kA | SURGE PROTECTION CIRCUIT | - | No | 230V | - | 7.9mm | - | 13mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2036-42-B2LF Bourns Inc. | 51863 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 10000A 10kA | - | - | Bulk | 2011 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | - | 85°C | -55°C | - | - | UNSPECIFIED | PIN/PEG | - | 1 | 5.1mm | - | 2036 | 3 | - | - | UL | - | 4.4mm | - | OTHER | - | - | 800 μm | - | 3 | - | - | - | SURGE PROTECTION CIRCUIT | - | No | 420V | - | 5mm | - | 8.8mm | - | ROHS3 Compliant | - | ||
![]() CG32.5L Littelfuse Inc. | 637 |
| Datasheet | 12 Weeks | - | Plug-In, Through Hole | Through Hole | Axial Cylinder | - | - | - | 5000A 5kA | - | - | Tray | - | CG3 | - | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 90°C | -40°C | - | 1pF | DUAL | WIRE | 260 | 1 | - | 30 | - | 2 | - | - | - | - | - | - | INDUSTRIAL | - | 10GOhm | - | - | 2 | - | 2.5kV | 10A | SURGE PROTECTION CIRCUIT | 3kV | No | 2500V | 2kV | 8mm | 8mm | 7.57mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 2036-15-SM-RPLF Bourns Inc. | 62 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | 10000A 10kA | - | - | Tape & Reel (TR) | 2012 | Mini-TRIGARD™ 2036-SM | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -55°C | - | 2pF | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | 2036 | - | X-XXSS-X | - | UL | - | - | - | OTHER | - | - | - | - | 3 | - | - | 20kA | SURGE PROTECTION CIRCUIT | - | No | 150V | - | - | - | 7.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CG590MS Littelfuse Inc. | 12 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 113V | 5000A 5kA | - | 90V | Tape & Reel (TR) | 2009 | CG5 | - | e3 | - | Active | 1 (Unlimited) | 2 | Solder | - | Tin (Sn) | 90°C | -40°C | - | 1pF | UNSPECIFIED | - | 265 | 1 | 5.4mm | 30 | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | 5A | SURGE PROTECTION CIRCUIT | 113V | No | - | 72V | - | - | 5mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2036-35-B2LF Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Surface Mount, Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 10000A 10kA | - | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 85°C | -55°C | - | 2pF | UNSPECIFIED | PIN/PEG | - | 1 | 5.1mm | - | 2036 | 3 | - | - | UL | - | 4.4mm | - | OTHER | - | - | 800 μm | - | 3 | - | - | 20kA | SURGE PROTECTION CIRCUIT | - | No | 350V | - | 5.1mm | - | 9.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2027-09-B Bourns Inc. | 621 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | 10000A 10kA | - | - | Bulk | 2006 | 2027 | ±20% | e0 | - | Active | 1 (Unlimited) | 2 | Axial | - | Tin/Lead (Sn90Pb10) | 85°C | -55°C | - | 1pF | DUAL | WIRE | - | 1 | 8mm | - | - | - | - | - | UL | - | - | - | MILITARY | - | - | 800 μm | - | 2 | - | - | 20kA | SURGE PROTECTION CIRCUIT | - | No | 90V | - | 8mm | - | 11mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() AC240LTR Littelfuse Inc. | 239 |
| Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | 5000A 5kA | - | 240V | Tape & Reel (TR) | 2007 | AC | - | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 125°C | -40°C | - | 1pF | DUAL | WIRE | 260 | 1 | - | 30 | - | 2 | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | - | 10A | SURGE PROTECTION CIRCUIT | 715V | No | 600V | 425V | - | - | 6.07mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 2031-42T-SM-RPLF Bourns Inc. | 860000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | 350.000009g | - | - | 1000A 1kA | - | - | Tape & Reel (TR) | 2011 | 2031-xxT-SM | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 90°C | -40°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | 2031 | - | X-XXSS-X | - | UL | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | 360V | 1kA | SURGE PROTECTION CIRCUIT | - | No | - | - | - | - | 4.4mm | No SVHC | ROHS3 Compliant | - | ||
![]() SL1002A230SM Littelfuse Inc. | 274 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | - | 5000A 5kA | - | - | Tape & Reel (TR) | 2009 | SL1002A | - | e3 | - | Active | 1 (Unlimited) | 2 | Solder | - | TIN | 90°C | -40°C | - | - | UNSPECIFIED | - | 265 | 1 | 6.2mm | 30 | - | - | - | - | - | - | - | - | INDUSTRIAL | - | 1GOhm | - | - | 2 | - | - | 5kA | SURGE PROTECTION CIRCUIT | 276V | No | 230V | 184V | 6.2mm | 6.2mm | 4.3mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 2051-47-SM-RPLF Bourns Inc. | 3476 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 2000A 2kA | - | - | Tape & Reel (TR) | 2011 | 2051 | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Matte Tin (Sn) | 90°C | -40°C | - | - | DUAL | UNSPECIFIED | - | 1 | 3.2mm | - | - | 2 | - | 4532 | - | 1812 | - | - | INDUSTRIAL | - | - | - | - | 2 | - | - | 1A | SURGE PROTECTION CIRCUIT | - | No | 470V | - | - | 2.7mm | 4.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2036-15-BLF Bourns Inc. | 840 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | - | 10000A 10kA | - | - | Tray | 2011 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 85°C | -55°C | - | - | UNSPECIFIED | PIN/PEG | - | 1 | 5.1mm | - | 2036 | 3 | - | - | UL | - | - | - | OTHER | - | - | 800 μm | - | 3 | - | - | 20kA | SURGE PROTECTION CIRCUIT | - | No | 150V | - | - | - | 7.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2035-42-SM-RPLF Bourns Inc. | 4500 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | SILICON | - | 5000A 5kA | 1 | - | Tape & Reel (TR) | 2011 | 2035 | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | 85°C | -55°C | 8541.10.00.50 | - | END | WRAP AROUND | - | - | 5mm | - | - | 2 | - | - | UL | - | 3.9mm | UNIDIRECTIONAL | - | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | 2 | ISOLATED | - | 10kA | - | - | No | 420V | - | - | - | 4.4mm | - | ROHS3 Compliant | - |