- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Temperature Grade | Insulation Resistance | Lead Diameter | Voltage | Number of Poles | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2026-40-C8 Bourns Inc. | 7 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Cylinder 1 Lead, 3 Terminal | - | 20000A 20kA | 85°C | -55°C | - | Tube | 2006 | TRIGARD® 2026 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | 2026 | 3 | - | - | - | - | - | OTHER | - | - | - | 3 | 40kA | SURGE PROTECTION CIRCUIT | No | 400V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-07-BT1LF Bourns Inc. | 44 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | Axial Cylinder | - | 10000A 10kA | - | - | - | Tape & Reel (TR) | 2011 | 2027 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | - | 85°C | -55°C | - | DUAL | WIRE | - | 1 | 8mm | - | - | - | - | - | UL | - | - | MILITARY | - | 800 μm | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 75V | 8mm | - | 6mm | - | - | ROHS3 Compliant | - | ||
![]() 2056-23-B2FLF Bourns Inc. | 32 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 5000A 5kA | - | - | - | Tray | 2004 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | Tin (Sn) | 85°C | -30°C | - | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | 6.3mm | NOT SPECIFIED | - | 3 | - | - | - | - | - | OTHER | - | - | - | 3 | 5kA | SURGE PROTECTION CIRCUIT | Yes | 230V | - | - | 11.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SH470 Littelfuse Inc. | 1033 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 2-SMD, Square End Block | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | - | SH | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 470V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2049-23-BLF Bourns Inc. | 1044 | - | Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | 15000A 15kA | - | - | - | Tray | 2012 | 2049 | ±30% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 85°C | -30°C | - | UNSPECIFIED | WIRE | - | 1 | 8mm | - | - | - | - | - | - | - | - | OTHER | - | - | - | 2 | 15kA | SURGE PROTECTION CIRCUIT | No | 230V | - | - | 6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2037-35-B Bourns Inc. | 40 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | - | Bulk | 2006 | 2037 | ±15% | e0 | - | Active | 1 (Unlimited) | - | Axial | Tin/Lead (Sn90Pb10) | 85°C | -55°C | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 10kA | SURGE PROTECTION CIRCUIT | No | 350V | 5mm | - | 5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() GTCA28-750M-R20 Littelfuse Inc. | 7 |
| Datasheet | 11 Weeks | - | - | Through Hole | Axial Cylinder | NO | 20000A 20kA | - | - | - | Tray | 2010 | GT | ±20% | - | - | Active | Not Applicable | 2 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 75V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2039-80-SMLF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 2500A 2.5kA | - | - | - | Bulk | 2011 | 2039 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | Tin (Sn) | 85°C | -55°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | - | 2 | - | - | - | - | 4mm | OTHER | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 800V | - | - | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() 2026-60-C8LF Bourns Inc. | 44 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Cylinder 1 Lead, 3 Terminal | - | 20000A 20kA | - | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | Tin (Sn) | 90°C | -40°C | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | 2026 | 3 | - | - | UL | - | - | OTHER | - | 1 mm | - | 3 | - | SURGE PROTECTION CIRCUIT | No | 600V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2036-30-SM-RPLF Bourns Inc. | 172 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | 10000A 10kA | - | - | - | Tape & Reel (TR) | 2011 | Mini-TRIGARD™ 2036-SM | ±20% | e3 | - | Active | 1 (Unlimited) | - | Solder | Tin (Sn) | 85°C | -55°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | 2036 | - | X-XXSS-X | - | UL | - | - | OTHER | - | - | - | 3 | - | SURGE PROTECTION CIRCUIT | No | 300V | - | - | 7.3mm | - | - | ROHS3 Compliant | - | ||
![]() SA2-6300-DLT-STD Bourns Inc. | 23 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | 2014 | SA2 | -15% +20% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | Matte Tin (Sn) | 125°C | -40°C | 1pF | - | WIRE | - | 1 | 8.5mm | - | SA2-6300 | - | - | - | - | - | - | AUTOMOTIVE | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 6300V | - | - | 8.9mm | - | - | ROHS3 Compliant | - | ||
![]() CG5350LSTR Littelfuse Inc. | 545 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Axial Cylinder, Radial SMT Bend | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | 2010 | CG5 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | 90°C | -40°C | - | DUAL | UNSPECIFIED | 265 | 1 | 5mm | 30 | - | - | - | - | - | - | - | INDUSTRIAL | 1GOhm | - | - | 2 | 500A | SURGE PROTECTION CIRCUIT | No | 350V | 5mm | - | 9.3mm | - | - | ROHS3 Compliant | - | ||
![]() 2027-42-BLF Bourns Inc. | 854 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | 10000A 10kA | - | - | 420V | Bulk | 2011 | 2027 | ±15% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | Tin (Sn) | 85°C | -55°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 8mm | - | - | - | - | - | UL | - | - | OTHER | - | 800 μm | - | 2 | - | SURGE PROTECTION CIRCUIT | No | - | - | - | 6mm | - | - | ROHS3 Compliant | - | ||
![]() 2035-15-B5 Bourns Inc. | 811 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | 5000A 5kA | - | - | - | Bulk | 2006 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | Radial | - | 85°C | -55°C | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 10kA | SURGE PROTECTION CIRCUIT | No | 150V | - | - | 8.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2051-60-SM-RPLF Bourns Inc. | 14 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 2000A 2kA | - | - | - | Tape & Reel (TR) | 2011 | 2051 | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90°C | -40°C | - | DUAL | UNSPECIFIED | - | 1 | 3.2mm | - | - | 2 | - | 4532 | - | 1812 | - | INDUSTRIAL | - | - | - | 2 | 1A | SURGE PROTECTION CIRCUIT | No | 600V | - | 2.7mm | 4.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2053-14-SM-RPLF Bourns Inc. | 2468 | - | Datasheet | 12 Weeks | Nickel | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 3000A 3kA | - | - | - | Tape & Reel (TR) | 2011 | 2053 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 85°C | -30°C | - | UNSPECIFIED | - | - | 1 | 4.2mm | - | - | - | - | - | - | - | - | OTHER | - | - | - | 2 | 3kA | SURGE PROTECTION CIRCUIT | No | 145V | - | 4mm | 4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2053-09-SM-RPLF Bourns Inc. | 1200 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 3000A 3kA | - | - | - | Tape & Reel (TR) | 2012 | 2053 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 85°C | -30°C | - | UNSPECIFIED | - | - | 1 | 4.2mm | - | - | - | - | - | - | - | - | OTHER | - | - | - | 2 | 3kA | SURGE PROTECTION CIRCUIT | No | 90V | - | 4mm | 4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SL1002A750SM Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | 2016 | SL1002A | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 750V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 2046-09-C2LF Bourns Inc. | 1018 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | 90V | Tray | 2012 | 2046 | ±20% | - | - | Active | 1 (Unlimited) | 3 | Axial | - | 85°C | -30°C | 2pF | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | - | 4.4mm | OTHER | 10GOhm | - | 90V | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | - | 8mm | 8mm | 10mm | 13.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2056-20-B2LF Bourns Inc. | 32 |
| Datasheet | 12 Weeks | - | Radial, Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 5000A 5kA | - | - | - | Tray | 2006 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | Tin (Sn) | 85°C | -30°C | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | 3 | - | - | - | - | 4.4mm | OTHER | - | - | - | 3 | 5kA | SURGE PROTECTION CIRCUIT | No | 200V | - | - | 8.5mm | - | No SVHC | ROHS3 Compliant | - |