- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Breakdown Voltage / V | Impulse Discharge Current (8/20µs) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Temperature Grade | Configuration | Insulation Resistance | Lead Diameter | Voltage | Number of Poles | Case Connection | Peak Pulse Current | Telecom IC Type | Max Breakdown Voltage | Trigger Device Type | Fail Short | Voltage - DC Spark Over (Nom) | Min Breakdown Voltage | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL1002A600SM Littelfuse Inc. | 50000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 5000A 5kA | - | - | - | - | Tape & Reel (TR) | 2009 | SL1002A | - | e3 | - | Active | 1 (Unlimited) | 2 | Solder | - | TIN | 90°C | -40°C | - | - | UNSPECIFIED | - | 265 | 1 | 6.2mm | - | 30 | - | - | - | - | - | - | - | - | INDUSTRIAL | - | 1GOhm | - | - | 2 | - | 5kA | SURGE PROTECTION CIRCUIT | - | - | No | 600V | - | 6.2mm | 6.2mm | - | 4.3mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SG90 Littelfuse Inc. | In Stock |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | 2000A 2kA | - | - | - | - | Tape & Reel (TR) | 2011 | SG | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 90°C | -40°C | - | - | DUAL | - | - | 1 | 3.2mm | - | - | - | 2 | - | - | 4532 | - | 1812 | - | INDUSTRIAL | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | - | No | 90V | - | - | - | 3mm | 4.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2047-15-ALF Bourns Inc. | 34 |
| Datasheet | 5 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | - | 40000A 40kA | - | - | - | - | Bulk | 2007 | 2047 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Tin (Sn) | 90°C | -40°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 12.7mm | - | - | - | - | O-XXSS-X | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | - | No | 150V | - | - | - | - | 12.7mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2046-35-C2LF Bourns Inc. | 34 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | - | 350V | Tray | 2007 | 2046 | ±20% | - | - | Active | 1 (Unlimited) | 3 | Axial | - | - | 85°C | -30°C | - | 2pF | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | - | - | - | 4.4mm | OTHER | - | 10GOhm | - | 350V | 3 | - | 20kA | SURGE PROTECTION CIRCUIT | - | - | No | - | - | 8mm | 8mm | - | 10mm | 13.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2036-07-B3LF Bourns Inc. | 10 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | - | - | Tray | 2007 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | - | 85°C | -55°C | - | 2pF | UNSPECIFIED | PIN/PEG | - | 1 | 5.1mm | - | - | 2036 | 3 | - | - | - | UL | - | 3.8mm | OTHER | - | - | 800 μm | - | 3 | - | 20kA | SURGE PROTECTION CIRCUIT | - | - | No | 75V | - | 5mm | - | - | 7.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CG32.5LTR Littelfuse Inc. | 80 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | - | - | - | Tape & Reel (TR) | - | CG3 | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | 90°C | -40°C | - | - | DUAL | WIRE | 260 | 1 | - | - | 30 | - | 2 | - | - | - | - | - | - | INDUSTRIAL | - | 10GOhm | - | - | 2 | - | 10A | SURGE PROTECTION CIRCUIT | 3kV | - | No | 2500V | 2kV | 8mm | - | - | 62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2035-09-BT1LF Bourns Inc. | 240 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | - | - | - | Tape & Reel (TR) | 2012 | 2035 | ±20% | - | - | Active | 1 (Unlimited) | - | Axial | - | - | 85°C | -55°C | - | 1pF | - | - | - | - | 5mm | - | - | - | - | - | - | - | UL | - | - | - | - | - | 800 μm | - | 2 | - | 10kA | SURGE PROTECTION CIRCUIT | - | - | No | 90V | - | - | - | - | 4.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2036-07-SM Bourns Inc. | 60 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | 10000A 10kA | - | - | - | - | Bulk | 2011 | Mini-TRIGARD™ 2036-SM | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin/Lead (Sn90Pb10) | 85°C | -55°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | - | 2036 | - | - | - | - | - | - | - | OTHER | - | - | - | - | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | - | - | No | 75V | - | - | - | - | 7.3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CG590LSTR Littelfuse Inc. | 817 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Axial Cylinder, Radial SMT Bend | - | - | 5000A 5kA | - | - | - | - | Tape & Reel (TR) | 2007 | CG5 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | 90°C | -40°C | - | 1.5pF | DUAL | UNSPECIFIED | 265 | 1 | 5mm | - | 30 | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | 5A | SURGE PROTECTION CIRCUIT | 108V | - | No | 90V | 72V | - | - | - | 9.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2036-07-B2LF Bourns Inc. | 2258 |
| Datasheet | 6 Weeks | Tin | Surface Mount, Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | - | - | Tray | 2005 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | - | 85°C | -55°C | - | 2pF | UNSPECIFIED | PIN/PEG | - | 1 | 5.1mm | - | - | 2036 | 3 | - | - | - | UL | - | 4.4mm | OTHER | - | - | 800 μm | - | 3 | - | 20kA | SURGE PROTECTION CIRCUIT | - | - | No | 75V | - | 5mm | - | - | 9.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2036-23-SM-RPLF Bourns Inc. | 860000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | 10000A 10kA | - | - | - | - | Tape & Reel (TR) | 2011 | Mini-TRIGARD™ 2036-SM | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -55°C | - | 2pF | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | - | 2036 | - | X-XXSS-X | - | - | UL | - | - | OTHER | - | - | - | - | 3 | - | 20kA | SURGE PROTECTION CIRCUIT | - | - | No | 230V | - | - | - | - | 7.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2095-350-BT1LF Bourns Inc. | 1197 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | 2.400014g | - | 5000A 5kA | - | 85°C | -30°C | - | Tape & Reel (TR) | 2008 | 2095 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | - | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | - | No | 3500V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL1021A230R Littelfuse Inc. | 415 |
| Datasheet | 12 Weeks | - | Radial, Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 230V | 10000A 10kA | - | - | - | - | Tray | 2009 | SL1021A | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | - | MATTE TIN OVER NICKEL | 90°C | -40°C | - | 1.5pF | UNSPECIFIED | WIRE | 260 | 1 | 8.1mm | - | 30 | - | - | - | - | - | - | - | 4.4mm | INDUSTRIAL | - | 1GOhm | - | - | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | 276V | - | No | - | 184V | 8mm | - | - | 10.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2017-09-SMC-RPLF Bourns Inc. | 8350 |
| Datasheet | 22 Weeks | - | Surface Mount, Vertical | Surface Mount Vertical | Disc 8.00mm Tabbed SMD | - | - | 10000A 10kA | - | 105°C | -55°C | - | Cut Tape (CT) | 2015 | 2017 | ±20% | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | - | - | No | 90V | - | 8.5mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL1003A090R Littelfuse Inc. | 428 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | - | 90V | Tray | 2009 | SL1003A | - | - | - | Active | 1 (Unlimited) | 3 | Radial | - | - | 90°C | -40°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 6.3mm | - | - | - | 3 | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 3 | - | 5kA | SURGE PROTECTION CIRCUIT | 108V | - | No | - | 72V | - | - | - | 10.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL1003A230SM Littelfuse Inc. | 1000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | 10000A 10kA | - | - | - | 230V | Tape & Reel (TR) | 2009 | SL1003A | - | - | - | Active | 1 (Unlimited) | 3 | Solder | - | - | 90°C | -40°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 6mm | - | - | - | 3 | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | 5kA | SURGE PROTECTION CIRCUIT | - | - | No | - | - | - | - | - | 8.1mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 2055-30-SM-RPLF Bourns Inc. | 321 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 2500A 2.5kA | 1 | - | - | - | Tape & Reel (TR) | 2012 | 2055-SM | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | - | Tin (Sn) | 85°C | -30°C | 8541.30.00.80 | - | END | WRAP AROUND | - | - | 6.2mm | - | - | 2055 | 2 | - | - | - | UL | - | 3.5mm | - | SINGLE | - | - | - | 2 | ISOLATED | - | - | - | SILICON SURGE PROTECTOR | No | 300V | - | - | - | - | 4.2mm | - | - | ROHS3 Compliant | - | ||
![]() 2036-09-B2LF Bourns Inc. | 30000 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | - | - | Tray | 2009 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 85°C | -55°C | - | - | UNSPECIFIED | PIN/PEG | - | 1 | 5.1mm | - | - | 2036 | 3 | - | - | - | UL | - | 4.4mm | OTHER | - | - | 800 μm | - | 3 | - | 20kA | SURGE PROTECTION CIRCUIT | - | - | No | 90V | - | - | 5.1mm | - | 9.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SL1021B230RF Littelfuse Inc. | 842 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | - | - | Tray | 2009 | SL1021B | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | - | MATTE TIN OVER NICKEL | 90°C | -40°C | - | - | UNSPECIFIED | WIRE | 260 | 1 | 9mm | unknown | 30 | - | 3 | - | Not Qualified | - | - | - | - | INDUSTRIAL | - | 1GOhm | - | - | 3 | - | 20kA | SURGE PROTECTION CIRCUIT | - | - | Yes | 230V | - | 8mm | - | - | 10.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2097-200-DLF Bourns Inc. | 73 |
| Datasheet | 12 Weeks | - | Axial, Through Hole | Chassis, Stud Mount | Axial Cylinder | - | - | 20000A 20kA | - | - | - | - | Tray | 2006 | 2097 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 85°C | -30°C | - | - | UNSPECIFIED | WIRE | - | 1 | 11.8mm | - | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | 25kA | SURGE PROTECTION CIRCUIT | - | - | No | 2000V | - | - | - | - | 17.4mm | - | No SVHC | ROHS3 Compliant | - |