- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Approval Agency | Temperature Grade | Insulation Resistance | Lead Diameter | Number of Poles | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL1021B450C Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead, 3 Terminal | YES | 20000A 20kA | - | - | Tray | 2009 | SL1021B | - | e3 | - | Active | 1 (Unlimited) | 3 | Solder | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | - | 260 | 1 | - | - | 30 | - | - | - | INDUSTRIAL | 1GOhm | - | 3 | 20kA | SURGE PROTECTION CIRCUIT | No | 450V | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1011A260A Littelfuse Inc. | 14 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | Tape & Reel (TR) | 2005 | SL1011A | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | TIN | 90°C | -40°C | - | DUAL | WIRE | 260 | 1 | - | - | 30 | - | - | - | INDUSTRIAL | 1GOhm | - | 2 | 5kA | SURGE PROTECTION CIRCUIT | No | 260V | 8mm | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021A450RF Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | Tray | 2005 | SL1021A | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | - | - | INDUSTRIAL | 1GOhm | - | 3 | 10kA | SURGE PROTECTION CIRCUIT | Yes | 450V | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021A400RF Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | Tray | 2005 | SL1021A | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | - | - | INDUSTRIAL | 1GOhm | - | 3 | 10kA | SURGE PROTECTION CIRCUIT | Yes | 400V | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1003A260RF Littelfuse Inc. | 32 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | Tray | 2005 | SL1003A | - | e3 | - | Active | 1 (Unlimited) | 3 | Solder | TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | unknown | - | 3 | - | - | INDUSTRIAL | 1GOhm | - | 3 | 5kA | SURGE PROTECTION CIRCUIT | Yes | 260V | 6.1mm | 12.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021B500RF Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | Tray | 2009 | SL1021B | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | 9mm | unknown | 30 | 3 | Not Qualified | - | INDUSTRIAL | 1GOhm | - | 3 | 20kA | SURGE PROTECTION CIRCUIT | Yes | 500V | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1003A250SMF Littelfuse Inc. | 23 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | 10000A 10kA | - | - | Tape & Reel (TR) | 2016 | SL1003A | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | Yes | 250V | - | - | - | Non-RoHS Compliant | - | ||
![]() SL1411A250C Littelfuse Inc. | 23 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead | YES | 10000A 10kA | - | - | Bulk | 2006 | SL1411A | - | e3 | - | Active | 1 (Unlimited) | 2 | Solder | TIN | 90°C | -40°C | - | DUAL | - | 260 | 1 | - | - | 30 | - | - | - | INDUSTRIAL | 1GOhm | - | 2 | 10kA | SURGE PROTECTION CIRCUIT | No | 250V | 8mm | 6.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1010A470SMF Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | 5000A 5kA | 90°C | -40°C | Tape & Reel (TR) | 2016 | SL1010A | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | UNSPECIFIED | NO LEAD | - | 1 | - | unknown | - | - | - | - | INDUSTRIAL | - | - | 3 | - | SURGE PROTECTION CIRCUIT | Yes | 470V | - | - | - | ROHS3 Compliant | - | ||
![]() 2027-20-SM Bourns Inc. | 23 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 10000A 10kA | - | - | Bulk | 2011 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | 85°C | -55°C | - | DUAL | UNSPECIFIED | - | 1 | 7.93mm | - | - | - | - | - | OTHER | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 200V | - | - | - | Non-RoHS Compliant | - | ||
![]() SL1002A250C Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead | YES | 5000A 5kA | 90°C | -40°C | Bulk | - | SL1002A | - | e3 | - | Active | 1 (Unlimited) | 2 | - | TIN | - | - | 1.2pF | DUAL | - | 265 | 1 | - | - | 30 | - | - | - | INDUSTRIAL | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 250V | - | - | - | ROHS3 Compliant | - | ||
![]() 2027-09-A Bourns Inc. | 32 |
| Datasheet | 6 Weeks | Surface Mount | User Defined | Cylinder No Lead | - | 10000A 10kA | - | - | Bulk | 2002 | 2027 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -55°C | - | - | - | - | - | 8mm | - | - | - | - | - | - | - | - | 2 | 20kA | SURGE PROTECTION CIRCUIT | No | 90V | - | 6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-23-BLF Bourns Inc. | 35 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder | - | 10000A 10kA | - | - | Bulk | 2011 | 2027 | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | Tin (Sn) | 85°C | -55°C | 1pF | UNSPECIFIED | UNSPECIFIED | - | 1 | 8mm | - | - | - | - | UL | OTHER | - | 800 μm | 2 | 20kA | SURGE PROTECTION CIRCUIT | No | 230V | - | 6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2027-15-SM-RPLF Bourns Inc. | 832 |
| Datasheet | 6 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | NO | 10000A 10kA | 85°C | -55°C | Tape & Reel (TR) | 2011 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | 2 | - | - | OTHER | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 150V | - | - | - | ROHS3 Compliant | - | ||
![]() SL1003A300R Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | Tray | 2005 | SL1003A | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | 3 | - | - | INDUSTRIAL | 1GOhm | - | 3 | 5kA | SURGE PROTECTION CIRCUIT | No | 300V | 6.1mm | 12.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1011A260C Littelfuse Inc. | 40 |
| Datasheet | 13 Weeks | - | User Defined | Cylinder No Lead | - | 5000A 5kA | - | - | Bulk | 2005 | SL1011A | - | - | - | Active | 1 (Unlimited) | - | Axial | - | 90°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | 2 | 5kA | - | No | 260V | 8mm | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1011A600C Littelfuse Inc. | 40 |
| Datasheet | 13 Weeks | - | User Defined | Cylinder No Lead | YES | 5000A 5kA | - | - | Bulk | 2005 | SL1011A | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | TIN | 90°C | -40°C | - | DUAL | - | 260 | 1 | - | - | 30 | - | - | - | INDUSTRIAL | 1GOhm | - | 2 | 5kA | SURGE PROTECTION CIRCUIT | No | 600V | 8mm | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1011A500C Littelfuse Inc. | 40 |
| Datasheet | 13 Weeks | - | User Defined | Cylinder No Lead | YES | 5000A 5kA | - | - | Bulk | 2005 | SL1011A | - | e3 | - | Active | 1 (Unlimited) | 2 | Axial | TIN | 90°C | -40°C | - | DUAL | - | 260 | 1 | - | - | 30 | - | - | - | INDUSTRIAL | 1GOhm | - | 2 | 5kA | SURGE PROTECTION CIRCUIT | No | 500V | 8mm | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1003A350RF Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | Tray | 2012 | SL1003A | - | e3 | - | Active | 1 (Unlimited) | 3 | Solder | TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | unknown | - | 3 | - | - | INDUSTRIAL | 1GOhm | - | 3 | 5kA | SURGE PROTECTION CIRCUIT | Yes | 350V | 6.1mm | 12.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021A420RF Littelfuse Inc. | 23 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | Tray | 2005 | SL1021A | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | - | - | INDUSTRIAL | 1GOhm | - | 3 | 10kA | SURGE PROTECTION CIRCUIT | Yes | 420V | 8mm | 10.5mm | - | ROHS3 Compliant | Lead Free |