- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Breakdown Voltage / V | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Approval Agency | Lead Pitch | Temperature Grade | Insulation Resistance | Lead Diameter | Number of Poles | Peak Pulse Current | Telecom IC Type | Max Breakdown Voltage | Fail Short | Voltage - DC Spark Over (Nom) | Min Breakdown Voltage | Diameter | Height | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL1003A450C Littelfuse Inc. | 23 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead, 3 Terminal | NO | - | - | 10000A 10kA | - | - | Bulk | 2005 | SL1003A | - | e3 | - | Active | 1 (Unlimited) | 3 | Solder | TIN | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | 3 | - | - | - | INDUSTRIAL | 1GOhm | - | 3 | 5kA | SURGE PROTECTION CIRCUIT | - | No | 450V | - | 6.1mm | - | 8.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1003A300C Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead, 3 Terminal | NO | - | - | 10000A 10kA | - | - | Bulk | 2005 | SL1003A | - | e3 | - | Active | 1 (Unlimited) | 3 | Solder | TIN | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | 3 | - | - | - | INDUSTRIAL | 1GOhm | - | 3 | 5kA | SURGE PROTECTION CIRCUIT | - | No | 300V | - | 6.1mm | - | 8.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021B090X Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | - | - | 20000A 20kA | 90°C | -40°C | Tray | - | SL1021B | - | e3 | - | Active | 1 (Unlimited) | 3 | - | MATTE TIN OVER NICKEL | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | - | 30 | - | - | - | - | - | INDUSTRIAL | - | - | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 90V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL1021B300RF Littelfuse Inc. | 23 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 20000A 20kA | - | - | Tray | 2009 | SL1021B | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | 3 | Not Qualified | - | - | INDUSTRIAL | 1GOhm | - | 3 | 20kA | SURGE PROTECTION CIRCUIT | - | Yes | 300V | - | 8mm | - | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021B090RF Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 20000A 20kA | - | - | Tray | 2009 | SL1021B | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | - | - | - | - | INDUSTRIAL | 1GOhm | - | 3 | 20kA | SURGE PROTECTION CIRCUIT | - | Yes | 90V | - | 8mm | - | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SL1021B250RF Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 20000A 20kA | - | - | Tray | 2009 | SL1021B | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | MATTE TIN OVER NICKEL | 90°C | -40°C | - | UNSPECIFIED | WIRE | 260 | 1 | - | unknown | 30 | - | 3 | Not Qualified | - | - | INDUSTRIAL | 1GOhm | - | 3 | 20kA | SURGE PROTECTION CIRCUIT | - | Yes | 250V | - | 8mm | - | 10.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2035-30-B Bourns Inc. | 23 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | - | 5000A 5kA | - | - | Bulk | 2006 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 10kA | SURGE PROTECTION CIRCUIT | - | No | 300V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2035-25-B5 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | - | 5000A 5kA | - | - | Bulk | 2006 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 10kA | SURGE PROTECTION CIRCUIT | - | No | 250V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-25-C Bourns Inc. | 7 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | - | 10000A 10kA | 85°C | -55°C | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | - | OTHER | - | - | 2 | 20kA | SURGE PROTECTION CIRCUIT | - | No | 250V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-30-C Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | - | 10000A 10kA | 85°C | -55°C | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | - | OTHER | - | - | 2 | 20kA | SURGE PROTECTION CIRCUIT | - | No | 300V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SL1002A260C Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead | YES | - | - | 5000A 5kA | - | - | Bulk | 2005 | SL1002A | - | e3 | - | Active | 1 (Unlimited) | 2 | Solder | TIN | 90°C | -40°C | 1.2pF | DUAL | - | 265 | 1 | - | - | 30 | - | - | - | - | - | INDUSTRIAL | 1GOhm | - | 2 | 5kA | SURGE PROTECTION CIRCUIT | - | No | 260V | - | 6.2mm | - | 4.3mm | - | ROHS3 Compliant | - | ||
![]() SH350 Littelfuse Inc. | 413 |
| Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, Square End Block | - | - | - | 5000A 5kA | - | - | Tape & Reel (TR) | - | SH | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 350V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2036-35-SM Bourns Inc. | 1720 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | 10000A 10kA | 85°C | -55°C | Bulk | 2006 | Mini-TRIGARD™ 2036-SM | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | 2036 | - | - | - | - | OTHER | - | - | 3 | 10kA | SURGE PROTECTION CIRCUIT | - | No | 350V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2056-35-B3LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 5000A 5kA | - | - | Tray | 2007 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | Tin (Sn) | 85°C | -30°C | - | UNSPECIFIED | PIN/PEG | - | 1 | 6mm | - | - | - | 3 | - | - | - | OTHER | - | - | 3 | 5kA | SURGE PROTECTION CIRCUIT | - | No | 350V | - | - | - | 11.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() CG2350MS Littelfuse Inc. | 593 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 403V | 20000A 20kA | - | - | Tape & Reel (TR) | 2007 | CG2 | - | e3 | - | Active | 1 (Unlimited) | 2 | Solder | TIN | 90°C | -40°C | 1pF | UNSPECIFIED | - | 260 | 1 | 8.3mm | - | 30 | - | - | - | - | - | - | 10GOhm | - | 2 | 10A | SURGE PROTECTION CIRCUIT | 403V | No | 350V | 297V | 8.1mm | - | 6.07mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2858328 Phoenix Contact | 2979 | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module, Terminal Block | - | 35.380006g | - | 20000A 20kA | - | - | Bulk | 2011 | - | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | 80°C | -40°C | - | - | - | - | - | 55.3mm | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 230V | - | - | 52.4mm | 17.5mm | - | RoHS Compliant | - | ||
![]() 2026-35-C3LF Bourns Inc. | 23 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 20000A 20kA | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Radial | Tin (Sn) | 90°C | -40°C | 2pF | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | 2026 | - | - | UL | 4.75mm | OTHER | - | 1 mm | 3 | - | SURGE PROTECTION CIRCUIT | - | No | 350V | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SG600Q Littelfuse Inc. | 14 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 1000A 1kA | - | - | Tape & Reel (TR) | 2016 | SG | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 90°C | -40°C | - | DUAL | - | - | 1 | 3.2mm | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 600V | - | - | - | 4.5mm | - | Non-RoHS Compliant | - | ||
![]() 2027-20-B Bourns Inc. | 44 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | - | 10000A 10kA | - | - | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 85°C | -55°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 8mm | - | - | - | - | - | - | - | OTHER | - | - | 2 | 20kA | SURGE PROTECTION CIRCUIT | - | No | 200V | - | 8mm | - | 6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() GTCA28-212M-R03 Littelfuse Inc. | 40 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | - | - | 3000A 3kA | 90°C | -40°C | Tray | - | GT | ±20% | e3 | - | Active | Not Applicable | 2 | - | TIN | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 2 | - | SURGE PROTECTION CIRCUIT | - | No | 2100V | - | - | - | - | - | ROHS3 Compliant | - |