- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Impulse Discharge Current (8/20µs) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Approval Agency | Lead Pitch | Polarity | Temperature Grade | Configuration | Insulation Resistance | Lead Diameter | Diode Type | Number of Poles | Case Connection | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2036-07-C2LF Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | - | - | Obsolete | 1 (Unlimited) | 3 | Radial | - | - | 85°C | -55°C | - | - | - | - | - | - | - | 5.1mm | - | 2036 | - | UL | 4.4mm | - | - | - | - | 1 mm | - | 3 | - | 20kA | - | No | 75V | - | 9.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() GTCC23-301M-R01-2 Littelfuse Inc. | 23 |
| Datasheet | 11 Weeks | - | Surface Mount | 1812 (4532 Metric) | YES | - | 1000A 1kA | - | 90°C | -40°C | Tape & Reel (TR) | - | GT | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | TIN | - | - | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 300V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2026-15-C4 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Radial Cylinder, 3 Lead | - | - | 20000A 20kA | - | 90°C | -40°C | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | 2026 | - | - | - | - | INDUSTRIAL | - | - | - | - | 3 | - | 40kA | SURGE PROTECTION CIRCUIT | No | 150V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SL1021A420R Littelfuse Inc. | 329 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | - | Tray | 2005 | SL1021A | - | e3 | - | Active | 1 (Unlimited) | 3 | Radial | - | Matte Tin (Sn) | 90°C | -40°C | - | - | - | UNSPECIFIED | WIRE | 260 | 1 | - | 30 | - | - | - | - | - | INDUSTRIAL | - | 1GOhm | - | - | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 420V | 8mm | 10.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL1003A230C Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | - | User Defined | Cylinder No Lead, 3 Terminal | NO | - | 10000A 10kA | - | - | - | Bulk | 2009 | SL1003A | - | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | - | TIN | 90°C | -40°C | - | - | - | UNSPECIFIED | UNSPECIFIED | 265 | 1 | 6mm | 30 | - | 3 | - | - | - | INDUSTRIAL | - | 1GOhm | - | - | 3 | - | 5kA | SURGE PROTECTION CIRCUIT | No | 230V | 6.1mm | 8.1mm | 6.1mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SE500 Littelfuse Inc. | 5407 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 500A | - | - | - | Tape & Reel (TR) | 2016 | SE | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 500V | - | - | - | - | ROHS3 Compliant | - | ||
![]() GTCA28-312L-R03 Littelfuse Inc. | 14 |
| Datasheet | 11 Weeks | - | Through Hole | Axial Cylinder | NO | - | 3000A 3kA | - | 90°C | -40°C | Tray | - | GT | ±15% | e3 | - | Active | Not Applicable | 2 | - | - | TIN | - | - | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 3100V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG31.3LTR Littelfuse Inc. | 40 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | 90°C | -40°C | Tape & Reel (TR) | - | CG3 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | TIN | - | - | - | - | - | DUAL | WIRE | - | 1 | - | - | - | 2 | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 1300V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 2027-35-B Bourns Inc. | 210 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 10000A 10kA | - | - | - | Bulk | 2006 | 2027 | ±15% | e0 | - | Active | 1 (Unlimited) | 2 | Axial | - | Tin/Lead (Sn90Pb10) | 85°C | -55°C | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 8mm | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | 20kA | SURGE PROTECTION CIRCUIT | No | 350V | 8mm | 6mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2047-09-BLF Bourns Inc. | 56 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | 40000A 40kA | - | - | - | Bulk | - | 2047 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2047 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 90V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2026-40-C3LF Bourns Inc. | 23 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | - | Bulk | 2007 | TRIGARD® 2026 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 90°C | -40°C | - | - | 2pF | UNSPECIFIED | PIN/PEG | - | 1 | 7.9mm | - | 2026 | - | UL | 4.75mm | - | OTHER | - | - | 1 mm | - | 3 | - | - | SURGE PROTECTION CIRCUIT | No | 400V | - | 13mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2027-42-CLF Bourns Inc. | 40 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 10000A 10kA | - | - | - | Bulk | 2011 | 2027 | ±15% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | - | Tin (Sn) | 85°C | -55°C | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | UL | - | - | OTHER | - | - | 1 mm | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 420V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG32.7L Littelfuse Inc. | 4748 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | 90°C | -40°C | Tray | - | CG3 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | TIN | - | - | - | - | - | DUAL | WIRE | - | 1 | - | - | - | 2 | - | - | - | INDUSTRIAL | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 2700V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2035-23-A Bourns Inc. | 32 |
| Datasheet | 6 Weeks | Surface Mount | User Defined | Cylinder No Lead | - | - | 5000A 5kA | - | - | - | Bulk | 2006 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 230V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2035-25-B Bourns Inc. | 32 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | - | - | Bulk | 2006 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 250V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-23-C10 Bourns Inc. | 23 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | 10000A 10kA | - | 85°C | -55°C | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | 20kA | SURGE PROTECTION CIRCUIT | No | 230V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-47-B10 Bourns Inc. | 23 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | 10000A 10kA | - | 85°C | -55°C | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | 20kA | SURGE PROTECTION CIRCUIT | No | 470V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-40-A Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | - | 20000A 20kA | - | 85°C | -55°C | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | 2026 | - | - | - | - | OTHER | - | - | - | - | 3 | - | 40kA | SURGE PROTECTION CIRCUIT | No | 400V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2035-23-SM Bourns Inc. | 32 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | SILICON | 5000A 5kA | 1 | - | - | Bulk | 2006 | 2035-SM | ±15% | e0 | - | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin/Lead (Sn90Pb10) | - | - | UL RECOGNIZED | 8541.10.00.50 | - | END | WRAP AROUND | - | - | - | - | 2035 | 2 | - | - | UNIDIRECTIONAL | - | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | 2 | ISOLATED | 10kA | - | No | 230V | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2035-42-B Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | - | - | Bulk | 2006 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 420V | - | - | - | - | Non-RoHS Compliant | Contains Lead |