- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | DC Sparkover | Factory Pack Quantity | Failsafe Protection Y/N | Impulse Discharge Current (8/20µs) | Lead Free Status / RoHS Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Electrodes | Other Names | Package | Product Status | RoHS | Packaging | Series | Tolerance | Moisture Sensitivity Level (MSL) | Termination | Type | Technology | Termination Style | Insulation Resistance | Accessory Type | Number of Poles | Peak Pulse Current | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CG1090SM Littelfuse | 818 | - | - | - | - | 72 V | 700 | - | - | - | + 125 C | - | - 40 C | PCB Mount | 2 Electrode | - | - | - | RoHS Compliant | Reel | CG10 | - | - | - | Gas Discharge Tube | - | SMD/SMT | 100 GOhms | - | - | - | - | - | 7.5 mm | 6 mm | - | ||
![]() CG1090LTR Littelfuse | 928 | - | - | - | - | 72 V | 800 | - | - | - | + 125 C | - | - 40 C | PCB Mount | 2 Electrode | - | - | - | RoHS Compliant | Reel | CG10 | - | - | - | Gas Discharge Tube | - | Through Hole | 100 GOhms | - | - | - | - | - | 6 mm | - | 6 mm | ||
![]() CG10350SM Littelfuse | 818 | - | - | - | - | 280 V | 700 | - | - | - | + 125 C | - | - 40 C | PCB Mount | 2 Electrode | - | - | - | RoHS Compliant | Reel | CG10 | - | - | - | Gas Discharge Tube | - | SMD/SMT | 100 GOhms | - | - | - | - | - | 7.5 mm | 6 mm | - | ||
![]() A0366051 Bourns | In Stock | - | - | Through Hole | Module, Plug-In | - | - | - | 10000A (10kA) | - | - | Bourns Inc. | - | - | - | - | Bulk | Obsolete | - | - | C-303™ | - | - | - | - | - | - | - | - | 5 | - | Yes | 390 V | - | - | - | ||
![]() XT800C interlight | In Stock | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | - | Retail Package | Active | - | - | - | - | - | - | - | - | - | - | Replacement Battery | - | - | - | - | - | - | - | ||
![]() GTCS36-900M-R05-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 5 kA | - | - | 6 mm | - | 8.2 mm | ||
![]() DSAHR-3 Lumex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A0361535 Bourns | In Stock | - | - | Through Hole | Module, Plug-In | - | - | - | 10000A (10kA) | - | - | Bourns Inc. | - | - | - | - | Bulk | Last Time Buy | - | - | C-303™ | - | - | - | - | - | - | - | - | 5 | - | Yes | 390 V | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 420 V | - | Failsafe Not Protected | - | - | + 125 C | - | - 40 C | - | 2 Electrode | - | - | - | - | - | S30 | - | - | - | - | Si | SMD/SMT | - | - | - | - | - | - | - | - | 4.5 mm | ||
Tiny WHSL | 123750 |
| - | - | - | 350 V | - | Failsafe Not Protected | - | - | + 125 C | - | - 40 C | - | 2 Electrode | - | - | - | - | - | S30 | - | - | - | - | Si | SMD/SMT | - | - | - | - | - | - | - | - | 4.5 mm | ||
![]() EZ9L33720 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R9L22712 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CG75MSTR Hamlin | In Stock | - | - | Surface Mount | 2-SMD Cylinder Square End | - | - | - | 20000A (20kA) | Lead free / RoHS Compliant | - | - | - | - | - | CG75MSTR-ND CG75MSTRTR | - | - | - | Tape & Reel (TR) | CG | - | 1 (Unlimited) | - | - | - | - | - | - | 2 | - | No | 75V | - | - | - | ||
![]() PMT3(310)23001 Hamlin | In Stock | - | - | User Defined | Cylinder No Lead, 3 Terminal | - | - | - | 20000A (20kA) | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | Tray | PMT3(310) | - | 1 (Unlimited) | - | - | - | - | - | - | 3 | - | No | 230V | - | - | - | ||
![]() GTCA28-501M-R10 Hamlin | In Stock | - | - | Through Hole | Axial Cylinder | - | - | - | 10000A (10kA) | Lead free / RoHS Compliant | - | - | - | - | - | RF2042-000 | - | - | - | Tray | GT | ±20% | Not Applicable | - | - | - | - | - | - | 2 | - | No | 500V | - | - | - | ||
![]() GTCA35-551M-R05-FT Hamlin | In Stock | - | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 5000A (5kA) | Lead free / RoHS Compliant | - | - | - | - | - | RF2219-000 | - | - | - | Tray | GT | ±20% | Not Applicable | - | - | - | - | - | - | 3 | - | Yes | 550V | - | - | - | ||
![]() GTCA38-261M-R10 Hamlin | In Stock | - | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 10000A (10kA) | Lead free / RoHS Compliant | - | - | - | - | - | RF1289-000 | - | - | - | Tray | GT | ±20% | Not Applicable | - | - | - | - | - | - | 3 | - | No | 260V | - | - | - | ||
![]() SL1021A600RG Hamlin | In Stock | - | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 10000A (10kA) | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | Tray | SL1021A | - | 1 (Unlimited) | - | - | - | - | - | - | 3 | - | Yes | 600V | - | - | - | ||
![]() GTCN38-900M-Q10 Hamlin | In Stock | - | - | User Defined | Cylinder No Lead, 3 Terminal | - | - | - | 10000A (10kA) | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | Tray | GT | ±20% | 1 (Unlimited) | - | - | - | - | - | - | 3 | - | No | 90V | - | - | - | ||
![]() PMT835004 Hamlin | In Stock | - | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 20000A (20kA) | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | Tray | PMT8 | - | 1 (Unlimited) | - | - | - | - | - | - | 3 | - | No | 350V | - | - | - |