- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Number of Terminals | DC Sparkover | Dimensions | Factory Pack Quantity | Failsafe Protection Y/N | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | Mounting Styles | Number of Electrodes | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Risk Rank | RoHS | Suppressor Type | Packaging | Series | JESD-609 Code | Type | Terminal Finish | HTS Code | Capacitance | Technology | Terminal Position | Terminal Form | Number of Functions | Depth | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Lead Pitch | Temperature Grade | Insulation Resistance | Peak Pulse Current | Telecom IC Type | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS450C Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSAZR1-301L Mitsubishi | In Stock | - | - | Through Hole | - | - | - | 21.5 x 8.5 x 28.5mm | - | - | - | - | - | +85°C | 125 V | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | Surge Absorber | - | DSAZR | - | - | - | - | 2pF | - | - | - | - | 8.5mm | - | - | - | - | - | 12.5mm | - | - | - | - | - | 28.5mm | 21.5mm | ||
![]() DSA-701MA-05(UL) Mitsubishi | In Stock | - | - | Through Hole | - | - | - | 6 (Dia.) x 21mm | - | - | - | - | - | +125°C | 840 V | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Surge Absorber | - | DSA | - | - | - | - | 2pF | - | - | - | - | 6mm | - | - | - | - | - | - | - | - | - | - | - | 6mm | 21mm | ||
![]() 2410-39-G-MSP-S Bourns | In Stock | - | - | - | - | - | 400 V | - | - | Failsafe Protected | - | - | - | + 85 C | - | - 55 C | - | 5 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | 2410 | - | - | - | - | - | Multi-Stage Protector | - | - | - | - | - | - | Radial | - | - | - | - | - | 20 kA | - | - | - | 42.17 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 4.5 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B88069X | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 6 mm | - | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2420-39-G-ST Bourns | In Stock | - | - | - | NO | 5 | - | - | - | - | BOURNS INC | Bourns Inc | 2420-39-G-ST | - | - | - | - | - | 85 °C | -55 °C | UNSPECIFIED | , | UNSPECIFIED | SPECIAL SHAPE | Active | MODULE | 5.17 | - | - | - | - | e4 | - | GOLD | 8542.39.00.01 | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | unknown | 5 | - | X-XXSS-X5 | Not Qualified | - | OTHER | - | - | SURGE PROTECTION CIRCUIT | - | - | - | ||
![]() GTCS35-601M-R05 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 90 V | - | - | Failsafe Not Protected | - | - | - | + 125 C | - | - 40 C | - | 3 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | EB0 | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | 20 kA | - | 5.5 mm | - | 7.8 mm | ||
![]() VS400A Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA2-A-7200-CLT-STD Bourns | 1095 | - | Datasheet | - | - | - | 7.2 kV | - | 1000 | Failsafe Not Protected | - | - | - | + 125 C | - | - 40 C | PCB Mount | 2 Electrode | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Reel | - | - | High Voltage Gas Discharge Tube | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | 10 GOhms | 10 kA | - | 8.5 mm | - | 9 mm | ||
![]() SA2-A-5500-CLT-STD Bourns | 1095 | - | Datasheet | - | - | - | 5.5 kV | - | 1000 | Failsafe Not Protected | - | - | - | + 125 C | - | - 40 C | PCB Mount | 2 Electrode | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Reel | - | - | High Voltage Gas Discharge Tube | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | 10 GOhms | 10 kA | - | 8.5 mm | - | 9 mm | ||
![]() GDT225EX-60-A-BX Bourns | 50 | - | Datasheet | - | - | - | 600 V | - | 20 | Failsafe Not Protected | - | - | - | + 105 C | - | - 40 C | SMD/SMT | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | Bulk | GDT225EX | - | Gas Discharge Tube Arrestor | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 1 GOhms | - | - | 25 mm | 10 mm | - | ||
![]() GDT225EX-50-A-BX Bourns | 50 | - | Datasheet | - | - | - | 500 V | - | 20 | Failsafe Not Protected | - | - | - | + 105 C | - | - 40 C | SMD/SMT | 2 Electrode | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Bulk | GDT225EX | - | Gas Discharge Tube Arrestor | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 1 GOhms | - | - | 25 mm | 10 mm | - | ||
![]() GDT230E-50-T2-BX Bourns | 39 | - | Datasheet | - | - | - | 500 V | - | 15 | Failsafe Not Protected | - | - | - | + 105 C | - | - 40 C | SMD/SMT | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | Bulk | GDT230E | - | Gas Discharge Tube Arrestor | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 10 GOhms | - | - | 30 mm | 12.4 mm | - | ||
![]() GDT230E-50-A-BX Bourns | 39 | - | Datasheet | - | - | - | 500 V | - | 15 | Failsafe Not Protected | - | - | - | + 105 C | - | - 40 C | SMD/SMT | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | Bulk | GDT230E | - | Gas Discharge Tube Arrestor | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 10 GOhms | - | - | 30 mm | 12.4 mm | - | ||
![]() GDT225EX-60-T1-BX Bourns | In Stock | - | Datasheet | - | - | - | 600 V | - | 15 | Failsafe Not Protected | - | - | - | + 105 C | - | - 40 C | SMD/SMT | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | Bulk | GDT225EX | - | Gas Discharge Tube Arrestor | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 1 GOhms | - | - | 25 mm | 10 mm | - | ||
![]() GDT230E-80-A-BX Bourns | 39 | - | Datasheet | - | - | - | 800 V | - | 15 | Failsafe Not Protected | - | - | - | + 105 C | - | - 40 C | SMD/SMT | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | Bulk | GDT230E | - | Gas Discharge Tube Arrestor | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 10 GOhms | - | - | 30 mm | 12.4 mm | - | ||
![]() GDT230E-80-T2-BX Bourns | 35 | - | Datasheet | - | - | - | 800 V | - | 15 | Failsafe Not Protected | - | - | - | + 105 C | - | - 40 C | SMD/SMT | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | Bulk | GDT230E | - | Gas Discharge Tube Arrestor | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 10 GOhms | - | - | 30 mm | 12.4 mm | - |