- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Agency Approvals | DC Sparkover | Failsafe Protection Y/N | Holding Current (Ih) | Impulse Discharge Current (8/20µs) | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Electrodes | Off-state Capacitance (Co) | Off-state current | On-state Current (It) | On-state Voltage (Vt) | Package | Peak off-state voltage | Peak Pulse Current-Ipp (10/1000us) | Product Status | Reset Type | RoHS | Switching Voltage (Vs) | Voltage, Rating | Operating Temperature | Series | Tolerance | Technology | Current Rating | Termination Style | Number of Poles | Peak Pulse Current | Fail Short | IP Rating | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | 450 V | Failsafe Not Protected | - | - | - | + 125 C | - | - 40 C | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | S30 | - | Si | - | SMD/SMT | - | - | - | - | - | 4.5 mm | - | ||
![]() LAC4N TE Connectivity | In Stock | - | - | Free Hanging (In-Line) | Cartridge, Inline, Double Ended | - | - | - | - | - | - | - | TE Connectivity Laird | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | ||
![]() RF1812-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 90 °C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2410-39-G-MSP-T Bourns | In Stock | - | - | - | - | - | 400 V | Failsafe Protected | - | - | - | + 85 C | - | - 55 C | 5 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Stage Protector | - | Radial | - | 20 kA | - | - | - | 42.17 mm | - | ||
![]() 2RL600L-5TR TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P0080TVB WPMtek(Wei Pan Microelectronics) | 5047 | - | Datasheet | - | - | - | - | - | 25mA | - | - | - | - | - | - | 8pF | 5uA | 2.2A | 4V | Tape & Reel (TR) | 6.5V | 35A | - | - | true | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRCBP-N-45A Optifuse | In Stock | - | - | - | - | SAE J553, SAE J1171 | - | - | - | - | MRCBP-N Gray | - | - | - | - | - | - | - | - | - | - | - | - | Manual Reset - Type III | - | - | 32 VDC | - | - | - | - | 45 A | - | - | - | - | IP63 | - | 1.25 in. | 0.8 in. | ||
![]() MOCBP4-PL-8A Optifuse | In Stock | - | - | - | - | SAE J553 | - | - | - | - | MOCBP4-PL | - | - | - | - | - | - | - | - | - | - | - | - | Modified Reset - Type II | - | - | 14 VDC | - | - | - | - | 8 A | - | - | - | - | N/A | - | 0.76 in. | 1.22 in. | ||
![]() MOCBP4-PL-5A Optifuse | In Stock | - | - | - | - | SAE J553 | - | - | - | - | MOCBP4-PL | - | - | - | - | - | - | - | - | - | - | - | - | Modified Reset - Type II | - | - | 14 VDC | - | - | - | - | 5 A | - | - | - | - | N/A | - | 0.76 in. | 1.22 in. | ||
![]() CBW68-HF-80A Optifuse | In Stock | - | - | - | - | - | - | - | - | - | CBW68 | - | - | - | - | - | - | - | - | - | - | - | - | Manual Reset - Type III | - | - | 250 VAC, 32 VDC | - | - | - | - | 80 A | - | - | - | - | IP40 | - | 1.38 in. | 0.57 in. | ||
![]() CBW68-HF-75A Optifuse | In Stock | - | - | - | - | - | - | - | - | - | CBW68 | - | - | - | - | - | - | - | - | - | - | - | - | Manual Reset - Type III | - | - | 250 VAC, 32 VDC | - | - | - | - | 75 A | - | - | - | - | IP40 | - | 1.38 in. | 0.57 in. | ||
![]() CBW68-HF-60A Optifuse | In Stock | - | - | - | - | - | - | - | - | - | CBW68 | - | - | - | - | - | - | - | - | - | - | - | - | Manual Reset - Type III | - | - | 250 VAC, 32 VDC | - | - | - | - | 60 A | - | - | - | - | IP40 | - | 1.38 in. | 0.57 in. | ||
![]() CBW68-HF-55A Optifuse | In Stock | - | - | - | - | - | - | - | - | - | CBW68 | - | - | - | - | - | - | - | - | - | - | - | - | Manual Reset - Type III | - | - | 250 VAC, 32 VDC | - | - | - | - | 55 A | - | - | - | - | IP40 | - | 1.38 in. | 0.57 in. | ||
![]() CBW68-HF-45A Optifuse | In Stock | - | - | - | - | - | - | - | - | - | CBW68 | - | - | - | - | - | - | - | - | - | - | - | - | Manual Reset - Type III | - | - | 250 VAC, 32 VDC | - | - | - | - | 45 A | - | - | - | - | IP40 | - | 1.38 in. | 0.57 in. | ||
![]() CBW58-ES-20A-5C Optifuse | In Stock | - | - | - | - | cURus, SAE J1171, UL 1077, UL 1500 | - | - | - | - | CBW58 | - | - | - | - | - | - | - | - | - | - | - | - | Manual Reset - Type III | - | - | 250 VAC, 50 VDC | - | - | - | - | 20 A | - | - | - | - | IP40 | - | 1.38 in. | 0.57 in. | ||
![]() CBW57-HS-7A Optifuse | In Stock | - | - | - | - | cURus, SAE J1171, UL 1077, UL 1500 | - | - | - | - | CBW57 | - | - | - | - | - | - | - | - | - | - | - | - | Manual Reset - Type III | - | - | 250 VAC, 50 VDC | - | - | - | - | 7 A | - | - | - | - | IP40 | - | 1.16 in. | 0.57 in. | ||
![]() CBW57-HS-5A Optifuse | In Stock | - | - | - | - | cURus, SAE J1171, UL 1077, UL 1500 | - | - | - | - | CBW57 | - | - | - | - | - | - | - | - | - | - | - | - | Manual Reset - Type III | - | - | 250 VAC, 50 VDC | - | - | - | - | 5 A | - | - | - | - | IP40 | - | 1.16 in. | 0.57 in. | ||
![]() CBW57-HS-3A Optifuse | In Stock | - | - | - | - | cURus, SAE J1171, UL 1077, UL 1500 | - | - | - | - | CBW57 | - | - | - | - | - | - | - | - | - | - | - | - | Manual Reset - Type III | - | - | 250 VAC, 50 VDC | - | - | - | - | 3 A | - | - | - | - | IP40 | - | 1.16 in. | 0.57 in. | ||
![]() CBW57-HS-17A Optifuse | In Stock | - | - | - | - | cURus, SAE J1171, UL 1077, UL 1500 | - | - | - | - | CBW57 | - | - | - | - | - | - | - | - | - | - | - | - | Manual Reset - Type III | - | - | 250 VAC, 50 VDC | - | - | - | - | 17 A | - | - | - | - | IP40 | - | 1.16 in. | 0.57 in. | ||
![]() CBW57-ES-3.5A Optifuse | In Stock | - | - | - | - | cURus, SAE J1171, UL 1077, UL 1500 | - | - | - | - | CBW57 | - | - | - | - | - | - | - | - | - | - | - | - | Manual Reset - Type III | - | - | 250 VAC, 50 VDC | - | - | - | - | 3.5 A | - | - | - | - | IP40 | - | 1.16 in. | 0.57 in. |