- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | DC Spark-over Voltage | DC Sparkover | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Failsafe Protection Y/N | Holding Current (Ih) | Ihs Manufacturer | Manufacturer Part Number | Maximum Capacitance @ 1MHz | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Nominal Impulse Discharge Current | Number of Electrodes | Off-state Capacitance (Co) | Off-state current | On-state Current (It) | On-state Voltage (Vt) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Peak off-state voltage | Peak Pulse Current-Ipp (10/1000us) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Switching Voltage (Vs) | Unit Weight | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Type | Terminal Finish | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Temperature Grade | Insulation Resistance | Number of Poles | Peak Pulse Current | Telecom IC Type | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA2-A-7200-CLT-STD Bourns | In Stock | - | Datasheet | - | - | - | 7.2 kV | 1000 | - | Failsafe Not Protected | - | - | - | - | + 125 C | - 40 C | - | PCB Mount | - | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | Reel | - | - | - | - | High Voltage Gas Discharge Tube | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 10 GOhms | - | 10 kA | - | 8.5 mm | - | 9 mm | ||
![]() SA2-A-5500-CLT-STD Bourns | In Stock | - | Datasheet | - | - | - | 5.5 kV | 1000 | - | Failsafe Not Protected | - | - | - | - | + 125 C | - 40 C | - | PCB Mount | - | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | Reel | - | - | - | - | High Voltage Gas Discharge Tube | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 10 GOhms | - | 10 kA | - | 8.5 mm | - | 9 mm | ||
![]() 4532-471-LF-MS MSKSEMI | In Stock | - | - | - | - | 471V | - | - | - | - | - | - | - | 0.5pF | - | - | - | - | 2kA | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | ||
![]() P0080SB SUNMATE Elec | In Stock | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | - | 150pF | 5uA | 2.2A | 4V | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 6V | 80A | - | - | true | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CG10230LTR Littelfuse | In Stock | - | - | - | - | - | 184 V | 800 | - | - | - | - | - | - | + 125 C | - 40 C | - | PCB Mount | - | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | Reel | CG10 | - | - | - | Gas Discharge Tube | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 100 GOhms | - | - | - | 6 mm | - | 6 mm | ||
![]() CG1090SM Littelfuse | In Stock | - | - | - | - | - | 72 V | 700 | - | - | - | - | - | - | + 125 C | - 40 C | - | PCB Mount | - | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | Reel | CG10 | - | - | - | Gas Discharge Tube | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 100 GOhms | - | - | - | 7.5 mm | 6 mm | - | ||
![]() CG1090LTR Littelfuse | In Stock | - | - | - | - | - | 72 V | 800 | - | - | - | - | - | - | + 125 C | - 40 C | - | PCB Mount | - | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | Reel | CG10 | - | - | - | Gas Discharge Tube | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 100 GOhms | - | - | - | 6 mm | - | 6 mm | ||
![]() CG10350SM Littelfuse | In Stock | - | - | - | - | - | 280 V | 700 | - | - | - | - | - | - | + 125 C | - 40 C | - | PCB Mount | - | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | Reel | CG10 | - | - | - | Gas Discharge Tube | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 100 GOhms | - | - | - | 7.5 mm | 6 mm | - | ||
![]() SA2-2400-CCB-STD Bourns, Inc. | In Stock | - | - | - | - | - | 2.4 kV | - | 1000 | Failsafe Not Protected | - | - | - | - | + 125 C | - 40 C | - | Through Hole | - | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | SA2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 10 GOhms | - | 10 kA | - | 8.5 mm | - | 8.9 mm | ||
![]() 2036-25-BLF Bourns, Inc. | In Stock | - | - | NO | 3 | - | 250 V | - | 100 | Failsafe Not Protected | - | BOURNS INC | 2036-25-BLF | - | + 105 C | - 55 C | 1 | Through Hole | - | 3 Electrode | - | - | - | - | 85 °C | -55 °C | - | UNSPECIFIED | ROHS COMPLIANT, PACKAGE-3 | ROUND | SPECIAL SHAPE | Active | MODULE | - | - | NOT SPECIFIED | 5.2 | Details | Yes | - | - | Reel | 2036 | - | e3 | Yes | Miniature 3-Pole Gas Discharge Tube | Tin (Sn) | 8542.39.00.01 | - | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | compliant | 3 | - | O-XXSS-P3 | Not Qualified | OTHER | 10 GOhms | - | 20 kA | SURGE PROTECTION CIRCUIT | 5 mm | - | 7.5 mm | ||
![]() SA2-3600-DKB-STD Bourns, Inc. | In Stock | - | - | - | - | - | 3.6 kV | - | 1000 | Failsafe Not Protected | - | - | - | - | + 125 C | - 40 C | - | Through Hole | - | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | SA2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | 10 GOhms | - | 10 kA | - | 8.5 mm | - | 8.9 mm | ||
![]() 2410-39-G-MSP-ST Bourns, Inc. | In Stock | - | - | - | - | - | 400 V | - | 100 | Failsafe Protected | - | - | - | - | + 85 C | - 55 C | - | Through Hole | - | 5 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | Bulk | 2410 | - | - | - | 5 Electrode Multi-Stage Protector | - | - | 10 pF | - | - | - | - | - | - | Radial | - | - | - | 1 GOhms | - | 20 kA | - | - | - | 42.17 mm | ||
![]() SA2-6200-DLB-STD Bourns, Inc. | In Stock | - | - | - | - | - | 6.2 kV | - | 1000 | Failsafe Not Protected | - | - | - | - | + 125 C | - 40 C | - | Through Hole | - | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | SA2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 10 GOhms | - | 10 kA | - | 8.5 mm | - | 8.9 mm | ||
![]() 2420-31-G-S Bourns, Inc. | In Stock | - | - | NO | 5 | - | 420 V | - | 100 | Failsafe Protected | - | BOURNS INC | 2420-31-G-S | - | + 85 C | - 55 C | - | Through Hole | - | 5 Electrode | - | - | - | - | 85 °C | -55 °C | - | UNSPECIFIED | , | UNSPECIFIED | SPECIAL SHAPE | Active | MODULE | - | - | - | 5.17 | N | - | - | - | Bulk | 2420 | - | e4 | - | 5 Electrode Gas Discharge Tube | GOLD | 8542.39.00.01 | - | UNSPECIFIED | UNSPECIFIED | - | 1 | unknown | 5 | Radial | X-XXSS-X5 | Not Qualified | OTHER | 1 GOhms | - | 20 kA | SURGE PROTECTION CIRCUIT | - | - | 42.17 mm | ||
![]() 2420-31-G-T Bourns, Inc. | In Stock | - | - | NO | 5 | - | 420 V | - | 100 | Failsafe Protected | - | BOURNS INC | 2420-31-G-T | - | + 85 C | - 55 C | - | Through Hole | - | 5 Electrode | - | - | - | - | 85 °C | -55 °C | - | UNSPECIFIED | , | UNSPECIFIED | SPECIAL SHAPE | Active | MODULE | - | - | - | 5.15 | N | - | - | - | Bulk | 2420 | - | e4 | - | 5 Electrode Gas Discharge Tube | GOLD | 8542.39.00.01 | - | UNSPECIFIED | UNSPECIFIED | - | 1 | unknown | 5 | Radial | X-XXSS-X5 | Not Qualified | OTHER | 1 GOhms | - | 20 kA | SURGE PROTECTION CIRCUIT | - | - | 42.17 mm | ||
![]() 2410-31-G-MSP-ST Bourns, Inc. | In Stock | - | - | - | - | - | 400 V | - | 100 | Failsafe Protected | - | - | - | - | + 85 C | - 55 C | - | Through Hole | - | 5 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | Bulk | 2410 | - | - | - | 5 Electrode Multi-Stage Protector | - | - | - | - | - | - | - | - | - | Radial | - | - | - | 1 GOhms | - | 20 kA | - | - | - | 42.17 mm | ||
![]() 2026-33-C2-M143 Bourns, Inc. | In Stock | - | - | NO | 3 | - | 330 V | - | 100 | Failsafe Protected | - | BOURNS INC | 2026-33-C2M143 | - | + 85 C | - 55 C | - | Through Hole | - | 3 Electrode | - | - | - | - | 85 °C | -55 °C | - | UNSPECIFIED | PACKAGE-3 | UNSPECIFIED | SPECIAL SHAPE | Active | - | - | - | NOT SPECIFIED | 5.6 | N | No | - | 0.035274 oz | Bulk | 2026 | - | - | - | Multi-Stage Protector Sub-Assembly | - | 8542.39.00.01 | - | UNSPECIFIED | THROUGH-HOLE | NOT SPECIFIED | 1 | not_compliant | - | Radial | X-XXSS-T3 | Not Qualified | OTHER | 1 GOhms | - | 20 kA | SURGE PROTECTION CIRCUIT | - | - | - | ||
![]() 2420-310-G Bourns, Inc. | In Stock | - | - | NO | 5 | - | 420 V | - | 100 | Failsafe Protected | - | BOURNS INC | 2420-310-G | - | + 85 C | - 55 C | - | Through Hole | - | 5 Electrode | - | - | - | - | 85 °C | -55 °C | - | UNSPECIFIED | , | UNSPECIFIED | SPECIAL SHAPE | Active | MODULE | - | - | - | 5.17 | N | - | - | - | Bulk | 2420 | - | e4 | - | 5 Electrode Gas Discharge Tube | GOLD | 8542.39.00.01 | - | UNSPECIFIED | UNSPECIFIED | - | 1 | unknown | 5 | Radial | X-XXSS-X5 | Not Qualified | OTHER | 1 GOhms | - | 20 kA | SURGE PROTECTION CIRCUIT | - | - | 42.17 mm | ||
![]() SA2-7200-CCB-STD Bourns, Inc. | In Stock | - | - | - | - | - | 7.2 kV | - | 1000 | Failsafe Not Protected | - | - | - | - | + 125 C | - 40 C | - | Through Hole | - | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | SA2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 10 GOhms | - | 10 kA | - | 8.5 mm | - | 8.9 mm | ||
![]() 2036-23-B6F Bourns, Inc. | In Stock | - | - | - | - | - | 230 V | - | 100 | Failsafe Protected | - | - | - | - | + 105 C | - 55 C | - | Through Hole | - | 3 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | 2036 | - | - | - | Miniature 3-Pole Gas Discharge Tube | - | - | - | - | - | - | - | - | - | Radial | - | - | - | 10 GOhms | - | 20 kA | - | 5 mm | - | 7.5 mm |