- Manufacturer
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- Series
- Factory Lead Time
- Packaging
- RoHS Status
- Mount
- Number of Poles
Attribute column
Categories
Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Terminals | DC Sparkover | Factory Pack QuantityFactory Pack Quantity | Failsafe Protection Y/N | Ihs Manufacturer | Impulse Discharge Current (8/20µs) | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Electrodes | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Type | Terminal Finish | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Temperature Grade | Insulation Resistance | Number of Poles | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GDT35-20-S1-RP Bourns, Inc. | In Stock | - | - | User Defined | Cylinder No Lead, 3 Terminal | - | - | 200 V | 1000 | - | - | 14000A (14kA) | - | + 125 C | Bourns Inc. | - 55 C | - | SMD/SMT | 3 Electrode | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | Details | - | MouseReel | GDT35 | ±20% | - | - | Tube Arrestor | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 2 GOhms | 3 | - | - | No | 200 V | 5 mm | - | 7.2 mm | - | ||
![]() GDT35-35-S1-BK Bourns, Inc. | In Stock | - | - | User Defined | Cylinder No Lead, 3 Terminal | - | - | 350 V | 1000 | - | - | 14000A (14kA) | - | + 125 C | Bourns Inc. | - 55 C | - | SMD/SMT | 3 Electrode | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | Bulk | GDT35 | ±20% | - | - | Tube Arrestor | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 2 GOhms | 3 | - | - | No | 350 V | 5 mm | - | 7.2 mm | - | ||
![]() GDT35-20-S1-BK Bourns, Inc. | In Stock | - | - | User Defined | Cylinder No Lead, 3 Terminal | - | - | 200 V | 1000 | - | - | 14000A (14kA) | - | + 125 C | Bourns Inc. | - 55 C | - | SMD/SMT | 3 Electrode | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | Bulk | GDT35 | ±20% | - | - | Tube Arrestor | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 2 GOhms | 3 | - | - | No | 200 V | 5 mm | - | 7.2 mm | - | ||
![]() GDT35-11-S1-BK Bourns, Inc. | In Stock | - | - | User Defined | Cylinder No Lead, 3 Terminal | - | - | 110 V | 1000 | - | - | 14000A (14kA) | - | + 125 C | Bourns Inc. | - 55 C | - | SMD/SMT | 3 Electrode | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | Bulk | GDT35 | ±20% | - | - | Tube Arrestor | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 2 GOhms | 3 | - | - | No | 110 V | 5 mm | - | 7.2 mm | - | ||
![]() GDT35-30-S1-BK Bourns, Inc. | In Stock | - | - | User Defined | Cylinder No Lead, 3 Terminal | - | - | 300 V | 1000 | - | - | 14000A (14kA) | - | + 125 C | Bourns Inc. | - 55 C | - | SMD/SMT | 3 Electrode | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | Bulk | GDT35 | ±20% | - | - | Tube Arrestor | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 2 GOhms | 3 | - | - | No | 300 V | 5 mm | - | 7.2 mm | - | ||
![]() GDT35-47-S1-BK Bourns, Inc. | In Stock | - | - | User Defined | Cylinder No Lead, 3 Terminal | - | - | 470 V | 1000 | - | - | 14000A (14kA) | - | + 125 C | Bourns Inc. | - 55 C | - | SMD/SMT | 3 Electrode | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | Bulk | GDT35 | ±20% | - | - | Tube Arrestor | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 2 GOhms | 3 | - | - | No | 470 V | 5 mm | - | 7.2 mm | - | ||
![]() GDT35-07-S1-RP Bourns, Inc. | In Stock | - | - | User Defined | Cylinder No Lead, 3 Terminal | - | - | 75 V | 1000 | - | - | 14000A (14kA) | - | + 125 C | Bourns Inc. | - 55 C | - | SMD/SMT | 3 Electrode | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | Details | - | MouseReel | GDT35 | ±20% | - | - | Tube Arrestor | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 2 GOhms | 3 | - | - | No | 70 V | 5 mm | - | 7.2 mm | - | ||
![]() GDT35-60-S1-RP Bourns, Inc. | In Stock | - | - | User Defined | Cylinder No Lead, 3 Terminal | - | - | 600 V | 1000 | - | - | 14000A (14kA) | - | + 125 C | Bourns Inc. | - 55 C | - | SMD/SMT | 3 Electrode | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | Details | - | MouseReel | GDT35 | ±20% | - | - | Tube Arrestor | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 2 GOhms | 3 | - | - | No | 600 V | 5 mm | - | 7.2 mm | - | ||
![]() GDT35-15-S1-BK Bourns, Inc. | In Stock | - | - | User Defined | Cylinder No Lead, 3 Terminal | - | - | 150 V | 1000 | - | - | 14000A (14kA) | - | + 125 C | Bourns Inc. | - 55 C | - | SMD/SMT | 3 Electrode | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | Bulk | GDT35 | ±20% | - | - | Tube Arrestor | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 2 GOhms | 3 | - | - | No | 150 V | 5 mm | - | 7.2 mm | - | ||
![]() GDT35-40-S1-RP Bourns, Inc. | In Stock | - | - | User Defined | Cylinder No Lead, 3 Terminal | - | - | 400 V | 1000 | - | - | 14000A (14kA) | - | + 125 C | Bourns Inc. | - 55 C | - | SMD/SMT | 3 Electrode | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | Details | - | MouseReel | GDT35 | ±20% | - | - | Tube Arrestor | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 2 GOhms | 3 | - | - | No | 400 V | 5 mm | - | 7.2 mm | - | ||
![]() GDT35-09-S1-RP Bourns, Inc. | In Stock | - | - | User Defined | Cylinder No Lead, 3 Terminal | - | - | 90 V | 1000 | - | - | 14000A (14kA) | - | + 125 C | Bourns Inc. | - 55 C | - | SMD/SMT | 3 Electrode | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | Details | - | MouseReel | GDT35 | ±20% | - | - | Tube Arrestor | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 2 GOhms | 3 | - | - | No | 90 V | 5 mm | - | 7.2 mm | - | ||
![]() 2420-310-G-S Bourns, Inc. | In Stock | - | - | - | - | NO | 5 | 420 V | 100 | Failsafe Protected | BOURNS INC | - | 2420-310-G-S | + 85 C | - | - 55 C | - | Through Hole | 5 Electrode | 85 °C | -55 °C | - | UNSPECIFIED | , | UNSPECIFIED | SPECIAL SHAPE | Active | MODULE | - | - | 5.17 | N | - | Bulk | 2420 | - | e4 | - | 5 Electrode Gas Discharge Tube | GOLD | 8542.39.00.01 | - | UNSPECIFIED | UNSPECIFIED | - | 1 | unknown | 5 | Radial | X-XXSS-X5 | Not Qualified | OTHER | 1 GOhms | - | 20 kA | SURGE PROTECTION CIRCUIT | - | - | - | - | 42.17 mm | - | ||
![]() 2410-39-G-MSP Bourns, Inc. | In Stock | - | - | - | - | - | - | 400 V | 100 | Failsafe Protected | - | - | - | + 85 C | - | - 55 C | - | Through Hole | 5 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | N | - | Bulk | 2410 | - | - | - | 5 Electrode Multi-Stage Protector | - | - | - | - | - | - | - | - | - | Radial | - | - | - | 1 GOhms | - | 20 kA | - | - | - | - | - | 42.17 mm | - | ||
![]() SA2-2400-CCB-STD Bourns, Inc. | In Stock | - | - | - | - | - | - | 2.4 kV | 1000 | Failsafe Not Protected | - | - | - | + 125 C | - | - 40 C | - | Through Hole | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Bulk | SA2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 10 GOhms | - | 10 kA | - | - | - | 8.5 mm | - | 8.9 mm | - | ||
![]() 2036-25-BLF Bourns, Inc. | In Stock | - | - | - | - | NO | 3 | 250 V | 100 | Failsafe Not Protected | BOURNS INC | - | 2036-25-BLF | + 105 C | - | - 55 C | 1 | Through Hole | 3 Electrode | 85 °C | -55 °C | - | UNSPECIFIED | ROHS COMPLIANT, PACKAGE-3 | ROUND | SPECIAL SHAPE | Active | MODULE | - | NOT SPECIFIED | 5.2 | Details | Yes | Reel | 2036 | - | e3 | Yes | Miniature 3-Pole Gas Discharge Tube | Tin (Sn) | 8542.39.00.01 | - | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | compliant | 3 | - | O-XXSS-P3 | Not Qualified | OTHER | 10 GOhms | - | 20 kA | SURGE PROTECTION CIRCUIT | - | - | 5 mm | - | 7.5 mm | - | ||
![]() SA2-3600-DKB-STD Bourns, Inc. | In Stock | - | - | - | - | - | - | 3.6 kV | 1000 | Failsafe Not Protected | - | - | - | + 125 C | - | - 40 C | - | Through Hole | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Bulk | SA2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | 10 GOhms | - | 10 kA | - | - | - | 8.5 mm | - | 8.9 mm | - | ||
![]() 2410-39-G-MSP-ST Bourns, Inc. | In Stock | - | - | - | - | - | - | 400 V | 100 | Failsafe Protected | - | - | - | + 85 C | - | - 55 C | - | Through Hole | 5 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | N | - | Bulk | 2410 | - | - | - | 5 Electrode Multi-Stage Protector | - | - | 10 pF | - | - | - | - | - | - | Radial | - | - | - | 1 GOhms | - | 20 kA | - | - | - | - | - | 42.17 mm | - | ||
![]() SA2-6200-DLB-STD Bourns, Inc. | In Stock | - | - | - | - | - | - | 6.2 kV | 1000 | Failsafe Not Protected | - | - | - | + 125 C | - | - 40 C | - | Through Hole | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Bulk | SA2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 10 GOhms | - | 10 kA | - | - | - | 8.5 mm | - | 8.9 mm | - | ||
![]() 2420-31-G-S Bourns, Inc. | In Stock | - | - | - | - | NO | 5 | 420 V | 100 | Failsafe Protected | BOURNS INC | - | 2420-31-G-S | + 85 C | - | - 55 C | - | Through Hole | 5 Electrode | 85 °C | -55 °C | - | UNSPECIFIED | , | UNSPECIFIED | SPECIAL SHAPE | Active | MODULE | - | - | 5.17 | N | - | Bulk | 2420 | - | e4 | - | 5 Electrode Gas Discharge Tube | GOLD | 8542.39.00.01 | - | UNSPECIFIED | UNSPECIFIED | - | 1 | unknown | 5 | Radial | X-XXSS-X5 | Not Qualified | OTHER | 1 GOhms | - | 20 kA | SURGE PROTECTION CIRCUIT | - | - | - | - | 42.17 mm | - | ||
![]() 2420-31-G-T Bourns, Inc. | In Stock | - | - | - | - | NO | 5 | 420 V | 100 | Failsafe Protected | BOURNS INC | - | 2420-31-G-T | + 85 C | - | - 55 C | - | Through Hole | 5 Electrode | 85 °C | -55 °C | - | UNSPECIFIED | , | UNSPECIFIED | SPECIAL SHAPE | Active | MODULE | - | - | 5.15 | N | - | Bulk | 2420 | - | e4 | - | 5 Electrode Gas Discharge Tube | GOLD | 8542.39.00.01 | - | UNSPECIFIED | UNSPECIFIED | - | 1 | unknown | 5 | Radial | X-XXSS-X5 | Not Qualified | OTHER | 1 GOhms | - | 20 kA | SURGE PROTECTION CIRCUIT | - | - | - | - | 42.17 mm | - |