- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Current Rating - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | RoHS | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Type | Resistance | Subcategory | Termination Style | Approval Agency | Lead Spacing | Current - Max | Product Type | Hold Current | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LR4-550RF IXYS / Littelfuse | In Stock | - | - | - | - | - | 100 A | 1000 | - | + 85 C | 20 V | - | - 40 C | Strap Mount | - | C40782-000 | - | - | - | PolySwitch | - | - | Bulk | LR4 | - | PolySwitch Resettable Fuses | 16 mOhms | - | Axial | - | - | - | - | 5.5 A | - | - | - | - | - | - | 10.5 A | - | - | - | - | - | - | - | - | ||
![]() TD1120-S24 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 2000 | - | - | - | - | - | Strap Mount | - | - | - | - | N | - | - | - | Bulk | TD1120 | - | PolySwitch Terminal Device | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RUEF110V IXYS / Littelfuse | In Stock | - | - | - | - | - | 40 A | 500 | - | + 85 C | 30 V | - | - 40 C | PCB Mount | - | C02195-000 | 700 mW | - | N | PolySwitch | - | - | Bulk | RUEF | - | PolySwitch Resettable Fuses | 170 mOhms | - | Radial | - | - | - | - | 1.1 A | - | - | - | - | - | - | 2.2 A | - | - | 3 mm | - | 14.2 mm | 7.4 mm | - | - | ||
![]() VLP220LN-C30F IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 1000 | - | + 70 C | 16 V | - | - 40 C | Strap Mount | - | - | - | - | Details | PolySwitch | - | - | Bulk | VLP | - | PolySwitch Resettable Fuses | 29 mOhms | - | Axial | - | - | - | - | 2.2 A | - | - | - | - | - | - | 5.3 A | - | - | 0.8 mm | - | 23.3 mm | 3.9 mm | - | - | ||
![]() VTP210NI IXYS / Littelfuse | In Stock | - | - | - | - | - | 100 A | 2000 | - | + 85 C | 16 V | - | - 40 C | Strap Mount | - | - | - | - | N | PolySwitch | - | - | - | VTP | - | PolySwitch Resettable Fuses | 30 mOhms | - | Axial | - | - | - | - | 2.1 A | - | - | - | - | - | - | 4.7 A | - | - | 0.8 mm | - | 23.1 mm | 5.3 mm | - | - | ||
![]() TD1115-T35-X4 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 2000 | - | - | - | - | - | Strap Mount | - | - | - | - | N | - | - | - | Bulk | TD1115 | - | PolySwitch Terminal Device | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RUEF110-0.138 IXYS / Littelfuse | In Stock | - | - | - | - | - | 40 A | 500 | - | + 85 C | 30 V | - | - 40 C | PCB Mount | - | E38926-000 | 700 mW | - | N | PolySwitch | - | - | Bulk | RUEF | - | PolySwitch Resettable Fuses | 170 mOhms | - | Radial | - | - | - | - | 1.1 A | - | - | - | - | - | - | 2.2 A | - | - | 3 mm | - | 14.2 mm | 7.4 mm | - | - | ||
![]() PSR-24458 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 10000 | - | - | - | - | - | PCB Mount | - | 652821-000 | - | - | N | 2Pro | - | - | Bulk | PSR | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RXEF040S-1 IXYS / Littelfuse | In Stock | - | - | - | - | - | 40 A | 2000 | - | + 85 C | 72 V | - | - 40 C | PCB Mount | - | - | 560 mW | - | Details | PolySwitch | - | - | Cut Tape | RXEF | - | PolySwitch Resettable Fuses | 1.29 Ohms | - | Radial | - | - | - | - | 400 mA | - | - | - | - | - | - | 800 mA | - | 7.6 mm | - | - | 3 mm | - | - | - | ||
![]() RUEF135S-2 IXYS / Littelfuse | In Stock | - | - | - | - | - | 100 A | 2000 | - | + 85 C | 30 V | - | - 40 C | PCB Mount | - | - | 1.25 W | - | Details | PolySwitch | - | - | Cut Tape | RUEF | - | PolySwitch Resettable Fuses | 130 mOhms | - | Radial | - | - | - | - | 1.35 A | - | - | - | - | - | - | 2.7 A | - | - | 3 mm | - | 13.5 mm | 8.9 mm | - | - | ||
![]() RXEF075S-1 IXYS / Littelfuse | In Stock | - | - | - | - | - | 40 A | 500 | - | + 85 C | 72 V | - | - 40 C | PCB Mount | - | - | 920 mW | - | Details | PolySwitch | - | - | Bulk | RXEF | - | PolySwitch Resettable Fuses | 600 mOhms | - | Radial | - | - | - | - | 750 mA | - | - | - | - | - | - | 1.5 A | - | 10.2 mm | - | - | 3 mm | - | - | - | ||
![]() TD1115-S34-2J IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 1000 | - | - | - | - | - | Strap Mount | - | 881995-000 | - | - | N | - | - | - | Bulk | TD1115 | - | PolySwitch Terminal Device | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTP100L IXYS / Littelfuse | In Stock | - | - | - | - | - | 100 A | 2000 | - | + 85 C | 24 V | - | - 40 C | Strap Mount | - | - | - | - | N | PolySwitch | - | - | - | LTP | - | PolySwitch Resettable Fuses | 130 mOhms | - | Axial | - | - | - | - | 1 A | - | - | - | - | - | - | 2.5 A | - | - | - | - | - | - | - | - | ||
![]() VLP175UF IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 1000 | - | + 70 C | 16 V | - | - 40 C | Strap Mount | - | - | - | - | Details | PolySwitch | - | - | Bulk | VLP | - | PolySwitch Resettable Fuses | - | - | Axial | - | - | - | - | 1.75 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BD540-10 IXYS / Littelfuse | In Stock | - | - | - | - | - | 100 A | 200 | - | - | 16 V | - | - | Holder | - | RF4244-000 | 5.8 W | - | Details | PolySwitch | - | - | Bulk | BD540 | - | - | 12 mOhms | - | Blade | - | - | - | - | 7 A | - | - | - | - | - | - | 18 A | - | - | 10 mm | - | 25.4 mm | 22.36 mm | - | - | ||
![]() PSR-24251F-GBT IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 500 | - | - | - | - | - | PCB Mount | - | A05085-000 | - | - | Details | 2Pro | - | - | Bulk | PSR | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR4-380XHDF IXYS / Littelfuse | In Stock | - | - | - | - | - | 100 A | 500 | - | + 85 C | 15 V | - | - 40 C | Strap Mount | - | C06424-000 | - | - | - | PolySwitch | - | - | Bulk | LR4 | - | PolySwitch Resettable Fuses | 370 mOhms | - | Axial | - | - | - | - | 3.8 A | - | - | - | - | - | - | 8.3 A | - | - | - | - | - | - | - | - | ||
![]() TRW250-180-2 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 1500 | - | - | - | - | - | PCB Mount | - | 508388-000 | - | - | N | - | - | - | Reel | TRW250 | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFS340 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | N | - | - | - | - | RFS | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MF-R025-0-17 Bourns Inc. | 13 |
| - | Through Hole | Radial, Disc | Bourns | 40 A | 3500 | Bourns | + 85 C | 60 V | Bourns Inc. | - 40 C | PCB Mount | Bulk | - | - | Active | Details | Multifuse | 0.005044 oz | -40°C ~ 85°C | - | - | 0.291" Dia x 0.122" T (7.40mm x 3.10mm) | Polymeric | 1.95 Ohms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV, UL | 0.201" (5.10mm) | 40 A | Resettable Fuses - PPTC | 250 mA | 250 mA | 60V | 2.5 s | 1 Ohms | 3 Ohms | 500 mA | 500 mA | Resettable Fuses - PPTC | 7.4 mm | - | 0.500" (12.70mm) | 3.1 mm | - | - | AEC-Q200 |