- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Current Rating - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Current | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Type | Resistance | Subcategory | Termination Style | Approval Agency | Lead Spacing | Current - Max | Product Type | Hold Current | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BK30-200-SI YAGEO | 1000 |
| - | Through Hole | Radial, Disc | YAGEO | - | 1000 | YAGEO | - | - | - | YAGEO | - | - | Bulk | - | Active | Details | - | - | - | -40°C ~ 85°C | Bulk | BK30 | 0.433" L x 0.122" W (11.00mm x 3.10mm) | Polymeric | - | GDTs - Gas Discharge Tubes | - | UL | 0.201" (5.10mm) | 40 A | GDTs - Gas Discharge Tubes / Surge Arresters | - | 2 A | 30V | 9.8 s | 40 mOhms | 100 mOhms | 4 A | - | Gas Discharge Tubes - GDTs / Gas Plasma Arrestors | - | - | 0.732" (18.60mm) | - | - | - | - | - | ||
![]() BK30-090-SI YAGEO | 1122 |
| - | Through Hole | Radial, Disc | YAGEO | - | 1000 | YAGEO | - | - | - | YAGEO | - | - | Bulk | - | Active | Details | - | - | - | -40°C ~ 85°C | Bulk | BK30 | 0.291" L x 0.122" W (7.40mm x 3.10mm) | Polymeric | - | GDTs - Gas Discharge Tubes | - | UL | 0.201" (5.10mm) | 40 A | GDTs - Gas Discharge Tubes / Surge Arresters | - | 900 mA | 30V | 5.9 s | 90 mOhms | 220 mOhms | 1.8 A | - | Gas Discharge Tubes - GDTs / Gas Plasma Arrestors | - | - | 0.571" (14.50mm) | - | - | - | - | - | ||
![]() BK600-150-SY YAGEO | 510 |
| - | Through Hole | Radial, Disc | YAGEO | - | 500 | YAGEO | - | - | - | YAGEO | - | - | Bulk | - | Active | Details | - | - | - | -40°C ~ 85°C | Bulk | BK600 | 0.591" L x 0.256" W (15.00mm x 6.50mm) | Polymeric | - | GDTs - Gas Discharge Tubes | - | UL | 0.201" (5.10mm) | 3 A | GDTs - Gas Discharge Tubes / Surge Arresters | - | 150 mA | 500V | 6 s | 5 Ohms | 15 Ohms | 300 mA | - | Gas Discharge Tubes - GDTs / Gas Plasma Arrestors | - | - | 0.709" (18.00mm) | - | - | - | - | - | ||
![]() SMD1812B260TFT YAGEO | 3216 |
| - | Surface Mount | 1812 (4532 Metric), Concave | YAGEO | - | 10000 | YAGEO | - | - | - | YAGEO | - | PCB Mount | Tape & Reel (TR) | - | Active | Details | - | - | - | -40°C ~ 85°C | MouseReel | SMD1812 | 0.179" L x 0.128" W (4.55mm x 3.24mm) | Polymeric | - | PPTC Resettable Fuses | SMD/SMT | cUL, TUV, UL | - | 100 A | Resettable Fuses - PPTC | - | 2.6 A | 8V | 2.5 s | 15 mOhms | 47 mOhms | 5 A | - | Resettable Fuses - PPTC | - | - | - | - | - | 0.071" (1.80mm) | - | - | ||
![]() BK60-050-DI YAGEO | 9000 | - | - | Through Hole | Radial, Disc | YAGEO | - | 1000 | YAGEO | - | - | - | YAGEO | - | - | Bulk | - | Active | Details | - | - | 60V | -40°C ~ 85°C | Bulk | BK60 | 0.295" Dia x 0.122" T (7.50mm x 3.10mm) | Polymeric | - | GDTs - Gas Discharge Tubes | - | UL | 0.201" (5.10mm) | 40 A | GDTs - Gas Discharge Tubes / Surge Arresters | - | 500 mA | 60V | 4 s | 350 mOhms | 850 mOhms | 1 A | - | Gas Discharge Tubes - GDTs / Gas Plasma Arrestors | 7.5mm | 14.5mm | 0.571" (14.50mm) | - | - | - | 3.1mm | - | ||
![]() MF-LSMF125X-2 Bourns Inc. | 4804 | - | - | Surface Mount | 2920 (7351 Metric), Concave | Bourns | 40 A | 3000 | Bourns | 40 A | + 85 C | 15 VDC | Bourns Inc. | - 40 C | PCB Mount | - | 1.5 W | Active | Details | Multifuse | - | 15V | -40°C ~ 85°C | MouseReel | - | 0.290" L x 0.202" W (7.36mm x 5.12mm) | Polymeric | 250 mOhms | PPTC Resettable Fuses | SMD/SMT | cURus | - | - | Resettable Fuses - PPTC | 1.25A | 1.25 A | - | 2s | - | - | - | 2.5A | Resettable Fuses - PPTC | - | 1.6 mm | - | 7.98 mm | 5.44 mm | - | - | AEC-Q200 | ||
![]() MF-LSMF330/16X-2 Bourns Inc. | 1852 | - | - | Surface Mount | 2920 (7351 Metric), Concave | - | 40 A | - | - | 40 A | + 85 C | 16 VDC | Bourns Inc. | - 40 C | PCB Mount | - | - | Active | - | - | - | 16V | -40°C ~ 85°C | - | - | 0.290" L x 0.202" W (7.36mm x 5.12mm) | Polymeric | 55 mOhms | - | SMD/SMT | cURus | - | - | - | 3.3A | 3.3 A | 16V | 15s | - | - | - | 5.5A | - | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() MF-RHT400-2-14 Bourns Inc. | 12 |
| - | Through Hole | Radial, Disc | Bourns | 100 A | 3000 | Bourns | - | + 125 C | 16 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Reel (TR) | 3.3 W | Active | Details | Multifuse | 0.014180 oz | - | -40°C ~ 125°C | - | - | 0.394" L x 0.118" W (10.00mm x 3.00mm) | Polymeric | 60 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV | 0.201" (5.10mm) | 100 A | Resettable Fuses - PPTC | 4 A | 4 A | 16V | 5 s | 24 mOhms | 60 mOhms | 7.5 A | 7.5 A | Resettable Fuses - PPTC | - | 3 mm | 0.591" (15.00mm) | 10 mm | 10 mm | - | - | AEC-Q200 | ||
![]() MF-RX025/72-2-17 Bourns Inc. | 12 |
| - | Through Hole | Radial, Disc | Bourns | 40 A | 3000 | Bourns | - | + 85 C | 72 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Reel (TR) | - | Active | Details | Multifuse | 0.004938 oz | - | -40°C ~ 85°C | - | - | 0.291" Dia x 0.122" T (7.40mm x 3.10mm) | Polymeric | - | PPTC Resettable Fuses | Radial | cUL, cURus, TUV, UL | 0.201" (5.10mm) | 40 A | Resettable Fuses - PPTC | 250 mA | 250 mA | 72V | 2.5 s | 1 Ohms | 3 Ohms | 500 mA | - | Resettable Fuses - PPTC | - | - | 0.500" (12.70mm) | - | - | - | - | AEC-Q200 | ||
![]() MF-RHT650-0-14 Bourns Inc. | 12 |
| - | Through Hole | Radial, Disc | Bourns | 100 A | 3000 | Bourns | - | + 125 C | 16 V | Bourns Inc. | - 40 C | PCB Mount | Bulk | 4.3 W | Active | Details | Multifuse | 0.022223 oz | - | -40°C ~ 125°C | - | - | 0.500" L x 0.118" W (12.70mm x 3.00mm) | Polymeric | 26 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV | 0.201" (5.10mm) | 100 A | Resettable Fuses - PPTC | 6.5 A | 6.5 A | 16V | 5.5 s | 11 mOhms | 26 mOhms | 12 A | 12 A | Resettable Fuses - PPTC | - | 3 mm | 0.874" (22.20mm) | 12.7 mm | 12.7 mm | - | - | AEC-Q200 | ||
![]() MF-R090-2-17 Bourns Inc. | 12 |
| - | Through Hole | Radial, Disc | Bourns | 40 A | 3000 | Bourns | - | + 85 C | 60 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Reel (TR) | - | Active | - | Multifuse | 0.011676 oz | - | -40°C ~ 85°C | - | - | 0.461" Dia x 0.122" T (11.70mm x 3.10mm) | Polymeric | 470 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV, UL | 0.201" (5.10mm) | 40 A | Resettable Fuses - PPTC | 900 mA | 900 mA | 60V | 7.2 s | 140 mOhms | 470 mOhms | 1.8 A | 1.8 A | Resettable Fuses - PPTC | 11.7 mm | - | 0.657" (16.70mm) | 3.1 mm | 16.7 mm | - | - | AEC-Q200 | ||
![]() MF-R135-2-17 Bourns Inc. | 12 |
| - | Through Hole | Radial, Disc | Bourns | 40 A | 3000 | Bourns | - | + 85 C | 30 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Reel (TR) | - | Active | Details | Multifuse | 0.008713 oz | - | -40°C ~ 85°C | - | - | 0.350" Dia x 0.118" T (8.90mm x 3.00mm) | Polymeric | 115 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV, UL | 0.201" (5.10mm) | 40 A | Resettable Fuses - PPTC | 1.35 A | 1.35 A | 30V | 7.3 s | 65 mOhms | 170 mOhms | 2.7 A | 2.7 A | Resettable Fuses - PPTC | 8.9 mm | - | 0.118" (3.00mm) | 3 mm | - | - | - | AEC-Q200 | ||
![]() MF-RHT100-AP-17 Bourns Inc. | 12 |
| - | Through Hole | Radial, Disc | Bourns | 40 A | 4000 | Bourns | - | + 125 C | 30 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Box (TB) | 1.4 W | Active | Details | Multifuse | 0.006208 oz | - | -40°C ~ 125°C | Ammo Pack | - | 0.382" Dia x 0.118" T (9.70mm x 3.00mm) | Polymeric | 430 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV | 0.201" (5.10mm) | 40 A | Resettable Fuses - PPTC | 1 A | 1 A | 30V | 5 s | 180 mOhms | 430 mOhms | 1.8 A | 1.8 A | Resettable Fuses - PPTC | 9.7 mm | - | 0.535" (13.60mm) | 3 mm | - | - | - | AEC-Q200 | ||
![]() MF-RHT900-2-14 Bourns Inc. | 12 |
| - | Through Hole | Radial, Disc | Bourns | 100 A | 3000 | Bourns | - | + 125 C | 16 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Reel (TR) | 5 W | Active | Details | Multifuse | 0.035062 oz | - | -40°C ~ 125°C | - | - | 0.650" L x 0.118" W (16.50mm x 3.00mm) | Polymeric | 17 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV | 0.201" (5.10mm) | 100 A | Resettable Fuses - PPTC | 9 A | 9 A | 16V | 10 s | 7.4 mOhms | 17 mOhms | 16.5 A | 16.5 A | Resettable Fuses - PPTC | - | 3 mm | 1.012" (25.70mm) | 16.5 mm | 16.5 mm | - | - | AEC-Q200 | ||
![]() MF-LSMF185X-2 Bourns Inc. | 2515 |
| - | Surface Mount | 2920 (7351 Metric), Concave | Bourns | 40 A | 3000 | Bourns | 40 A | + 85 C | 15 VDC | Bourns Inc. | - 40 C | PCB Mount | - | 1.5 W | Active | Details | Multifuse | - | 15V | -40°C ~ 85°C | MouseReel | MF-LSMF | 0.290" L x 0.202" W (7.36mm x 5.12mm) | Polymeric | 150 mOhms | PPTC Resettable Fuses | SMD/SMT | cURus | - | - | Resettable Fuses - PPTC | 1.85A | 1.85 A | - | 2.5s | - | - | - | 3.7A | Resettable Fuses - PPTC | - | 1.6 mm | - | 7.98 mm | 5.44 mm | - | - | AEC-Q200 | ||
![]() MF-LSMF150X-2 Bourns Inc. | 3266 | - | - | Surface Mount | 2920 (7351 Metric), Concave | Bourns | 40 A | 3000 | Bourns | 40 A | + 85 C | 15 VDC | Bourns Inc. | - 40 C | PCB Mount | - | 1.5 W | Active | Details | Multifuse | - | 15V | -40°C ~ 85°C | MouseReel | - | 0.290" L x 0.202" W (7.36mm x 5.12mm) | Polymeric | 230 mOhms | PPTC Resettable Fuses | SMD/SMT | cURus | - | - | Resettable Fuses - PPTC | 1.5A | 1.5 A | - | 2s | - | - | - | 3A | Resettable Fuses - PPTC | - | 1.6 mm | - | 7.98 mm | 5.44 mm | - | - | AEC-Q200 | ||
![]() MF-RX050/72-2-17 Bourns Inc. | 31 |
| - | Through Hole | Radial, Disc | Bourns | 40 A | 3000 | Bourns | - | + 85 C | 72 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Reel (TR) | - | Active | Details | Multifuse | 0.007302 oz | - | -40°C ~ 85°C | - | - | 0.311" Dia x 0.122" T (7.90mm x 3.10mm) | Polymeric | - | PPTC Resettable Fuses | Radial | cUL, cURus, TUV, UL | 0.201" (5.10mm) | 40 A | Resettable Fuses - PPTC | 500 mA | 500 mA | 72V | 4 s | 410 mOhms | 1.17 Ohms | 1 A | - | Resettable Fuses - PPTC | - | - | 0.539" (13.70mm) | - | - | - | - | AEC-Q200 | ||
![]() MF-RHT450-2-14 Bourns Inc. | 31 |
| - | Through Hole | Radial, Disc | Bourns | 100 A | 3000 | Bourns | - | + 125 C | 16 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Reel (TR) | 3.6 W | Active | Details | Multifuse | 0.014392 oz | - | -40°C ~ 125°C | - | - | 0.409" L x 0.118" W (10.40mm x 3.00mm) | Polymeric | 54 mOhms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV | 0.201" (5.10mm) | 100 A | Resettable Fuses - PPTC | 4.5 A | 4.5 A | 16V | 3 s | 22 mOhms | 54 mOhms | 7.8 A | 7.8 A | Resettable Fuses - PPTC | - | 3 mm | 0.614" (15.60mm) | 10.4 mm | 10.4 mm | - | - | AEC-Q200 | ||
![]() MF-R030-2-17 Bourns Inc. | 31 |
| - | Through Hole | Radial, Disc | Bourns | 40 A | 3000 | Bourns | - | + 85 C | 60 V | Bourns Inc. | - 40 C | PCB Mount | Tape & Reel (TR) | - | Active | - | Multifuse | 0.005714 oz | - | -40°C ~ 85°C | - | - | 0.291" Dia x 0.122" T (7.40mm x 3.10mm) | Polymeric | 1.36 Ohms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV, UL | 0.201" (5.10mm) | 40 A | Resettable Fuses - PPTC | 300 mA | 300 mA | 60V | 3 s | 760 mOhms | 2.1 Ohms | 600 mA | 600 mA | Resettable Fuses - PPTC | 7.4 mm | - | 0.528" (13.40mm) | 3.1 mm | - | - | - | AEC-Q200 | ||
![]() MF-RHT050-0-17 Bourns Inc. | 18 |
| - | Through Hole | Radial, Disc | Bourns | 40 A | 3500 | Bourns | - | + 125 C | 30 V | Bourns Inc. | - 40 C | PCB Mount | Bulk | 900 mW | Active | Details | Multifuse | 0.004198 oz | - | -40°C ~ 125°C | - | - | 0.291" Dia x 0.118" T (7.40mm x 3.00mm) | Polymeric | 1.1 Ohms | PPTC Resettable Fuses | Radial | cUL, cURus, TUV | 0.201" (5.10mm) | 40 A | Resettable Fuses - PPTC | 500 mA | 500 mA | 30V | 2.5 s | 480 mOhms | 1.1 Ohms | 920 mA | 920 mA | Resettable Fuses - PPTC | 7.4 mm | - | 0.500" (12.70mm) | 3 mm | - | - | - | AEC-Q200 |