- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Current Rating - Max | Datasheets | ECCN | EDA / CAD Models | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Featured Product | Manufacturer | Maximum Voltage | Mfr | Mounting Styles | Online Catalog | Package | Part # Aliases | PCN Other | Pd - Power Dissipation | Product Status | Product Training Modules | RoHS | Standard Package | Video File | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Type | Resistance | Subcategory | Termination Style | Approval Agency | Lead Spacing | Family | Current - Max | Product Type | Operating Temperature Range | Hold Current | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MICROASMDCH150F-2 Littelfuse Inc. | 13 |
| - | Surface Mount | 1210 (3225 Metric), Concave | - | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | 0.127" L x 0.101" W (3.22mm x 2.58mm) | Polymeric | - | - | - | TUV, UR | - | - | 40 A | - | - | - | 1.5 A | 12V | 1 s | 25 mOhms | 250 mOhms | 4.5 A | - | - | - | - | - | - | - | 0.055" (1.40mm) | - | AEC-Q200 | ||
![]() PICOASMDC075S-2 Littelfuse Inc. | 229 |
| - | Surface Mount | 0805 (2012 Metric), Concave | - | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | 0.083" L x 0.055" W (2.10mm x 1.40mm) | Polymeric | - | - | - | - | - | - | 40 A | - | - | - | 750 mA | 6V | 200 ms | 100 mOhms | 350 mOhms | 1.5 A | - | - | - | - | - | - | - | 0.037" (0.93mm) | - | AEC-Q200 | ||
![]() LVR005NK TE Connectivity / Raychem | In Stock | - | Datasheet | - | - | - | 1 A | - | EAR99 | - | 500 | - | - | - | 240 VAC | - | Through Hole | - | - | RF1251-000 | - | 700 mW | - | - | Details | - | - | - | - | Bulk | LVR | - | PolySwitch Resettable Fuses | 65 Ohms | - | Radial | - | 5.8 mm | - | - | - | - 40 C to + 85 C | 0.05 A | - | - | - | - | - | - | 0.12 A | - | 6.9 mm | 12.1 mm | - | 12.9 mm | 4.6 mm | - | - | - | ||
![]() LVR040S-2 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | LVR040S | EAR99 | - | - | - | PolySwitch LVR Devices Innovative Circuit Protection Solutions | - | - | - | - | PolySwitch LVR Series | - | - | Circuit Protection Products Availabe 27/Jun/2016 | - | - | Circuit Protection Products | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVR012S TE Connectivity / Raychem | In Stock | - | - | - | - | - | 1.2 A | - | EAR99 | - | 500 | - | - | - | 240 VAC | - | Through Hole | - | - | D63011-000 | - | 1 W | - | - | Details | - | - | - | - | Bulk | LVR | - | PolySwitch Resettable Fuses | 12 Ohms | - | Radial | - | 5.8 mm | - | - | - | - 40 C to + 85 C | 0.12 A | - | - | - | - | - | - | 0.3 A | - | 8.3 mm | 10.7 mm | - | 10.7 mm | 3.8 mm | - | - | - | ||
![]() NANOASMDC012F-2 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | PolySwitch, Automotive Catalog | EAR99 | - | - | - | Innovative Circuit Protection Solutions | - | - | - | - | PolySwitch Automotive | - | - | Circuit Protection Products Availabe 27/Jun/2016 | - | - | - | - | - | TE Connectivity PolySwitch Devices -- Another Geek Moment | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGEF700 TE Connectivity / Raychem | 420000 | - | - | - | - | - | 100 A | - | EAR99 | - | 500 | - | - | - | 16 VDC | - | Through Hole | - | - | F85944-000 RF3246-000 | - | 3 W | - | - | Details | - | - | - | - | Bulk | RGEF | - | PolySwitch Resettable Fuses | 0.02 Ohms | - | Radial | - | 5.8 mm | - | - | - | - 40 C to + 85 C | 7 A | - | - | - | - | - | - | 11.9 A | - | - | 3 mm | - | 19.7 mm | 11.2 mm | - | - | - | ||
![]() RGEF300-2 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | RGEF300 PolySwitch, Radial-leaded Catalog | EAR99 | - | - | - | Innovative Circuit Protection Solutions | - | - | - | - | - | - | - | Circuit Protection Products Availabe 27/Jun/2016 | - | - | Circuit Protection Products | - | - | TE Connectivity PolySwitch Devices -- Another Geek Moment | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RUEF160 TE Connectivity | 40390 | - | - | - | - | - | - | RUEF160 PolySwitch, Radial-leaded Catalog Circuit Protection Catalog | EAR99 | Download from Accelerated Designs | - | - | Innovative Circuit Protection Solutions | - | - | - | - | PolySwitch Radial Leaded | - | - | Circuit Protection Products Availabe 27/Jun/2016 | - | - | Circuit Protection Products | - | - | TE Connectivity PolySwitch Devices -- Another Geek Moment | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RXEF005-2 TE Connectivity / Raychem | In Stock | - | - | - | - | - | 40 A | - | EAR99 | - | 3000 | - | - | - | 60 VDC | - | Through Hole | - | - | D63068-000 RF2658-000 | - | 220 mW | - | - | Details | - | - | - | - | Reel | RXEF | - | PolySwitch Resettable Fuses | 20 Ohms | - | Radial | - | 5.8 mm | - | - | - | - 40 C to + 85 C | 0.05 A | - | - | - | - | - | - | 0.1 A | - | 8 mm | 3 mm | - | 8.3 mm | - | - | - | - | ||
![]() RUEF250-2 TE Connectivity / Raychem | In Stock | - | - | - | - | - | 100 A | - | EAR99 | - | 3000 | - | - | - | 30 VDC | - | Through Hole | - | - | D83039-000 RF2770-000 | - | 1.2 W | - | - | Details | - | - | - | - | Reel | RUEF | - | PolySwitch Resettable Fuses | 0.07 Ohms | - | Radial | - | 5.8 mm | - | - | - | - 40 C to + 85 C | 2.5 A | - | - | - | - | - | - | 5 A | - | - | 3 mm | - | 18.3 mm | 11.4 mm | - | - | - | ||
![]() RUEF250U TE Connectivity / Raychem | In Stock | - | - | - | - | - | 100 A | - | EAR99 | - | 500 | - | - | - | 30 VDC | - | Through Hole | - | - | E17350-000 | - | 1.75 W | - | - | Details | - | - | - | - | Bulk | RUEF | - | PolySwitch Resettable Fuses | 0.08 Ohms | - | Radial | - | 5 mm | - | - | - | - 40 C to + 85 C | 2.5 A | - | - | - | - | - | - | 4.9 A | - | - | 2.8 mm | - | 16.3 mm | 8.1 mm | - | - | - | ||
![]() SMD075F/60-2 TE Connectivity / Raychem | In Stock | - | Datasheet | - | 2920 (7351 metric) | - | 40 A | - | EAR99 | - | 2000 | - | - | - | 60 VDC | - | SMD/SMT | - | - | C01546-000 RF0317-000 | - | 1.7 W | - | - | Details | - | - | - | - | Reel | SMD | - | PolySwitch Resettable Fuses | 1 Ohms | - | SMD/SMT | - | - | - | - | - | - 40 C to + 85 C | 0.75 A | - | - | - | - | - | - | 1.5 A | - | - | 3.18 mm | - | 7.98 mm | 5.44 mm | - | - | - | ||
![]() TRF250-120-2 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | Telecom/Networking Devices Catalog TRF250-120 Spec Sheet | EAR99 | - | - | - | Innovative Circuit Protection Solutions | - | - | - | - | PolySwitch Telecommunications and Networking | - | - | Circuit Protection Products Availabe 27/Jun/2016 | - | - | Circuit Protection Products | - | - | TE Connectivity PolySwitch Devices -- Another Geek Moment | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RUEF300U-2 TE Connectivity / Raychem | In Stock | - | - | - | Radial | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Protection Products | - | 3,000 | TE Connectivity PolySwitch Devices -- Another Geek Moment | - | - | Tape & Reel (TR) | PolySwitch, Raychem | - | - | - | - | - | - | - | PTC Resettable Fuses | 100A | - | - | - | 3A | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRF250-120-B-0.5 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | 500 | - | - | - | 60 V | - | Through Hole | - | - | RF1682-000 | - | - | - | - | Details | - | - | - | - | Bulk | TRF250 | - | PolySwitch Resettable Fuses | 8 Ohms | - | Radial | - | 5 mm | - | - | - | - 40 C to + 85 C | 0.12 A | - | - | - | - | - | - | 0.24 A | - | - | 4.7 mm | - | 11 mm | 6.5 mm | - | - | - | ||
![]() ASMD030F-2 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | PolySwitch, Automotive Catalog ASMD030F Spec Sheet | EAR99 | - | - | - | Innovative Circuit Protection Solutions | - | - | - | - | PolySwitch Automotive | - | - | Circuit Protection Products Availabe 27/Jun/2016 | - | - | Circuit Protection Products | - | - | TE Connectivity PolySwitch Devices -- Another Geek Moment | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BK16-500-SZ YAGEO | 311 | - | - | Through Hole | Radial, Disc | YAGEO | - | - | - | - | - | 500 | - | YAGEO | - | YAGEO | - | - | Bulk | - | - | - | Active | - | Details | - | - | 16V | -40°C ~ 85°C | Bulk | BK16 | 0.421" L x 0.122" W (10.70mm x 3.10mm) | Polymeric | - | GDTs - Gas Discharge Tubes | - | UL | 0.201" (5.10mm) | - | 100 A | GDTs - Gas Discharge Tubes / Surge Arresters | - | - | 5 A | 16V | 2 s | 14 mOhms | 30 mOhms | 10 A | - | Gas Discharge Tubes - GDTs / Gas Plasma Arrestors | - | 19.6mm | 0.772" (19.60mm) | 10.7mm | - | - | 3.1mm | - | ||
![]() BK16-800-SZ YAGEO | 9 |
| - | Through Hole | Radial, Disc | YAGEO | - | - | - | - | - | 500 | - | YAGEO | - | YAGEO | - | - | - | - | - | - | Active | - | Details | - | - | - | -40°C ~ 85°C | Bulk | BK16 | 0.571" L x 0.122" W (14.50mm x 3.10mm) | Polymeric | - | GDTs - Gas Discharge Tubes | - | UL | 0.201" (5.10mm) | - | 100 A | GDTs - Gas Discharge Tubes / Surge Arresters | - | - | 8 A | 16V | 5.6 s | 6 mOhms | 14.5 mOhms | 16 A | - | Gas Discharge Tubes - GDTs / Gas Plasma Arrestors | - | - | 0.984" (25.00mm) | - | - | - | - | - | ||
![]() BK60-005-DZ YAGEO | 9 |
| - | Through Hole | Radial, Disc | YAGEO | - | - | - | - | - | 1000 | - | YAGEO | - | YAGEO | - | - | - | - | - | - | Active | - | Details | - | - | 60V | -40°C ~ 85°C | Bulk | BK60 | 0.236" Dia x 0.122" T (6.00mm x 3.10mm) | Polymeric | - | GDTs - Gas Discharge Tubes | - | UL | 0.201" (5.10mm) | - | 40 A | GDTs - Gas Discharge Tubes / Surge Arresters | - | - | 50 mA | 60V | 5 s | 7.5 Ohms | 25 Ohms | 100 mA | - | Gas Discharge Tubes - GDTs / Gas Plasma Arrestors | 6mm | 8.5mm | 0.335" (8.50mm) | - | - | - | 3.1mm | - |