- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Current Rating - Max | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer | Maximum Current | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Type | Resistance | Subcategory | Termination Style | Approval Agency | Lead Spacing | Fuse Type | Current - Max | Product Type | Hold Current | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTSLR18126V500 Eaton - Electronics Division | 639 |
| - | Surface Mount | 1812 (4532 Metric), Concave | - | - | 50 A | - | - | - | - | - | 50 A | + 85 C | 6 V | Eaton - Electronics Division | - 40 C | - | PCB Mount | - | - | Active | - | 6VDC | -40°C ~ 85°C | - | PTSLR1812 | 0.179" L x 0.128" W (4.55mm x 3.24mm) | Polymeric | 1 mOhms | - | SMD/SMT | cURus, TUV | - | - | 50 A | - | 5A | 5 A | 6V | 2 s | 1 mOhms | 13 mOhms | 10 A | 10A | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() PTSLR18126V270 Eaton - Electronics Division | 2429 | - | - | Surface Mount | 1812 (4532 Metric), Concave | - | - | 50 A | - | - | - | - | - | 50 A | + 85 C | 6 VDC | Eaton - Electronics Division | - 40 C | - | PCB Mount | - | - | Active | - | 6VDC | -40°C ~ 85°C | - | PTSLR1812 | 0.179" L x 0.128" W (4.55mm x 3.24mm) | Polymeric | 23 mOhms | - | SMD/SMT | cURus, TUV | - | - | 50 A | - | 2.7A | 2.7 A | 6V | 2 s | 3 mOhms | 23 mOhms | 6.2 A | 6.2A | - | - | - | - | - | 0.028" (0.70mm) | - | ||
![]() PTSLR08056V110 Eaton - Electronics Division | 45 |
| - | Surface Mount | 0805 (2012 Metric), Concave | - | - | 50 A | - | - | - | - | - | 50 A | + 85 C | 6 VDC | Eaton - Electronics Division | - 40 C | - | PCB Mount | - | - | Active | - | 6VDC | -40°C ~ 85°C | - | PTSLR0805 | 0.083" L x 0.053" W (2.10mm x 1.35mm) | Polymeric | 130 mOhms | - | SMD/SMT | cURus, TUV | - | - | 50 A | - | 1.1A | 1.1 A | 6V | 300 ms | 30 mOhms | 130 mOhms | 1.8 A | 1.8A | - | - | - | - | - | 0.028" (0.70mm) | - | ||
![]() PTSLR12066V300 Eaton - Electronics Division | 620 |
| - | Surface Mount | 1206 (3216 Metric), Concave | - | - | 50 A | - | - | - | - | - | 50 A | + 85 C | 6 VDC | Eaton - Electronics Division | - 40 C | - | PCB Mount | - | - | Active | - | 6VDC | -40°C ~ 85°C | - | PTSLR1206 | 0.128" L x 0.065" W (3.25mm x 1.65mm) | Polymeric | 26 mOhms | - | SMD/SMT | cURus, TUV | - | - | 50 A | - | 3A | 3 A | 6V | 4 s | 3 mOhms | 26 mOhms | 6 A | 6A | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() PTSLR12066V150 Eaton - Electronics Division | 3836 | - | - | Surface Mount | 1206 (3216 Metric), Concave | - | - | 50 A | - | - | - | - | - | 50 A | + 85 C | 6 VDC | Eaton - Electronics Division | - 40 C | - | PCB Mount | - | - | Active | - | 6VDC | -40°C ~ 85°C | - | PTSLR1206 | 0.128" L x 0.065" W (3.25mm x 1.65mm) | Polymeric | 80 mOhms | - | SMD/SMT | cURus, TUV | - | - | 50 A | - | 1.5A | 1.5 A | 6V | 300 ms | 10 mOhms | 80 mOhms | 3 A | 3A | - | - | - | - | - | 0.028" (0.70mm) | - | ||
![]() PTSLR12066V110 Eaton - Electronics Division | 2726 |
| - | Surface Mount | 1206 (3216 Metric), Concave | - | - | 50 A | - | - | - | - | - | 50 A | + 85 C | 6 VDC | Eaton - Electronics Division | - 40 C | - | PCB Mount | - | - | Active | - | 6VDC | -40°C ~ 85°C | - | PTSLR1206 | 0.128" L x 0.065" W (3.25mm x 1.65mm) | Polymeric | 130 mOhms | - | SMD/SMT | cURus, TUV | - | - | 50 A | - | 1.1A | 1.1 A | 6V | 300 ms | 15 mOhms | 130 mOhms | 2.2 A | 2.2A | - | - | - | - | - | 0.028" (0.70mm) | - | ||
![]() PTSLR12066V260 Eaton - Electronics Division | 1164 | - | - | Surface Mount | 1206 (3216 Metric), Concave | - | - | 50 A | - | - | - | - | - | 50 A | + 85 C | 6 V | Eaton - Electronics Division | - 40 C | - | PCB Mount | - | - | Active | - | 6VDC | -40°C ~ 85°C | - | PTSLR1206 | 0.128" L x 0.065" W (3.25mm x 1.65mm) | Polymeric | 3 mOhms | - | SMD/SMT | cURus, TUV | - | - | 50 A | - | 2.6A | 2.6 A | 6V | 4 s | 3 mOhms | 30 mOhms | 5 A | 5A | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() 1210L900SLPR Littelfuse Inc. | 13 |
| - | Surface Mount | 1210 (3225 Metric), Concave | - | Littelfuse | 50 A | - | 2000 | - | - | Littelfuse | - | + 85 C | 6 VDC | Littelfuse Inc. | - 40 C | - | PCB Mount | - | 1.4 W | Active | Details | - | -40°C ~ 85°C | MouseReel | - | 0.127" L x 0.101" W (3.22mm x 2.58mm) | Polymeric | 5.5 mOhms | PPTC Resettable Fuses | SMD/SMT | cURus, TUV | - | - | 50 A | Resettable Fuses - PPTC | 9 A | 9 A | 6V | 2 s | 1 Ohms | 5.5 Ohms | 18 A | 18 A | Resettable Fuses - PPTC | 1.4 mm | - | 3.43 mm | 2.8 mm | 0.055" (1.40mm) | - | ||
![]() PTSLR18126V260 Eaton - Electronics Division | 1960 | - | - | Surface Mount | 1812 (4532 Metric), Concave | - | - | 50 A | - | - | - | - | - | 50 A | + 85 C | 6 VDC | Eaton - Electronics Division | - 40 C | - | PCB Mount | - | - | Active | - | 6VDC | -40°C ~ 85°C | - | PTSLR1812 | 0.179" L x 0.128" W (4.55mm x 3.24mm) | Polymeric | 24 mOhms | - | SMD/SMT | cURus, TUV | - | - | 50 A | - | 2.6A | 2.6 A | 6V | 2 s | 3 mOhms | 24 mOhms | 6 A | 6A | - | - | - | - | - | 0.028" (0.70mm) | - | ||
![]() PTSLR12106V175 Eaton - Electronics Division | 3943 | - | - | Surface Mount | 1210 (3225 Metric), Concave | - | - | 50 A | - | - | - | - | - | 50 A | + 85 C | 6 VDC | Eaton - Electronics Division | - 40 C | - | PCB Mount | - | - | Active | - | 6VDC | -40°C ~ 85°C | - | PTSLR1210 | 0.127" L x 0.101" W (3.22mm x 2.58mm) | Polymeric | 40 mOhms | - | SMD/SMT | cURus, TUV | - | - | 50 A | - | 1.75A | 1.75 A | 6V | 2.5 s | 6 mOhms | 40 mOhms | 3.5 A | 3.5A | - | - | - | - | - | 0.028" (0.70mm) | - | ||
![]() PTSLR12106V200 Eaton - Electronics Division | 3139 | - | - | Surface Mount | 1210 (3225 Metric), Concave | - | - | 50 A | - | - | - | - | - | 50 A | + 85 C | 6 VDC | Eaton - Electronics Division | - 40 C | - | PCB Mount | - | - | Active | - | 6VDC | -40°C ~ 85°C | - | PTSLR1210 | 0.127" L x 0.101" W (3.22mm x 2.58mm) | Polymeric | 24 mOhms | - | SMD/SMT | cURus, TUV | - | - | 50 A | - | 2A | 2 A | 6V | 3 s | 5 mOhms | 24 mOhms | 4 A | 4A | - | - | - | - | - | 0.028" (0.70mm) | - | ||
![]() R0603-010-R OptiFuse | 4437 |
| - | Surface Mount | 0603 (1608 Metric), Concave | R0603 | - | - | EAR99 | - | - | Unavailable | - | - | - | - | OptiFuse | - | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | R0603 | 0.063" L x 0.029" W (1.60mm x 0.73mm) | Polymeric | - | - | - | cULus, TUV | - | Surface Mount (SMD) | 40 A | - | - | 100 mA | 15V | 100 ms | 900 mOhms | 8 Ohms | 250 mA | - | - | - | - | - | - | 0.030" (0.75mm) | - | ||
![]() PTSLR12066V380 Eaton - Electronics Division | 1036 |
| - | Surface Mount | 1206 (3216 Metric), Concave | - | - | 50 A | - | - | - | - | - | 50 A | + 85 C | 6 V | Eaton - Electronics Division | - 40 C | - | PCB Mount | Tape & Reel (TR) | - | Active | - | 6VDC | -40°C ~ 85°C | - | PTSLR1206 | 0.128" L x 0.065" W (3.25mm x 1.65mm) | Polymeric | 2 mOhms | - | SMD/SMT | cURus, TUV | - | - | 50 A | - | 3.8A | 3.8 A | 6V | 5 s | 2 mOhms | 14 mOhms | 8 A | 8A | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() PTSLR12066V350 Eaton - Electronics Division | 2688 |
| - | Surface Mount | 1206 (3216 Metric), Concave | - | - | 50 A | - | - | - | - | - | 50 A | + 85 C | 6 VDC | Eaton - Electronics Division | - 40 C | - | PCB Mount | - | - | Active | - | 6VDC | -40°C ~ 85°C | - | PTSLR1206 | 0.128" L x 0.065" W (3.25mm x 1.65mm) | Polymeric | 18 mOhms | - | SMD/SMT | cURus, TUV | - | - | 50 A | - | 3.5A | 3.5 A | 6V | 5 s | 3 mOhms | 18 mOhms | 7 A | 7A | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() PTSLR18126V400 Eaton - Electronics Division | 630 | - | - | Surface Mount | 1812 (4532 Metric), Concave | - | - | 50 A | - | - | - | - | - | 50 A | + 85 C | 6 VDC | Eaton - Electronics Division | - 40 C | - | PCB Mount | - | - | Active | - | 6VDC | -40°C ~ 85°C | - | PTSLR1812 | 0.179" L x 0.128" W (4.55mm x 3.24mm) | Polymeric | 17 mOhms | - | SMD/SMT | cURus, TUV | - | - | 50 A | - | 4A | 4 A | 6V | 2 s | 3 mOhms | 17 mOhms | 8 A | 8A | - | - | - | - | - | 0.028" (0.70mm) | - | ||
![]() PTSLR18126V450 Eaton - Electronics Division | 1000 | - | - | Surface Mount | 1812 (4532 Metric), Concave | - | - | 50 A | - | - | - | - | - | 50 A | + 85 C | 6 V | Eaton - Electronics Division | - 40 C | - | PCB Mount | Tape & Reel (TR) | - | Active | - | 6VDC | -40°C ~ 85°C | - | PTSLR1812 | 0.179" L x 0.128" W (4.55mm x 3.24mm) | Polymeric | 1 mOhms | - | SMD/SMT | cURus, TUV | - | - | 50 A | - | 4.5A | 4.5 A | 6V | 2 s | 1 mOhms | 14 mOhms | 9 A | 9A | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() PTSLR12066V450 Eaton - Electronics Division | 2756 | - | - | Surface Mount | 1206 (3216 Metric), Concave | - | - | 50 A | - | - | - | - | - | 50 A | + 85 C | 6 VDC | Eaton - Electronics Division | - 40 C | - | PCB Mount | - | - | Active | - | 6VDC | -40°C ~ 85°C | - | PTSLR1206 | 0.128" L x 0.065" W (3.25mm x 1.65mm) | Polymeric | 14 mOhms | - | SMD/SMT | cURus, TUV | - | - | 50 A | - | 4.5A | 4.5 A | 6V | 2 s | 1 mOhms | 14 mOhms | 9 A | 9A | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() PTSLR12106V400 Eaton - Electronics Division | 3040 |
| - | Surface Mount | 1210 (3225 Metric), Concave | - | - | 50 A | - | - | - | - | - | 50 A | + 85 C | 6 VDC | Eaton - Electronics Division | - 40 C | - | PCB Mount | - | - | Active | - | 6VDC | -40°C ~ 85°C | - | PTSLR1210 | 0.127" L x 0.101" W (3.22mm x 2.58mm) | Polymeric | 14 mOhms | - | SMD/SMT | cURus, TUV | - | - | 50 A | - | 4A | 4 A | 6V | 2 s | 2 mOhms | 14 mOhms | 8 A | 8A | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() 0ZTH0020FF2E Bel Fuse Inc. | 20 |
| - | Surface Mount | 1210 (3225 Metric), Concave | - | Bel Fuse | 10 A | - | 3000 | - | - | Bel | - | + 125 C | 30 VDC | Bel Fuse Inc. | - 40 C | Yes | PCB Mount | - | 900 mW | Active | Details | 30VDC | -40°C ~ 125°C | Cut Tape | 0ZTH | 0.127" L x 0.102" W (3.22mm x 2.58mm) | Polymeric | 5 Ohms | PPTC Resettable Fuses | SMD/SMT | cURus, TUV, UL | - | - | 10 A | Resettable Fuses - PPTC | 200 mA | 200 mA | 30V | 100 ms | 800 mOhms | 5 Ohms | 500 mA | 500 mA | Resettable Fuses - PPTC | 1.2 mm | - | 3.43 mm | 2.8 mm | 0.047" (1.20mm) | AEC-Q200 | ||
![]() PTSLR12106V450 Eaton - Electronics Division | 1890 | - | - | Surface Mount | 1210 (3225 Metric), Concave | - | - | 50 A | - | - | - | - | - | 50 A | + 85 C | 6 VDC | Eaton - Electronics Division | - 40 C | - | PCB Mount | - | - | Active | - | 6VDC | -40°C ~ 85°C | - | PTSLR1210 | 0.127" L x 0.101" W (3.22mm x 2.58mm) | Polymeric | 14 mOhms | - | SMD/SMT | cURus, TUV | - | - | 50 A | - | 4.5A | 4.5 A | 6V | 2 s | 2 mOhms | 14 mOhms | 9 A | 9A | - | - | - | - | - | 0.047" (1.20mm) | - |