- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Agency Approvals | Brand | Current Rating - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Supplier Package | Tradename | Unit Weight | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Type | Resistance | Subcategory | Pin Count | Termination Style | Approval Agency | Lead Spacing | Current - Max | Product Type | Screening Level | Hold Current | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF-RX020/72-0-17 Bourns Inc. | 28 |
| - | Through Hole | Radial, Disc | - | Bourns | 40 A | 3500 | Bourns | + 85 C | 72 V | Bourns Inc. | - 40 C | - | - | PCB Mount | Bulk | - | - | Active | - | Details | - | Multifuse | 0.004480 oz | - | - | -40°C ~ 85°C | - | - | 0.291" Dia x 0.122" T (7.40mm x 3.10mm) | Polymeric | - | PPTC Resettable Fuses | - | Radial | cUL, cURus, TUV, UL | 0.201" (5.10mm) | 40 A | Resettable Fuses - PPTC | - | 200 mA | 200 mA | 72V | 2.2 s | 1.5 Ohms | 4.4 Ohms | 400 mA | - | Resettable Fuses - PPTC | - | - | 0.500" (12.70mm) | - | - | - | AEC-Q200 | ||
![]() MF-R075-2-17 Bourns Inc. | 14 |
| - | Through Hole | Radial, Disc | - | Bourns | 40 A | 3000 | Bourns | + 85 C | 60 VDC | Bourns Inc. | - 40 C | - | - | PCB Mount | Tape & Reel (TR) | - | - | Active | - | - | - | Multifuse | 0.009489 oz | - | - | -40°C ~ 85°C | - | - | 0.409" Dia x 0.122" T (10.40mm x 3.10mm) | Polymeric | 400 mOhms | PPTC Resettable Fuses | - | Radial | cUL, cURus, TUV, UL | 0.201" (5.10mm) | 40 A | Resettable Fuses - PPTC | - | 750 mA | 750 mA | 60V | 6.3 s | 180 mOhms | 600 mOhms | 1.5 A | 1.5 A | Resettable Fuses - PPTC | 10.4 mm | - | 0.630" (16.00mm) | 3.1 mm | - | - | AEC-Q200 | ||
![]() MF-MSMF050/30X-2 Bourns Inc. | 6231 | - | - | Surface Mount | 1812 (4532 Metric), Concave | cURuS | - | 40 A | - | - | + 85 C | 30 VDC | Bourns Inc. | - 40 C | - | Surface Mount | PCB Mount | - | - | - | Active | - | - | 1812 | - | - | Automotive grade | 30 V | -40°C ~ 85°C | - | - | 0.181" L x 0.128" W (4.60mm x 3.24mm) | Polymeric | 1.3 Ohms | - | 2 | SMD/SMT | cUL, cURus, TUV | - | 40 A | - | Automotive | 0.5 A | 500 mA | 30V | 200 ms | 150 mOhms | 1.3 Ohms | 1 A | 1 A | - | - | - | - | - | - | 0.033" (0.85mm) | AEC-Q200 | ||
![]() MF-RHT600-0-14 Bourns Inc. | 12 |
| - | Through Hole | Radial, Disc | - | Bourns | 100 A | 3000 | Bourns | + 125 C | 16 V | Bourns Inc. | - 40 C | - | - | PCB Mount | Bulk | - | 4.1 W | Active | - | Details | - | Multifuse | 0.021305 oz | - | - | -40°C ~ 125°C | - | - | 0.441" L x 0.118" W (11.20mm x 3.00mm) | Polymeric | 32 mOhms | PPTC Resettable Fuses | - | Radial | cUL, cURus, TUV | 0.201" (5.10mm) | 100 A | Resettable Fuses - PPTC | - | 6 A | 6 A | 16V | 5 s | 13 mOhms | 32 mOhms | 10.8 A | 10.8 A | Resettable Fuses - PPTC | - | 3 mm | 0.827" (21.00mm) | 11.2 mm | 11.2 mm | - | AEC-Q200 | ||
![]() MF-RHT600-2-14 Bourns Inc. | 45 |
| - | Through Hole | Radial, Disc | - | Bourns | 100 A | 3000 | Bourns | + 125 C | 16 V | Bourns Inc. | - 40 C | - | - | PCB Mount | Tape & Reel (TR) | - | 4.1 W | Active | - | Details | - | Multifuse | 0.021305 oz | - | - | -40°C ~ 125°C | - | - | 0.441" L x 0.118" W (11.20mm x 3.00mm) | Polymeric | 32 mOhms | PPTC Resettable Fuses | - | Radial | cUL, cURus, TUV | 0.201" (5.10mm) | 100 A | Resettable Fuses - PPTC | - | 6 A | 6 A | 16V | 5 s | 13 mOhms | 32 mOhms | 10.8 A | 10.8 A | Resettable Fuses - PPTC | - | 3 mm | 0.827" (21.00mm) | 11.2 mm | 11.2 mm | - | AEC-Q200 | ||
![]() PSR-24845 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | PCB Mount | - | 064284-000 | - | - | - | Details | - | 2Pro | - | - | - | - | Bulk | PSR | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSR-24844 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | PCB Mount | - | D40401-000 | - | - | - | Details | - | 2Pro | - | - | - | - | Bulk | PSR | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSR-25648 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | PCB Mount | - | C44615-000 | - | - | - | N | - | 2Pro | - | - | - | - | Bulk | PSR | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AHRL1000 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 100 A | 250 | - | + 125 C | 16 VDC | - | - 40 C | - | - | PCB Mount | - | RF4999-000 | 5.4 W | - | AEC-Q200 | Details | - | - | - | - | - | - | Bulk | AHRL | - | PPTC Resettable device | 6.8 mOhms | - | - | Radial | - | 10.9 mm | - | - | - | 10 A | - | - | - | - | - | - | 20 A | - | - | 22.4 mm | - | 14.4 mm | 3.6 mm | - | - | ||
![]() AHRL800 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 100 A | 500 | - | + 125 C | 16 VDC | - | - 40 C | - | - | PCB Mount | - | RF4997-000 | 4.3 W | - | AEC-Q200 | Details | - | - | - | - | - | - | Bulk | AHRL | - | PPTC Resettable device | 10.5 mOhms | - | - | Radial | - | 5.8 mm | - | - | - | 8 A | - | - | - | - | - | - | 16 A | - | - | 20.4 mm | - | 12.8 mm | 3.6 mm | - | - | ||
![]() AHRL450 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 50 A | 500 | - | + 125 C | 16 VDC | - | - 40 C | - | - | PCB Mount | - | RF4991-000 | 3.5 W | - | AEC-Q200 | Details | - | - | - | - | - | - | Bulk | AHRL | - | PPTC Resettable device | 26 mOhms | - | - | Radial | - | 5.8 mm | - | - | - | 4.5 A | - | - | - | - | - | - | 9 A | - | - | 14.1 mm | - | 8.4 mm | 3 mm | - | - | ||
![]() AHRL900 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 100 A | 250 | - | + 125 C | 16 VDC | - | - 40 C | - | - | PCB Mount | - | RF4998-000 | 5 W | - | AEC-Q200 | Details | - | - | - | - | - | - | Bulk | AHRL | - | PPTC Resettable device | 7.5 mOhms | - | - | Radial | - | 10.9 mm | - | - | - | 9 A | - | - | - | - | - | - | 18 A | - | - | 21.4 mm | - | 14.4 mm | 3.6 mm | - | - | ||
![]() zeptoSMDC0011F IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 82 mA | 15000 | - | + 60 C | 13 VDC | - | - 20 C | Yes | - | PCB Mount | - | RF5005-000 | - | - | - | Details | - | POLYSWITCH | - | - | - | - | MouseReel | ZeptoSMDC | - | - | 80 Ohms | - | - | SMD/SMT | - | - | - | - | - | 11 mA | - | - | - | - | - | - | 80 mA | - | - | 0.4 mm | - | 0.65 mm | 0.5 mm | - | - | ||
![]() RF5053-000 IXYS / Littelfuse | In Stock | - | - | - | 0805 (2215 metric) | - | - | 100 A | 4000 | - | + 85 C | 6 VDC | - | - 40 C | - | - | PCB Mount | - | PICOASMDC050S-2 | 500 mW | - | - | - | - | - | - | - | - | - | MouseReel | - | - | - | 800 mOhms | - | - | SMD/SMT | - | - | - | - | - | 0.5 A | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | ||
![]() RF5024-000 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 40 A | 3000 | - | + 125 C | 16 VDC | - | - 40 C | Yes | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.9 Ohms | - | - | SMD/SMT | - | - | - | - | - | 0.35 A | - | - | - | - | - | - | 1.1 A | - | - | - | - | - | - | - | - | ||
![]() LR4-1410F IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 100 A | 250 | - | + 85 C | 20 V | - | - 40 C | - | - | Strap Mount | - | RF0988-000 | - | - | - | Details | - | PolySwitch | - | - | - | - | Bulk | LR4 | - | PolySwitch Resettable Devices | 5 mOhms | - | - | Axial | - | - | - | - | - | 14.1 A | - | - | - | - | - | - | 26.2 A | - | - | - | - | - | - | - | - | ||
![]() VTP170SX-2 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 100 A | 4000 | - | + 85 C | 16 V | - | - 40 C | - | - | Strap Mount | - | - | - | - | - | N | - | PolySwitch | - | - | - | - | Reel | VTP | - | PolySwitch Resettable Fuses | 52 mOhms | - | - | Axial | - | - | - | - | - | 1.7 A | - | - | - | - | - | - | 3.4 A | - | - | 0.8 mm | - | 17.5 mm | 7.4 mm | - | - | ||
![]() RUEF300K-0.138 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 40 A | 500 | - | + 85 C | 30 V | - | - 40 C | - | - | PCB Mount | - | - | 2.51 W | - | - | Details | - | PolySwitch | - | - | - | - | Bulk | RUEF | - | PolySwitch Resettable Fuses | 80 mOhms | - | - | Radial | - | 5.8 mm | - | - | - | 3 A | - | - | - | - | - | - | 6 A | - | - | 3 mm | - | 16.5 mm | 11.4 mm | - | - | ||
![]() PSR-24515 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | PCB Mount | - | 175378-000 | - | - | - | Details | - | 2Pro | - | - | - | - | Bulk | PSR | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RXEF075V-2 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 40 A | 3000 | - | + 85 C | 72 V | - | - 40 C | - | - | PCB Mount | - | RF1320-000 | 920 mW | - | - | Details | - | PolySwitch | - | - | - | - | - | RXEF | - | PolySwitch Resettable Fuses | 600 mOhms | - | - | Radial | - | - | - | - | - | 750 mA | - | - | - | - | - | - | 1.5 A | - | 10.2 mm | - | - | 3 mm | - | - | - |