- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Terminal Material | Mounting | Resistance @ 25C | Seated Plane Height | Usage Level | Voltage Rated | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Base Part Number | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Lead Length | Operating Supply Voltage | Working Voltage | Lead Spacing | Lead Diameter | Voltage | Max Current Rating | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Wire/Cable Diameter | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Ambient Temperature Range High | Product Length | Height | Height Seated (Max) | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF-RX014/250U-A5-0 Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-RX/250 | 0.236Lx0.150W 6.00mmx3.80mm | - | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymeric | 5.5Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MF-RX | - | - | - | - | cURus, TUV | - | 5.1mm | - | - | - | - | 0.201 5.10mm | - | - | 3A | - | - | 60V | - | - | 145mA | 145mA | - | 60V 250V Int | - | 3Ohms | 12Ohms | - | - | - | - | - | 0.394 10.00mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() MINISMDC075F/33-2 Littelfuse Inc. | 2000 |
| Datasheet | 11 Weeks | - | Surface Mount | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | PolySwitch®, miniSMD | 0.181Lx0.128W 4.60mmx3.24mm | - | - | yes | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | CSA, TUV, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750mA | - | - | 33V | 1s | 110mOhm | 390mOhm | 1.6A | 1.6A | - | - | - | - | 0.057 1.46mm | - | - | ROHS3 Compliant | - | - | ||
![]() MF-S350 Bourns Inc. | 7230 |
| Datasheet | 12 Weeks | Surface Mount | User Defined | Strap | - | FLAT | - | Nickel | - | - | - | - | 30V | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-S | 1.185Lx0.522W 30.10mmx13.25mm | - | e2 | yes | Active | 1 (Unlimited) | 2 | Axial | - | Polymeric | 31mOhm | Tin/Silver (Sn/Ag) | - | - | - | - | 30V | - | - | - | - | - | 100A | MF-S3 | - | - | - | - | cURus, TUV | - | - | - | - | 30V | - | - | - | - | 100A | 2.5W | - | - | - | - | 3.5A | 3.5A | OVERLOAD PROTECTION | - | 3s | 17mOhm | 40mOhm | - | 6.3A | - | - | 1.1mm | - | 0.043 1.10mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MF-RX012/250-0 Bourns Inc. | 28 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-RX/250 | 0.256Lx0.181W 6.50mmx4.60mm | - | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 8Ohm | Tin (Sn) | - | - | - | - | 60V | - | - | - | - | - | - | MF-RX | - | 250V | - | - | cURus, TUV | - | 5.1mm | - | 4.7mm | 60V | - | 0.201 5.10mm | 650 μm | - | 3A | - | - | 60V | 650 μm | - | 120mA | - | - | 60V 250V Int | - | 4Ohm | 16Ohm | - | - | - | - | 4.6mm | 0.433 11.00mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MF-SM200-2-99 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 2-SMD | YES | FLAT | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | Multifuse®, MF-SM | 0.344Lx0.264W 8.75mmx6.71mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Polymeric | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 0.045 TO 0.125 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | TR | - | - | - | - | - | MF-SM | - | - | - | 1.9W | cURus, TUV | - | - | - | - | - | - | - | - | - | - | - | DUAL ENDED | - | - | 15V | - | 2A | OVERLOAD PROTECTION | 15V | 12s | 45mOhm | 125mOhm | 4A | - | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1206L350SLTHYR Littelfuse Inc. | 4000 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Concave | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2012 | POLY-FUSE®, LoRho | 0.128Lx0.065W 3.25mmx1.65mm | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Polymeric | 18mOhm | - | - | - | - | 8533.40.80.70 | 6V | - | - | - | - | - | - | - | - | - | 3216 | - | cURus, TUV | 1206 | - | - | - | 6V | - | - | - | - | 50A | - | - | - | - | - | 3.5A | - | - | - | 5s | 3mOhm | 18mOhm | - | 7A | - | - | - | - | 0.030 0.75mm | - | - | ROHS3 Compliant | - | - | ||
![]() RUEF800-2 Littelfuse Inc. | 14 | - | Datasheet | 10 Weeks | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PolySwitch®, RUEF | 0.850Lx0.118W 21.60mmx3.00mm | - | - | yes | Active | Not Applicable | 2 | - | - | Polymeric | - | - | - | - | RESISTANCE RANGE(MIN-MAX): 0.005-0.013 | - | - | TR, 14.6 INCH | - | - | - | unknown | - | - | - | - | - | 4W | CQC, CSA, TUV, UL | - | - | - | - | - | - | 0.400 10.15mm | - | - | - | - | - | - | - | 30V | 8A | - | TEMPERATURE SENSING | 30V | 18.8s | 5mOhm | 20mOhm | 16A | 16A | - | - | - | 1.118 28.40mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PRG21BC6R8MM1RA Murata Electronics | 59200 |
| Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 2 | - | - | 6.8Ohm | - | Commercial grade | - | - | -20°C~85°C | Tape & Reel (TR) | - | POSISTOR®, PRG | 0.079Lx0.049W 2.00mmx1.25mm | 20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Ceramic | 6.8Ohm | - | - | - | - | - | - | - | - | - | 1.25mm | - | 3.5A | - | - | - | 2012 | - | UL | 0805 | - | - | - | 30V | - | - | - | 20V | 3.5A | - | - | - | - | - | 80mA | 120mA | - | - | - | - | - | 260mA | 320mA | - | - | 1.25mm | - | 0.043 1.10mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MINISMDC160F-2 Littelfuse Inc. | 22800 |
| Datasheet | 11 Weeks | - | Surface Mount | 1812 (4532 Metric), Concave | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2011 | PolySwitch®, miniSMD | 0.179Lx0.128W 4.55mmx3.24mm | - | - | yes | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, TUV, UL | - | - | - | - | 9V | - | - | - | - | - | - | - | - | - | - | 1.6A | - | - | 9V | 1s | 30mOhm | 100mOhm | - | 3.2A | - | - | 3.41mm | - | 0.019 0.48mm | - | - | ROHS3 Compliant | - | - | ||
![]() RGEF1100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 26 mm | - | - | Straight | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.81 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.7 A | - | 17.5 mm | - | - | - | - | - | - | - | - | ||
![]() 2016L100PR Littelfuse Inc. | 58199 |
| Datasheet | 12 Weeks | - | Surface Mount | 2016 (5041 Metric), Concave | YES | WRAPAROUND | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | POLY-FUSE®, 2016L | 0.200Lx0.160W 5.08mmx4.07mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 400mOhm | Matte Tin (Sn) | - | - | 0.1 OHM MEASURED AT 20 DEG CEL | - | - | TR | - | - | - | - | 1.1A | - | - | - | 5041 | - | cURus, TUV | 2016 | - | - | - | 15V | 15V | - | - | - | 40A | 1.4W | DUAL ENDED | 15V | - | - | 1.1A | - | OVERLOAD PROTECTION | - | 500ms | 100mOhm | 400mOhm | - | 2.2A | - | - | - | - | 0.030 0.75mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 250S130-RCDR Littelfuse Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 2-SMD | YES | WRAPAROUND | 2 | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | POLY-FUSE®, 250S | 0.370Lx0.291W 9.40mmx7.40mm | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 17Ohm | MATTE TIN | - | - | RESISTANCE RANGE(RMIN-R1MAX): 7-17 | 8533.40.80.70 | 60V | TR | - | - | - | unknown | 3A | - | - | - | - | - | cURus, TUV | - | - | - | - | 60V | - | - | - | - | 3A | 1.2W | DUAL ENDED | - | - | - | 130mA | 130mA | TEMPERATURE SENSING | 60V 250V Int | 1.1s | 7Ohm | 17Ohm | - | 260mA | - | - | - | - | 0.146 3.70mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MF-R400-2 Bourns Inc. | 3643 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | Multifuse®, MF-R | 0.567Lx0.118W 14.40mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 30mOhm | Tin (Sn) | - | - | - | - | 30V | TR | - | - | - | - | 40A | MF-R400 | - | - | - | - | cURus, TUV | - | 5.1mm | - | - | 30V | - | 0.201 5.10mm | 810 μm | - | 40A | 2.5W | - | - | - | - | 4A | 4A | TEMPERATURE SENSING | - | 12.7s | 10mOhm | 50mOhm | - | 8A | - | - | - | 0.976 24.80mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() NANOASMDC035F-2 Littelfuse Inc. | 1860 |
| Datasheet | 11 Weeks | - | Surface Mount | 1206 (3216 Metric), Concave | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | PolySwitch®, nanoASMD | 0.126Lx0.063W 3.20mmx1.59mm | - | - | yes | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | - | - | - | - | - | - | 350mA | - | - | 16V | 100ms | 450mOhm | 1.35Ohm | - | 750mA | - | - | - | - | 0.032 0.82mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() RHEF100-2 Littelfuse Inc. | 615 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | PolySwitch®, RHEF | 0.382Dia x 0.118 T 9.70mmx3.00mm | - | - | yes | Discontinued | Not Applicable | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | CSA, TUV, UL | - | - | - | - | - | - | 0.199 5.05mm | - | - | - | - | - | - | - | - | 1A | - | - | 30V | 5.2s | 180mOhm | 430mOhm | 1.8A | 1.8A | - | - | - | 0.535 13.60mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0ZCF0200AF2C Bel Fuse Inc. | 7758 | - | Datasheet | 14 Weeks | - | Surface Mount | 2920 (7351 Metric), Concave | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0ZCF | 0.290Lx0.202W 7.36mmx5.12mm | - | e3 | - | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7351 | - | cURus, TUV | 2920 | - | - | - | - | - | - | - | - | 40A | - | - | - | - | - | 2A | - | - | 24V | 5s | 35mOhm | 120mOhm | - | 4A | - | - | - | - | 0.032 0.80mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ASMD050F-2 Littelfuse Inc. | 1472 | - | Datasheet | 11 Weeks | - | Surface Mount | 2-SMD | YES | ONE SURFACE | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PolySwitch®, ASMD | 0.290Lx0.202W 7.36mmx5.12mm | - | e3 | yes | Active | 2A (4 Weeks) | 2 | - | - | Polymeric | - | Tin (Sn) | - | - | MINIMUM RESISTANCE IS 0.29 OHMS | - | - | TR | - | - | - | unknown | - | - | - | - | - | 1.7W | - | - | - | - | - | 60V | - | - | - | - | - | - | DUAL ENDED | - | - | - | 370mA | - | TEMPERATURE SENSING | 60V | 20s | 290mOhm | 1.4Ohm | - | 980mA | - | - | - | - | 0.125 3.18mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MF-PSMF050X-2 Bourns Inc. | 620000 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric), Concave | - | WRAPAROUND | - | Gold | - | - | - | - | 6V | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Multifuse®, MF-PSMF | 0.085Lx0.053W 2.15mmx1.35mm | - | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 900mOhm | - | - | - | - | - | 6V | TR, 7 INCH | 500mW | - | - | - | 40A | MF-PSMF | - | - | 2012 | - | cURus, TUV | 0805 | - | - | - | 6V | - | - | - | - | 40A | 500mW | DUAL ENDED | - | - | 6V | 500mA | 500mA | OVERLOAD PROTECTION | - | 100ms | 150mOhm | 900mOhm | - | 1A | 85°C | - | 850μm | - | 0.033 0.85mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1206L380SLTHYR Littelfuse Inc. | 86000 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric), Concave | YES | WRAPAROUND | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2012 | POLY-FUSE®, LoRho | 0.128Lx0.065W 3.25mmx1.65mm | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 14mOhm | - | - | - | MINIMUM RESISTANCE IS 0.002 OHMS | - | 6V | TR, 7 INCH | - | - | - | - | - | - | - | - | 3216 | - | cURus, TUV | 1206 | - | - | - | 6V | - | - | - | - | 50A | 800mW | DUAL ENDED | 6V | - | - | 3.8A | 2.82A | OVERLOAD PROTECTION | - | 5s | 2mOhm | 14mOhm | - | 8A | - | - | - | - | 0.028 0.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1812L010/60DR Littelfuse Inc. | 1478 |
| Datasheet | 12 Weeks | - | Surface Mount | 1812 (4532 Metric), Concave | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2010 | POLY-FUSE®, 1812L | 0.179Lx0.128W 4.55mmx3.24mm | - | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Polymeric | 7Ohm | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | UL, CSA, TUV | - | 4532 | - | cURus, TUV | 1812 | - | 4.73mm x 3.41mm x 1.25mm | - | - | - | - | - | - | 10A | 800mW | - | 60V | - | - | 100mA | - | - | - | 1.5s | 1.6Ohm | 15Ohm | - | 300mA | - | - | - | - | 0.049 1.25mm | - | - | ROHS3 Compliant | Lead Free | - |