- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Approval Agency | Lead Spacing | Current - Max | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPTH600V150M Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTH | 0.354 L x 0.181 W (9.00mm x 4.60mm) | Polymeric | cUL, TUV, UL | 0.197 (5.00mm) | 3 A | 150 mA | 250V | 4 s | 6 Ohms | 17 Ohms | 300 mA | 0.492 (12.50mm) | - | - | ||
![]() MPTS1812L300 Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 3 A | 6V | 4 s | 10 mOhms | 40 mOhms | 5 A | - | 0.035 (0.90mm) | - | ||
![]() MPTR16V300 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.280 L x 0.118 W (7.10mm x 3.00mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 100 A | 3 A | 16V | 2 s | 34 mOhms | 105 mOhms | 5.1 A | 0.433 (11.00mm) | - | - | ||
![]() MPRV240V033 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPRV | 0.449 Dia x 0.150 T (11.40mm x 3.80mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 4.5 A | 330 mA | 240V | 18.5 s | 830 mOhms | 2.6 Ohms | 740 mA | 0.650 (16.50mm) | - | - | ||
![]() MPTS0805L01024R Meritek | In Stock | - | - | Surface Mount | 0805 (2012 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.087 L x 0.053 W (2.20mm x 1.35mm) | Polymeric | cUL, TUV, UL | - | 100 A | 100 mA | 24V | 1.5 s | 700 mOhms | 6 Ohms | 300 mA | - | 0.039 (1.00mm) | - | ||
![]() MPTR16V1100 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.689 L x 0.118 W (17.50mm x 3.00mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 100 A | 11 A | 16V | 13.5 s | 3 mOhms | 10 mOhms | 18.7 A | 1.024 (26.00mm) | - | - | ||
![]() MPTS1812L15012 Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.5 A | 12V | 500 ms | 40 mOhms | 110 mOhms | 3 A | - | 0.061 (1.55mm) | - | ||
![]() MPTR16V400H Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 125°C | MPTR | 0.394 L x 0.118 W (10.00mm x 3.00mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 100 A | 4 A | 16V | 5 s | 24 mOhms | 60 mOhms | 7 A | 0.591 (15.00mm) | - | - | ||
![]() MPTS2920L300 Meritek | In Stock | - | - | Surface Mount | 2920 (7351 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.290 L x 0.202 W (7.36mm x 5.12mm) | Polymeric | cUL, TUV, UL | - | 100 A | 3 A | 6V | 25 s | 10 mOhms | 48 mOhms | 5.2 A | - | 0.039 (1.00mm) | - | ||
![]() MPTS2920L250R Meritek | In Stock | - | - | Surface Mount | 2920 (7351 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.290 L x 0.202 W (7.36mm x 5.12mm) | Polymeric | cUL, TUV, UL | - | 100 A | 2.5 A | 16V | 16 s | 25 mOhms | 85 mOhms | 5 A | - | 0.039 (1.00mm) | - | ||
![]() MPTH600V250V Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTH | 0.472 L x 0.236 W (12.00mm x 6.00mm) | Polymeric | cUL, TUV, UL | 0.197 (5.00mm) | 3 A | 250 mA | 250V | 1 s | 1 Ohms | 7 Ohms | 860 mA | 0.591 (15.00mm) | - | - | ||
![]() MPTS1812L014R Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 140 mA | 60V | 10 ms | 1.2 Ohms | 6.5 Ohms | 300 mA | - | 0.035 (0.90mm) | - | ||
![]() MPTH250V080V Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTH | 0.228 Dia x 0.181 T (5.80mm x 4.60mm) | Polymeric | cUL, TUV, UL | 0.197 (5.00mm) | 3 A | 80 mA | 100V | 4 s | 14 Ohms | 33 Ohms | 160 mA | 0.378 (9.60mm) | - | - | ||
![]() MPTS2920L30015R Meritek | In Stock | - | - | Surface Mount | 2920 (7351 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.290 L x 0.202 W (7.36mm x 5.12mm) | Polymeric | cUL, TUV, UL | - | 100 A | 3 A | 15V | 20 s | 10 mOhms | 48 mOhms | 5.2 A | - | 0.045 (1.15mm) | - | ||
![]() MPRV120V160 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPRV | 0.689 Dia x 0.161 T (17.50mm x 4.10mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 12 A | 1.6 A | 120V | 11.4 s | 90 mOhms | 220 mOhms | 3.2 A | 0.886 (22.50mm) | - | - | ||
![]() MPTS0805L020R Meritek | In Stock | - | - | Surface Mount | 0805 (2012 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.087 L x 0.053 W (2.20mm x 1.35mm) | Polymeric | cUL, TUV, UL | - | 100 A | 200 mA | 9V | 20 ms | 400 mOhms | 3.5 Ohms | 500 mA | - | 0.030 (0.75mm) | - | ||
![]() MPTR30V050H Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 125°C | MPTR | 0.291 Dia x 0.118 W (7.40mm x 3.00mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 100 A | 500 mA | 30V | 2.5 s | 480 mOhms | 1.1 Ohms | 0.9 A | 0.500 (12.70mm) | - | - | ||
![]() MPTR16V1400H Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 125°C | MPTR | 1.098 L x 0.142 W (27.90mm x 3.60mm) | Polymeric | cUL, TUV, UL | 0.402 (10.20mm) | 100 A | 14 A | 16V | 13 s | 3 mOhms | 9 mOhms | 27 A | 1.130 (28.70mm) | - | - | ||
![]() MPTS2920L300R Meritek | In Stock | - | - | Surface Mount | 2920 (7351 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.290 L x 0.202 W (7.36mm x 5.12mm) | Polymeric | cUL, TUV, UL | - | 100 A | 3 A | 6V | 25 s | 10 mOhms | 48 mOhms | 5.2 A | - | 0.039 (1.00mm) | - | ||
![]() MPTR60V017 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.291 Dia x 0.122 T (7.40mm x 3.10mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 170 mA | 60V | 3 s | 2 Ohms | 8 Ohms | 340 mA | 0.500 (12.70mm) | - | - |