- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Approval Agency | Lead Spacing | Current - Max | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPTS1210L035R Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | cUL, TUV, UL | - | 100 A | 350 mA | 16V | 200 ms | 320 mOhms | 1.3 Ohms | 700 mA | - | 0.031 (0.80mm) | - | ||
![]() MPTS1812L26013 Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 2.6 A | 13.2V | 5 s | 20 mOhms | 50 mOhms | 5 A | - | 0.061 (1.55mm) | - | ||
![]() MPTS1812L050R Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 500 mA | 16V | 150 ms | 150 mOhms | 1 Ohms | 1 A | - | 0.030 (0.75mm) | - | ||
![]() MPTH600V160V Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTH | 0.630 L x 0.236 W (16.00mm x 6.00mm) | Polymeric | cUL, TUV, UL | 0.197 (5.00mm) | 3 A | 160 mA | 250V | 7 s | 4 Ohms | 18 Ohms | 320 mA | 0.496 (12.60mm) | - | - | ||
![]() MPTS1210L010 Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | cUL, TUV, UL | - | 100 A | 100 mA | 60V | 1.5 s | 1.6 Ohms | 15 Ohms | 250 mA | - | 0.045 (1.15mm) | - | ||
![]() MPTS1210L200R Meritek | In Stock | - | - | Surface Mount | 1210 (3225 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.127 L x 0.102 W (3.22mm x 2.58mm) | Polymeric | cUL, TUV, UL | - | 100 A | 2 A | 6V | 1 s | 15 mOhms | 70 mOhms | 4 A | - | 0.055 (1.40mm) | - | ||
![]() MPTS1812L12516R Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.25 A | 16V | 400 ms | 50 mOhms | 140 mOhms | 2.5 A | - | 0.022 (0.55mm) | - | ||
![]() MPTS1812L010 Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 100 mA | 60V | 20 ms | 1.6 Ohms | 15 Ohms | 300 mA | - | 0.035 (0.90mm) | - | ||
![]() MPTS1812L260R Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 2.6 A | 8V | 2.5 s | 20 mOhms | 50 mOhms | 5 A | - | 0.061 (1.55mm) | - | ||
![]() MPTS1206L200 Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | cUL, TUV, UL | - | 100 A | 2 A | 6V | 1.5 s | 18 mOhms | 80 mOhms | 3.5 A | - | 0.033 (0.85mm) | - | ||
![]() MPTS1812L110R Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.1 A | 8V | 300 ms | 40 mOhms | 210 mOhms | 2.2 A | - | 0.035 (0.90mm) | - | ||
![]() MPRV120V100 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPRV | 0.453 L x 0.161 W (11.50mm x 4.10mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 10 A | 1 A | 120V | 15 s | 180 mOhms | 470 mOhms | 2 A | 0.781 (20.10mm) | - | - | ||
![]() MPTS0805L035R Meritek | In Stock | - | - | Surface Mount | 0805 (2012 Metric), Concave | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.087 L x 0.053 W (2.20mm x 1.35mm) | Polymeric | cUL, TUV, UL | - | 100 A | 350 mA | 6V | 100 ms | 250 mOhms | 1.2 Ohms | 750 mA | - | 0.049 (1.25mm) | - | ||
![]() MPTR36V220 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.394 L x 0.118 W (10.00mm x 3.00mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 2.2 A | 36V | - | 25 mOhms | 80 mOhms | 3.5 A | 0.669 (17.00mm) | - | - | ||
![]() MPTS1206L110 Meritek | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.128 L x 0.065 W (3.25mm x 1.65mm) | Polymeric | cUL, TUV, UL | - | 100 A | 1.1 A | 8V | 300 ms | 40 mOhms | 180 mOhms | 2.2 A | - | 0.039 (1.00mm) | - | ||
![]() MPRV240V016 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPRV | 0.390 Dia x 0.150 T (9.90mm x 3.80mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 2 A | 160 mA | 240V | 15 s | 2.5 Ohms | 7.8 Ohms | 370 mA | 0.492 (12.50mm) | - | - | ||
![]() MPTR16V550H Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 125°C | MPTR | 0.441 L x 0.118 W (11.20mm x 3.00mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 100 A | 5.5 A | 16V | 6 s | 15 mOhms | 37 mOhms | 10 A | 0.744 (18.90mm) | - | - | ||
![]() MPRV120V250 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPRV | 0.886 Dia x 0.161 T (22.50mm x 4.10mm) | Polymeric | cUL, TUV, UL | 0.402 (10.20mm) | 15 A | 2.5 A | 120V | 15.6 s | 50 mOhms | 130 mOhms | 5 A | 1.083 (27.50mm) | - | - | ||
![]() MPTR90V030 Meritek | In Stock | - | - | Through Hole | Radial, Disc | Meritek | Bulk | Active | -40°C ~ 85°C | MPTR | 0.291 Dia x 0.122 T (7.40mm x 3.10mm) | Polymeric | cUL, TUV, UL | 0.201 (5.10mm) | 40 A | 300 mA | 90V | 3 s | 880 mOhms | 2.1 Ohms | 600 mA | 0.512 (13.00mm) | - | - | ||
![]() MPTS1812L20016 Meritek | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | Meritek | Tape & Reel (TR) | Active | -40°C ~ 85°C | MPTS | 0.179 L x 0.128 W (4.55mm x 3.24mm) | Polymeric | cUL, TUV, UL | - | 100 A | 2 A | 16V | 5 s | 20 mOhms | 90 mOhms | 3.5 A | - | 0.047 (1.20mm) | - |