- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Current Rating - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part # Aliases | Pd - Power Dissipation | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Resistance | Subcategory | Termination Style | Lead Spacing | Product Type | Hold Current | Trip Current | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTR060V0375-BK1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | - | 250 | Eaton | + 85 C | 60 V | - 40 C | - | PCB Mount | - | - | Details | PolyTron | - | Bulk | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 50 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 10 mm | Resettable Fuses - PPTC | 3.75 A | 7.5 A | Resettable Fuses - PPTC | 33.5 mm | 28.4 mm | 3 mm | ||
![]() PSR-24121 Littelfuse | In Stock | - | - | - | Littelfuse | - | 2000 | Littelfuse | - | - | - | - | PCB Mount | 980777-000 | - | Details | 2Pro | - | Bulk | PSR | - | - | PPTC Resettable Fuses | Radial | - | Resettable Fuses - PPTC | - | - | Resettable Fuses - PPTC | - | - | - | ||
![]() PTR016V1400-BK Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 250 | Eaton | + 85 C | 16 V | - 40 C | - | PCB Mount | - | - | Details | PolyTron | - | Bulk | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 5 mOhms | PPTC Resettable Fuses | Radial | 10 mm | Resettable Fuses - PPTC | 14 A | 23.8 A | Resettable Fuses - PPTC | 27.9 mm | 23.5 mm | 3.1 mm | ||
![]() PTR016V0800-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 1000 | Eaton | + 85 C | 16 V | - 40 C | - | PCB Mount | - | - | Details | PolyTron | - | Cut Tape | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 11 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 8 A | 13.6 A | Resettable Fuses - PPTC | 20.9 mm | 12.7 mm | 3.1 mm | ||
![]() PTR030V0185-BK Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 500 | Eaton | + 85 C | 30 V | - 40 C | - | PCB Mount | - | - | Details | PolyTron | - | Bulk | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 60 mOhms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 1.85 A | 3.7 A | Resettable Fuses - PPTC | 15.7 mm | 10.2 mm | 3 mm | ||
![]() PTR060V0075-TR1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 2000 | Eaton | + 85 C | 60 V | - 40 C | - | PCB Mount | - | - | Details | PolyTron | - | Cut Tape | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 400 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 750 mA | 1.5 A | Resettable Fuses - PPTC | 15.2 mm | 10.4 mm | 3 mm | ||
![]() PTR060V0185-TR1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | - | 1200 | Eaton | + 85 C | 60 V | - 40 C | - | PCB Mount | - | - | Details | PolyTron | - | Cut Tape | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 120 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 1.85 A | 3.7 A | Resettable Fuses - PPTC | 22.9 mm | 17.8 mm | 3 mm | ||
![]() PTS181216V050 Cooper Bussmann | In Stock | - | - | 1812 (4532 metric) | Bussmann / Eaton | 100 A | 2000 | Eaton | + 85 C | 16 VDC | - 40 C | Yes | PCB Mount | - | - | Details | PolyTron | 0.000035 oz | MouseReel | PTS1812 | 6-60 Volt DC Surface Mount, Resettable PPTC Devices | 1 Ohms | PPTC Resettable Fuses | SMD/SMT | - | Resettable Fuses - PPTC | 500 mA | 1 A | Resettable Fuses - PPTC | 0.68 mm | 4.73 mm | 3.41 mm | ||
![]() RHEF1100-1 Littelfuse | In Stock | - | - | - | Littelfuse | 100 A | 250 | Littelfuse | + 125 C | 16 V | - 40 C | - | PCB Mount | RF0716-000 | 5.5 W | Details | PolySwitch | - | Bulk | RHEF | PolySwitch Resettable Fuses | 90 mOhms | PPTC Resettable Fuses | Radial | 10.9 mm | Resettable Fuses - PPTC | 11 A | 20 A | Resettable Fuses - PPTC | 3 mm | 26.1 mm | 21 mm | ||
![]() PTR016V0250-BK1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 1000 | Eaton | + 85 C | 16 V | - 40 C | - | PCB Mount | - | - | Details | PolyTron | - | Bulk | PTR016V | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 36 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 2.5 A | 5 A | Resettable Fuses - PPTC | 18.3 mm | 11.4 mm | 3.1 mm | ||
![]() PTR060V0300-BK1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | - | 250 | Eaton | + 85 C | 60 V | - 40 C | - | PCB Mount | - | - | Details | PolyTron | - | Bulk | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 60 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 10 mm | Resettable Fuses - PPTC | 3 A | 6 A | Resettable Fuses - PPTC | 30 mm | 24.9 mm | 3 mm | ||
![]() PTR030V0700-BK1 Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 100 A | 200 | Eaton | + 85 C | 30 V | - 40 C | - | PCB Mount | - | - | Details | PolyTron | - | Bulk | PTR030V | 30 Volt DC Radial Leaded, PolyTron PTC Devices | 20 mOhms | PPTC Resettable Fuses | Radial - Kinked Lead | 10 mm | Resettable Fuses - PPTC | 7 A | 14 A | Resettable Fuses - PPTC | 26.7 mm | 19.1 mm | 3 mm | ||
![]() LR4-550RF Littelfuse | In Stock | - | - | - | Littelfuse | 100 A | 1000 | Littelfuse | + 85 C | 20 V | - 40 C | - | Strap Mount | C40782-000 | - | - | PolySwitch | - | Bulk | LR4 | PolySwitch Resettable Fuses | 16 mOhms | PPTC Resettable Fuses | Axial | - | Resettable Fuses - PPTC | 5.5 A | 10.5 A | Resettable Fuses - PPTC | - | - | - | ||
![]() RF4126-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR4-380XHDF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTP100L TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VLP270SDF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VTP210NI TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VTP110D TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTR060V0025-TR Cooper Bussmann | In Stock | - | - | - | Bussmann / Eaton | 40 A | 3000 | Eaton | + 85 C | 60 V | - 40 C | - | PCB Mount | - | - | Details | PolyTron | - | Cut Tape | PTR060V | 60 Volt DC Radial Leaded, PolyTron PTC Devices | 1.95 Ohms | PPTC Resettable Fuses | Radial | 5 mm | Resettable Fuses - PPTC | 250 mA | 500 mA | Resettable Fuses - PPTC | 12.7 mm | 7.4 mm | 3 mm |