- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Terminal Material | Mounting | Resistance @ 25C | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Operating Supply Voltage | Working Voltage | Lead Spacing | Voltage | Max Current Rating | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Product Length | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRF250-120T-R2-B-0.5 Littelfuse Inc. | 10909 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | PolySwitch®, TRF250 | 0.256Lx0.181W 6.50mmx4.60mm | - | - | yes | Active | 1 (Unlimited) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | CSA, TUV, UL | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 120mA | - | 60V 250V Int | 750ms | 8Ohm | 16Ohm | 240mA | - | - | - | - | 0.433 11.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL7SAS2R7K2B51B0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | - | - | - | 2.7Ohm | - | -30°C~125°C | Bulk | - | POSISTOR®, PTGL | 0.287Dia x 0.138 T 7.30mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 425mA | OVERLOAD PROTECTION | 30V | - | - | - | 565mA | - | - | - | - | 0.484 12.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL07AR680M3B51B0 Murata Electronics | 12 |
| Datasheet | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | Bulk | - | Posistor® | - | 20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | 68Ohm | - | 125°C | -40°C | - | 8533.40.80.70 | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | - | - | - | - | - | 140V | - | - | - | - | - | - | - | OVERLOAD PROTECTION | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RUEF900-2 Littelfuse Inc. | 22850 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | PolySwitch®, RUEF | 0.949Lx0.118W 24.10mmx3.00mm | - | - | yes | Active | Not Applicable | 2 | - | - | Polymeric | - | - | - | - | RESISTANCE RANGE(MIN-MAX): 0.005-0.010 | - | - | TR, 14.6 INCH | - | - | - | - | - | - | 4.2W | CQC, CSA, TUV, UL | - | - | - | - | - | 0.400 10.15mm | - | - | - | - | - | 30V | 9A | - | TEMPERATURE SENSING | 30V | 20s | 5mOhm | 20mOhm | 18A | 18A | - | - | - | 1.142 29.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTGL09AR4R7M3B51A0 Murata Electronics | 48 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | - | - | - | 4.7Ohm | - | -10°C~60°C | Bulk | - | POSISTOR®, PTGL | 0.374Dia x 0.157 T 9.50mmx4.00mm | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin/Copper (Sn/Cu) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | 56V | - | 350mA | OVERLOAD PROTECTION | 56V | - | - | - | 600mA | - | - | - | - | 0.610 15.50mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() PTGL05AR121M9N51A0 Murata Electronics | 48 |
| Datasheet | - | Through Hole | Through Hole | Radial, Disc | - | - | - | - | 369.989626mg | - | - | - | - | - | Tape & Box (TB) | - | Posistor® | 0.256Diax0.256W 6.50mmx6.50mm | 20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 120Ohm | - | 60°C | -10°C | - | - | - | - | 1.2W | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 47mA | - | 265V | - | - | - | 75mA | - | - | - | - | 0.551 14.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LVR100K-240 Littelfuse Inc. | 205 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | - | yes | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | PTC THERMISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() YQD120N0015 Amphenol Advanced Sensors | 12 |
| Datasheet | 15 Weeks | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | 15Ohms | - | 0°C~60°C | Bulk | - | YQ | 0.433Dia x 0.197 T 11.00mmx5.00mm | 25% | - | - | Active | 1 (Unlimited) | - | Radial | - | Ceramic | 15Ohm | - | 60°C | 0°C | - | - | - | - | - | - | - | 180mA | - | - | - | - | - | - | - | - | - | 0.201 5.10mm | - | 1.2A | - | - | - | - | 180mA | 180mA | - | 265V | - | - | - | 350mA | 350mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() YQD100N0600 Amphenol Advanced Sensors | 12 |
| Datasheet | 15 Weeks | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | 600Ohms | - | 0°C~60°C | Bulk | - | YQ | 0.256Dia x 0.197 T 6.50mmx5.00mm | 25% | - | - | Active | 1 (Unlimited) | - | Radial | - | Ceramic | 600Ohm | - | 60°C | 0°C | - | - | - | - | - | - | - | 20mA | - | - | - | - | - | - | - | - | - | 0.201 5.10mm | - | 200mA | - | - | - | - | 20mA | 20mA | - | 265V | - | - | - | 40mA | 40mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FEMTOSMDC016F-02 TE Connectivity | 3643 | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4 A | 1.8 mm | - | - | - | - | - | - | - | - | - | ||
![]() TS600-400F-2 TE Connectivity | 1200 | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4 A | - | - | - | - | - | - | - | - | - | - | ||
![]() YQS5893PTO Amphenol Advanced Sensors | 12 |
| Datasheet | 15 Weeks | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | 2.5Ohms | - | 10°C~55°C | Bulk | 2011 | PTO | 0.600Dia x 0.160 T 15.24mmx4.06mm | 30% | - | - | Active | 1 (Unlimited) | - | Radial | - | Ceramic | 2.5Ohm | - | 55°C | 10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | 0.669 17.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() PFUF.150.2 Schurter Inc. | 19 |
| - | 12 Weeks | PCB, Surface Mount | Surface Mount | 1210 (3225 Metric), Concave | - | WRAPAROUND | - | - | 19.986414mg | Electroless Nickel | - | - | 6V | -40°C~85°C | Tape & Reel (TR) | - | PFUF | 0.127Lx0.102W 3.22mmx2.58mm | - | - | - | Active | Vendor Undefined | 2 | SMD/SMT | - | Polymeric | - | - | - | - | - | - | 6V | TR, BLISTER, 7 INCH | - | - | - | 40A | - | 3225 | - | cURus, TUV | 1210 | - | - | - | - | - | - | 40A | 600mW | DUAL ENDED | 6V | 6V | 1.5A | 1.5A | OVERLOAD PROTECTION | - | 5s | 30mOhm | 110mOhm | - | 3A | - | - | 850μm | - | - | - | 0.025 0.63mm | No | ROHS3 Compliant | - | ||
![]() PFNF.075.2 Schurter Inc. | 19 |
| - | 14 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric), Concave | - | WRAPAROUND | - | - | 6.010099mg | Electroless Nickel | - | - | 6V | -40°C~85°C | Tape & Reel (TR) | - | PFNF | 0.126Lx0.063W 3.20mmx1.60mm | - | e4 | yes | Active | Vendor Undefined | 2 | SMD/SMT | - | Polymeric | - | Gold (Au) | - | - | - | - | 6V | TR, BLISTER | - | - | - | 100A | - | 3216 | - | cURus, TUV | 1206 | - | - | - | - | - | - | 100A | 400mW | DUAL ENDED | 6V | 6V | 750mA | 750mA | TEMPERATURE SENSING | - | 100ms | 100mOhm | 400mOhm | - | 1.5A | - | - | 700μm | - | - | - | 0.028 0.70mm | No | ROHS3 Compliant | - | ||
![]() HVR600P160CRAF Littelfuse Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2004 | POLY-FUSE®, HVR600 | 0.630Lx0.236W 16.00mmx6.00mm | - | - | - | Obsolete | Not Applicable | - | Radial | - | Polymeric | 7Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | 3A | - | - | - | cURus, TUV | - | - | - | - | - | 0.201 5.10mm | - | 3A | - | - | - | - | 160mA | 160mA | - | 60V 600V Int | 9.5s | 4Ohms | 16Ohms | 320mA | 320mA | - | - | - | 0.496 12.60mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 600R150-RAZR Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2010 | POLY-FUSE®, 600R | 0.354Lx0.181W 9.00mmx4.60mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 20Ohm | Matte Tin (Sn) | - | - | 7 TO 20 OHMS MEASURED AT 20 DEG CEL | - | - | AMMO PACK | - | - | - | 3A | - | - | - | cURus, TUV | - | 5.1mm | - | 600V | 600V | 0.201 5.10mm | - | 3A | 1W | - | - | - | 150mA | 150mA | OVERLOAD PROTECTION | 60V 600V Int | 4s | 7Ohm | 20Ohm | - | 300mA | - | - | - | 0.492 12.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0805L175SLYR Littelfuse Inc. | 3869 | - | Datasheet | 12 Weeks | - | Surface Mount | 0805 (2012 Metric), Concave | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2012 | POLY-FUSE®, LoRho | 0.083Lx0.053W 2.10mmx1.35mm | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymeric | 55mOhm | - | - | - | - | - | 6V | - | - | - | unknown | - | - | 2012 | - | cURus, TUV | 0805 | - | - | 6V | - | - | - | 50A | - | - | - | - | 1.75A | - | - | - | 600ms | 5mOhm | 55mOhm | - | 3.5A | - | - | - | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | ||
![]() PTR016V0090-TR1 Eaton - Electronics Division | 48 |
| Datasheet | 14 Weeks | - | Through Hole | Radial, Disc | - | - | - | - | 453.59237mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PolyTron™, PTR016V | 0.291Lx0.122W 7.40mmx3.10mm | - | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymeric | 120mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | TUV | - | 5mm | - | - | - | 0.197 5.00mm | - | 40A | 600mW | - | 16V | - | 900mA | 900mA | - | 16V | 1.2s | 70mOhms | 180mOhms | 1.8A | 1.8A | - | - | 12.2mm | 0.480 12.20mm | 7.4mm | 3.1mm | - | No | RoHS Compliant | - | ||
![]() PFRA.075.2 Schurter Inc. | 40 |
| - | 14 Weeks | - | Through Hole | Radial, Disc | NO | WIRE | - | - | 350.003213mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | PFRA | 0.409Dia x 0.122 T 10.40mmx3.10mm | - | e2 | yes | Active | Vendor Undefined | 2 | Radial | EAR99 | Polymeric | 600mOhm | Tin/Silver (Sn/Ag) | - | - | 0.18 TO 0.4 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | TR | - | - | - | 40A | - | - | - | cURus, TUV | - | 5.8mm | 10.4mm x 3.1mm x 16mm | - | - | 0.201 5.10mm | - | 40A | 900mW | - | 60V | - | 750mA | 750mA | TEMPERATURE SENSING | - | 6.3s | 180mOhm | 600mOhm | - | 1.5A | - | 10.4mm | - | 0.630 16.00mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MF-RX135-2-99 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | Multifuse®, MF-RX | 0.483Lx0.122W 12.26mmx3.10mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 190mOhm | Tin (Sn) | - | - | 0.12-0.19 OHMS AT 23 DEG CEL | 8533.40.80.70 | 60V | TR, 15 INCH | - | - | - | 40A | MF-RX | - | - | cURus, TUV | - | 5.1mm | - | 60V | - | 0.201 5.10mm | - | 40A | 1.7W | - | - | - | 1.35A | 1.35A | OVERLOAD PROTECTION | - | 9.6s | 120mOhm | 300mOhm | - | 2.7A | - | - | - | 0.718 18.26mm | - | - | - | - | ROHS3 Compliant | - |