- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Current Rating - Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Tradename | Unit Weight | Wire Form | Packaging | Series | ECCN Code | Type | Resistance | Subcategory | Terminal Pitch | Resistor Type | Reach Compliance Code | Termination Style | Lead Spacing | Product Type | Hold Current | Trip Current | Product Category | Product Length | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTR016V0185-TR1 Cooper Bussmann | In Stock | - | - | Bussmann / Eaton | 40 A | 3000 | - | Eaton | - | + 85 C | 16 V | - 40 C | - | PCB Mount | - | - | - | - | Details | - | - | PolyTron | - | - | Reel | PTR016V | - | 16 Volt DC Radial Leaded, PolyTron PTC Devices | 51 mOhms | PPTC Resettable Fuses | - | - | - | Radial - Kinked Lead | 5 mm | Resettable Fuses - PPTC | 1.85 A | 3.7 A | Resettable Fuses - PPTC | - | - | 15.7 mm | 10.2 mm | 3.1 mm | ||
![]() TD1115-B35-WJR IXYS / Littelfuse | In Stock | - | - | - | - | 100 | - | - | - | - | - | - | - | Strap Mount | 958837-000 | - | - | - | N | - | - | - | - | - | Bulk | TD1115 | - | PolySwitch Terminal Device | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | ||
![]() RXEF090-1 IXYS / Littelfuse | In Stock | - | - | - | 40 A | 500 | - | - | - | + 85 C | 72 V | - 40 C | - | PCB Mount | RF1485-000 | - | 990 mW | - | Details | - | - | PolySwitch | - | - | - | RXEF | - | PolySwitch Resettable Fuses | 470 mOhms | - | - | - | - | Radial | - | - | 900 mA | 1.8 A | - | - | 11.2 mm | - | 3 mm | - | ||
![]() CHP5050414 IXYS / Littelfuse | In Stock | - | - | - | - | 2000 | - | - | - | - | - | - | - | PCB Mount | 260409-000 | - | - | - | N | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | ||
![]() AHR450-AP IXYS / Littelfuse | In Stock | - | - | - | 100 A | 2000 | - | - | - | + 125 C | 16 V | - 40 C | - | PCB Mount | 174142-000 | - | - | - | N | - | - | PolySwitch | - | - | Ammo Pack | AHR | - | PolySwitch Resettable Devices | 54 mOhms | - | - | - | - | Radial | - | - | 4.5 A | 8.7 A | - | - | - | - | - | - | ||
![]() RXE300S-1 IXYS / Littelfuse | In Stock | - | - | - | 40 A | 1000 | - | - | - | + 85 C | 72 V | - 40 C | - | PCB Mount | - | - | - | - | N | - | - | - | - | - | Bulk | RXE | - | PolySwitch Resettable Fuses | 100 mOhms | - | - | - | - | Radial | - | - | 3 A | 6 A | - | - | 23.9 mm | - | - | - | ||
![]() RXEF375K-0.16 IXYS / Littelfuse | In Stock | - | - | - | 40 A | 250 | - | - | - | + 85 C | 72 V | - 40 C | - | PCB Mount | - | - | 3.2 W | - | Details | - | - | PolySwitch | - | - | Bulk | RXEF | - | PolySwitch Resettable Fuses | 80 mOhms | - | - | - | - | Radial | - | - | 3.75 A | 7.5 A | - | - | 27.2 mm | - | 3 mm | - | ||
![]() HVR600P150CMA IXYS / Littelfuse | In Stock | - | - | - | 3 A | 200 | - | - | - | + 85 C | 60 V | - 40 C | - | PCB Mount | - | - | 1 W | - | N | - | - | - | - | - | Bulk | HVR600 | - | PolyFuse Resettable Fuses | 12 Ohms | - | - | - | - | Radial | - | - | 150 mA | 300 mA | - | - | 13.5 mm | - | 6 mm | - | ||
![]() RLD16P1100GF IXYS / Littelfuse | In Stock | - | - | - | 100 A | 1000 | - | - | - | + 85 C | 16 V | - 40 C | - | PCB Mount | - | - | 3.7 W | - | Details | - | - | - | - | - | Ammo Pack | RLD | - | PolyFuse Resettable Fuses | 8.9 mOhms | - | - | - | - | Radial | 5.1 mm | - | 11 A | 18.7 A | - | - | - | 3 mm | 19.1 mm | 19.1 mm | ||
![]() RUEF185-AP TE Connectivity | 609 | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 15.7 mm | - | - | Inside Crimp | - | - | - | - | - | - | 5.8 mm | - | - | - | - | - | - | 3.7 A | - | 10.2 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AHRF200-RA IXYS / Littelfuse | In Stock | - | - | - | 100 A | 500 | - | - | - | + 125 C | 16 V | - 40 C | - | - | RF0962-000 | - | 1.4 W | - | Details | - | - | PolySwitch | - | - | - | AHRF | - | AEC-Q200 | 110 mOhms | - | - | - | - | - | 5.8 mm | - | 2 A | 3.8 A | - | - | - | 3 mm | 14.4 mm | 9.4 mm | ||
![]() MF-R010-005 Bourns | In Stock | - | - | Bourns | 40 A | 500 | - | Bourns | - | + 85 C | 60 VDC | - 40 C | - | PCB Mount | - | - | 380 mW | - | N | - | - | Multifuse | 0.003988 oz | - | Bulk | MF-R | - | PTC Resettable Fuses | 4.5 Ohms | PPTC Resettable Fuses | - | - | - | Radial | 5.1 mm | Resettable Fuses - PPTC | 100 mA | 200 mA | Resettable Fuses - PPTC | - | 7.4 mm | 12.7 mm | 7.4 mm | 3.1 mm | ||
![]() MF-R400-0-003 Bourns | In Stock | - | - | Bourns | 40 A | 500 | - | Bourns | - | + 85 C | 30 V | - 40 C | - | PCB Mount | - | - | 2.5 W | - | N | - | - | Multifuse | 0.003988 oz | - | Bulk | MF-R | - | PTC Resettable Fuses | 30 mOhms | PPTC Resettable Fuses | - | - | - | Radial | 5.1 mm | Resettable Fuses - PPTC | 4 A | 8 A | Resettable Fuses - PPTC | - | 14.4 mm | 24.8 mm | 14.4 mm | 3 mm | ||
![]() MXP190K IXYS / Littelfuse | In Stock | - | - | - | - | 1000 | - | - | - | + 60 C | - | - 40 C | - | Strap Mount | RF2322-000 | - | - | - | Details | - | - | PolySwitch | - | - | Bulk | MXP | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | ||
![]() VTD170A IXYS / Littelfuse | In Stock | - | - | - | 100 A | 500 | - | - | - | + 85 C | 15 V | - 40 C | - | Strap Mount | - | - | - | - | N | - | - | - | - | - | Bulk | VTD | - | PolyFuse Resettable Fuses | 105 mOhms | - | - | - | - | Axial | - | - | 1.7 A | 3.4 A | - | - | - | - | 17.5 mm | 7.4 mm | ||
![]() HVR600P160CMA IXYS / Littelfuse | In Stock | - | - | - | 3 A | 200 | - | - | - | + 85 C | 60 V | - 40 C | - | PCB Mount | - | - | 1 W | - | N | - | - | - | - | - | Bulk | HVR600 | - | PolyFuse Resettable Fuses | 10 Ohms | - | - | - | - | Radial | - | - | 160 mA | 320 mA | - | - | 16 mm | - | 6 mm | - | ||
![]() HVR250P080UA IXYS / Littelfuse | In Stock | - | - | - | 3 A | 500 | - | - | - | + 85 C | 60 V | - 40 C | - | PCB Mount | - | - | 1 W | - | Details | - | - | - | - | - | Bulk | HVR250 | - | PolyFuse Resettable Fuses | 22 Ohms | - | - | - | - | Radial | 3.8 mm | - | 80 mA | 160 mA | - | - | - | 3.1 mm | 5 mm | 5 mm | ||
![]() MF-R020-99 Bourns | In Stock | - | - | Bourns | 40 A | 100 | BOURNS INC | Bourns | MF-R020-99 | + 85 C | 60 VDC | - 40 C | - | PCB Mount | MF-R020 | Obsolete | 400 mW | 5.6 | Details | Yes | - | Multifuse | 0.003988 oz | - | Bulk | MF-R | EAR99 | PTC Resettable Fuses | 2.84 Ohms | PPTC Resettable Fuses | - | PTC RESETTABLE FUSE | compliant | Radial | 5.1 mm | Resettable Fuses - PPTC | 200 mA | 400 mA | Resettable Fuses - PPTC | - | 7.4 mm | 12.7 mm | 7.4 mm | 3.1 mm | ||
![]() VTP175SF IXYS / Littelfuse | In Stock | - | - | - | 100 A | 2000 | - | - | - | + 85 C | 16 V | - 40 C | - | Strap Mount | - | - | - | - | Details | - | - | PolySwitch | - | - | Bulk | VTP | - | PolySwitch Resettable Fuses | 51 mOhms | - | - | - | - | Axial | - | - | 1.75 A | 3.6 A | - | - | - | 0.8 mm | 23.2 mm | 3.9 mm |