- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Body Material | Terminal Material | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Reach Compliance Code | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Length | Operating Supply Voltage | Working Voltage | Lead Spacing | Lead Diameter | Max Current Rating | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Wire/Cable Diameter | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Ambient Temperature Range High | Diameter | Height | Height Seated (Max) | Thickness (Max) | Thickness | Width - Tab | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 250S130-RADR Littelfuse Inc. | 2713 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 2-SMD | YES | WRAPAROUND | 2 | - | - | - | 60V | -40°C~85°C | Tape & Reel (TR) | 2009 | POLY-FUSE®, 250S | 0.370Lx0.291W 9.40mmx7.40mm | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 15Ohm | - | RESISTANCE RANGE(RMIN-R1MAX): 6.5-15 | - | 60V | TR | 1.2W | - | unknown | - | - | - | - | cURus, TUV | - | - | - | 60V | 250V | - | - | 3A | 1.2W | DUAL ENDED | - | - | - | 130mA | - | TEMPERATURE SENSING | 60V 250V Int | 1.4s | 6.5Ohm | 15Ohm | - | 260mA | - | - | 3.7mm | - | 0.146 3.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 2016L150/33DR Littelfuse Inc. | 22800 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 2016 (5041 Metric), Concave | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | POLY-FUSE®, 2016L | 0.200Lx0.160W 5.08mmx4.07mm | - | - | Active | 1 (Unlimited) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | 33V | 1s | 70mOhms | 180mOhms | 3A | - | - | - | - | - | 0.063 1.60mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-R030 Bourns Inc. | 1000 | - | Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | Polymer | - | - | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-R | 0.291Dia x 0.122 T 7.40mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 1.36Ohm | - | - | - | 60V | - | 500mW | 5.1mm | - | 300mA | - | 60V | - | cURus, TUV | - | 5.1mm | 7.6mm | 60V | - | 0.201 5.10mm | 510 μm | 40A | 500mW | - | - | 510 μm | - | 300mA | - | TEMPERATURE SENSING | - | 3s | 760mOhm | 2.1Ohm | - | 600mA | - | 7.4mm | 13.4mm | 0.528 13.40mm | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MF-USMF020-2 Bourns Inc. | 5700 | - | Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 1210 (3225 Metric), Concave | - | WRAPAROUND | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Multifuse®, MF-USMF | 0.127Lx0.102W 3.22mmx2.58mm | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 5Ohm | - | - | 8533.40.80.70 | 30V | TR, 7 INCH | - | - | - | 10A | MF-USMF | 30V | 3225 | cURus, TUV | 1210 | - | - | 30V | - | - | - | 10A | 600mW | DUAL ENDED | - | - | - | 200mA | 200mA | OVERLOAD PROTECTION | - | 20ms | 400mOhm | 5Ohm | - | 400mA | - | - | 1.1mm | - | 0.033 0.85mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() 2920L400/15MR Littelfuse Inc. | 1033 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 2920 (7351 Metric), Concave | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | POLY-FUSE®, 2920L | 0.290Lx0.202W 7.36mmx5.12mm | e3 | yes | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | Matte Tin (Sn) | - | - | - | - | - | - | unknown | - | - | - | - | cURus, TUV | - | - | - | - | - | - | - | - | - | - | - | - | - | 4A | - | - | 15V | 4s | 10mOhm | 40mOhm | 8A | 8A | - | - | - | - | 0.063 1.60mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-USMF110-2 Bourns Inc. | 4455 | - | Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 1210 (3225 Metric), Concave | - | WRAPAROUND | - | - | - | - | 6V | -40°C~85°C | Tape & Reel (TR) | 2006 | Multifuse®, MF-USMF | 0.127Lx0.102W 3.22mmx2.58mm | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 210mOhm | - | - | 8533.40.80.70 | 6V | TR, 7 INCH | - | - | - | 40A | MF-USMF | - | 3225 | cURus, TUV | 1210 | - | - | 6V | - | - | - | 40A | 600mW | DUAL ENDED | - | - | 6V | 1.1A | 1.1A | OVERLOAD PROTECTION | - | 1s | 50mOhm | 210mOhm | - | 2.2A | - | - | 850μm | - | 0.033 0.85mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-SMDF050-2 Bourns Inc. | 6000 | - | Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 2018 (5045 Metric), Concave | - | ONE SURFACE | - | - | - | - | 60V | -40°C~85°C | Tape & Reel (TR) | 2005 | Multifuse®, MF-SMDF | 0.200Lx0.180W 5.08mmx4.58mm | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 1Ohm | - | - | - | 60V | TR, 13 INCH | - | - | - | 10A | MF-SMDF | - | 5045 | cURus, TUV | 2018 | - | - | 60V | - | - | - | 10A | 900mW | DUAL ENDED | - | - | - | 550mA | 550mA | OVERLOAD PROTECTION | - | 3s | 200mOhm | 1Ohm | - | 1.2A | 85°C | - | 1.09mm | - | 0.043 1.09mm | - | - | No | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() MF-MSMF075-2 Bourns Inc. | 5455 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | - | ONE SURFACE | - | - | Gold | - | 13.2V | -40°C~85°C | Tape & Reel (TR) | 2001 | Multifuse®, MF-MSMF | 0.179Lx0.128W 4.55mmx3.24mm | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 450mOhm | - | MINIMUM RESISTANCE IS 0.11 OHMS | - | 13.2V | TR, 7 INCH | - | - | - | 100A | MF-MSMF | - | 4532 | cURus, TUV | 1812 | - | - | 13.2V | - | - | - | 100A | 800mW | DUAL ENDED | - | - | - | 750mA | 750mA | - | - | 200ms | 110mOhm | 450mOhm | - | 1.5A | - | - | 850μm | - | 0.033 0.85mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() 30R250UPR Littelfuse Inc. | 6000 | - | Datasheet | 12 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2008 | POLY-FUSE®, 30R | 0.449Lx0.118W 11.40mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 70mOhm | Matte Tin (Sn) | FLAME PROOF, MINIMUM RESISTANCE IS 0.02 OHMS | 8533.40.80.70 | - | AMMO PACK | - | - | - | 40A | - | - | - | cURus, TUV | - | 5.1mm | - | - | 30V | 0.118 3.00mm | - | 40A | 1.2W | - | 30V | - | - | 2.5A | 2.5A | OVERCURRENT PROTECTION | - | 10.3s | 20mOhm | 70mOhm | - | 5A | - | - | 18.3mm | 0.720 18.30mm | - | 3.05mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() FEMTOSMDC010F-2 Littelfuse Inc. | 3950 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 0603 (1608 Metric), Concave | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2012 | PolySwitch®, femtoSMD | 0.063Lx0.032W 1.60mmx0.80mm | - | yes | Active | 1 (Unlimited) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | unknown | - | - | - | - | CSA, TUV, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 12V | 100ms | 1.7Ohm | 8Ohm | 250mA | - | - | - | - | - | 0.033 0.85mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() LVR025S Littelfuse Inc. | 1500 | - | Datasheet | 10 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2011 | PolySwitch®, LVR | 0.378Lx0.150W 9.60mmx3.80mm | - | yes | Active | Not Applicable | - | - | - | Polymeric | - | - | - | - | 240V | - | - | - | - | - | - | - | - | CQC, CSA, TUV, UL | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | 250mA | - | - | 240V 265V Int | 18.5s | 1.3Ohm | 3.8Ohm | 560mA | 560mA | - | - | - | 0.685 17.40mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-NSMF050-2 Bourns Inc. | 149 | - | Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric), Concave | - | WRAPAROUND | - | - | - | - | 13.2V | -40°C~85°C | Tape & Reel (TR) | 2005 | Multifuse®, MF-NSMF | 0.126Lx0.063W 3.20mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 700mOhm | - | - | 8533.40.80.70 | 13.2V | TR, 7 INCH | 400mW | - | - | 500mA | MF-NSMF | - | 3216 | cURus, TUV | 1206 | - | - | 13.2V | - | - | - | 100A | 400mW | DUAL ENDED | - | - | - | 500mA | - | OVERLOAD PROTECTION | - | 100ms | 150mOhm | 700mOhm | - | 1A | 85°C | - | 850μm | - | 0.033 0.85mm | - | 250μm | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() 30R500UF Littelfuse Inc. | 68000 | - | Datasheet | 12 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | 30V | -40°C~85°C | Bulk | 2008 | POLY-FUSE®, 30R | 0.551Lx0.118W 14.00mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 50mOhm | Matte Tin (Sn) | FLAME PROOF, MINIMUM RESISTANCE IS 0.01 OHMS | - | 30V | - | - | - | - | 5A | - | - | - | cURus, TUV | - | 10.2mm | - | 30V | - | 0.402 10.20mm | - | 40A | 3W | - | 30V | - | - | 5A | - | OVERCURRENT PROTECTION | - | 14.5s | 10mOhm | 50mOhm | - | 10A | - | - | 24.9mm | 1.008 25.60mm | - | 3.05mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() MF-MSMF110/16-2 Bourns Inc. | 59 | - | Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | - | ONE SURFACE | 2 | - | - | - | 16V | -40°C~85°C | Tape & Reel (TR) | 2007 | Multifuse®, MF-MSMF | 0.179Lx0.128W 4.55mmx3.24mm | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 210mOhm | - | MINIMUM RESISTANCE IS 0.04 OHMS | - | 16V | TR, 7 INCH | 800mW | - | - | 100A | MF-MSMF | - | 4532 | cURus, TUV | 1812 | - | - | 16V | - | - | - | 100A | 800mW | DUAL ENDED | - | - | - | 1.1A | 1.1A | - | - | 300ms | 40mOhm | 210mOhm | - | 2.2A | 85°C | - | 850μm | - | 0.033 0.85mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-NSML300-2 Bourns Inc. | 15000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Concave | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | - | Multifuse®, MF-NSML | 0.128Lx0.063W 3.25mmx1.60mm | e4 | - | Active | 2A (4 Weeks) | - | - | EAR99 | Polymeric | - | Gold (Au) - with Nickel (Ni) barrier | - | 8533.40.80.70 | 6V | - | - | - | - | - | MF-NSML | - | - | cURus, TUV | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | 4s | 2.5mOhm | 20mOhm | 6A | 6A | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-R700 Bourns Inc. | 478 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | 2 | - | - | - | 30V | -40°C~85°C | Bulk | 2010 | Multifuse®, MF-R | 0.870Lx0.118W 22.10mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 20mOhm | Tin (Sn) | - | - | 30V | - | 3.8W | - | - | 7A | - | - | - | cURus, TUV | - | 10.2mm | 7.6mm | 30V | - | 0.402 10.20mm | 810 μm | 40A | 3.8W | - | - | 810 μm | - | 7A | - | TEMPERATURE SENSING | - | 17.5s | 5mOhm | 30mOhm | - | 14A | - | - | 3mm | 1.173 29.80mm | - | 3mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 30R600UF Littelfuse Inc. | 26800 |
| Datasheet | 12 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | POLY-FUSE®, 30R | 0.650Lx0.118W 16.50mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 40mOhm | Matte Tin (Sn) | FLAME PROOF, MINIMUM RESISTANCE IS 0.005 OHMS | 8533.40.80.70 | 30V | - | - | - | - | 6A | - | - | - | cURus, TUV | - | 10.2mm | - | 30V | 30V | 0.402 10.20mm | - | 40A | 3.5W | - | 30V | - | - | 6A | - | OVERCURRENT PROTECTION | - | 16s | 5mOhm | 40mOhm | - | 12A | - | - | 24.9mm | 1.055 26.80mm | - | 3.05mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() 30R250UU Littelfuse Inc. | 5000 |
| Datasheet | 12 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | POLY-FUSE®, 30R | 0.449Lx0.118W 11.40mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 70mOhm | Matte Tin (Sn) | FLAME PROOF, MINIMUM RESISTANCE IS 0.02 OHMS | 8533.40.80.70 | 30V | - | - | - | - | 2.5A | - | - | - | cURus, TUV | - | 5.1mm | - | 30V | 30V | 0.118 3.00mm | - | 40A | 1.2W | - | 30V | - | - | 2.5A | - | OVERCURRENT PROTECTION | - | 10.3s | 20mOhm | 70mOhm | - | 5A | - | - | 18.3mm | 0.720 18.30mm | - | 3.05mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() LVR100S-240 Littelfuse Inc. | 1950 | - | Datasheet | 10 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | PolySwitch®, LVR | 0.736Dia x 0.201 T 18.70mmx5.10mm | - | yes | Active | Not Applicable | - | - | - | Polymeric | - | - | - | - | 240V | - | - | - | unknown | - | - | - | - | CQC, CSA, TUV, UL | - | - | - | - | - | 0.400 10.15mm | - | - | - | - | - | - | - | 1A | - | - | 240V 265V Int | 21s | 218mOhm | 580mOhm | 2A | 2A | - | - | - | 0.961 24.40mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-R300 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | Polymer | - | - | - | -40°C~85°C | Bulk | 2003 | Multifuse®, MF-R | 0.472Lx0.118W 12.00mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 50mOhm | - | - | - | 30V | - | 2W | 5.1mm | - | 3A | - | 30V | - | cURus, TUV | - | 5.1mm | 7.6mm | 30V | - | 0.201 5.10mm | 810 μm | 40A | 2W | - | - | 810 μm | - | 3A | - | TEMPERATURE SENSING | - | 10.8s | 20mOhm | 80mOhm | - | 6A | 85°C | - | 18.3mm | 0.720 18.30mm | - | 3mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - |