- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Terminal Material | Base Product Number | Mfr | Mounting | Package | Product Status | Seated Plane Height | Voltage Rated | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Reach Compliance Code | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Length | Operating Supply Voltage | Lead Spacing | Lead Diameter | Max Voltage Rating (AC) | Max Current Rating | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Fuse Type | Current - Max | Wire/Cable Diameter | Rated (AC) Voltage (URac) | Hold Current | Lead Spacing (mm) | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Product Length | Diameter | Height | Height Seated (Max) | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RXEF185 Littelfuse Inc. | 6597 | - | Datasheet | 10 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | PolySwitch®, RXEF | 0.689Dia x 0.118 T 17.50mmx3.00mm | e3 | yes | Active | Not Applicable | 2 | - | - | Polymeric | 190mOhm | Matte Tin (Sn) | 0.08-0.12 OHMS AT 20 DEG CEL | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, TUV, UL | - | - | - | 72V | 0.199 5.05mm | - | - | - | - | - | - | - | - | - | - | 1.85A | - | - | TEMPERATURE SENSING | 72V | 12.6s | 80mOhm | 190mOhm | - | 3.7A | - | - | - | 0.882 22.40mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-MSMF075/30-2 Bourns Inc. | 978 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 1812 (4532 Metric), Concave | - | - | - | Gold | - | - | - | - | - | - | 30V | - | -40°C~85°C | Tape & Reel (TR) | 2008 | Multifuse®, MF-MSMF | 0.179Lx0.128W 4.55mmx3.24mm | - | - | Active | 1 (Unlimited) | - | - | - | Polymeric | - | - | - | - | 30V | - | - | - | - | - | MF-MSMF | - | 4532 | - | cURus, TUV | 1812 | - | - | 30V | - | - | - | - | 800mW | - | - | - | - | - | - | 750mA | - | - | - | - | 200ms | 110mOhm | 450mOhm | - | 1.5A | - | - | 850μm | - | 0.033 0.85mm | - | No SVHC | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() MF-RHT200-AP Bourns Inc. | 44 |
| Datasheet | 7 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Box (TB) | 2010 | Multifuse®, MF-RHT | 0.370Dia x 0.118 T 9.40mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 110mOhm | Tin (Sn) | 0.045 OHMS MINIMUM AT 23 DEG CEL | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | MF-RHT | - | - | - | - | - | 5.1mm | - | - | 0.114 2.90mm | - | - | 100A | 1.4W | - | - | - | - | - | 16V | 2A | - | - | OVERLOAD PROTECTION | 16V | 3s | 45mOhm | 110mOhm | - | 3.8A | - | - | - | 0.551 14.00mm | - | No | - | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() MF-R025-0-99 Bourns Inc. | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | Multifuse®, MF-R | 0.291Dia x 0.122 T 7.40mmx3.10mm | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | Polymeric | 1.95Ohm | Tin (Sn) | - | - | 60V | - | - | - | - | 40A | MF-R025 | 60V | - | - | cURus, TUV | - | 5.1mm | 7.6mm | 60V | 0.201 5.10mm | 510 μm | - | 40A | 450mW | - | - | - | - | - | - | 250mA | - | 250mA | TEMPERATURE SENSING | - | 2.5s | 1Ohm | 3Ohm | - | 500mA | - | - | - | 0.500 12.70mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() PFNF.012.2 Schurter Inc. | 17 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Concave | YES | WRAPAROUND | 6.010099mg | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | PFNF | 0.126Lx0.063W 3.20mmx1.60mm | e4 | yes | Active | Vendor Undefined | 2 | - | - | Polymeric | - | Gold (Au) | 1.35 OHMS MINIMUM AT 23 DEG CEL | - | - | TR, BLISTER | - | - | - | - | - | - | 3216 | - | cURus, TUV | 1206 | - | - | - | - | - | - | 10A | 400mW | DUAL ENDED | 30V | - | - | - | - | 120mA | - | - | TEMPERATURE SENSING | - | 200ms | 1.35Ohm | 8.5Ohm | - | 290mA | - | - | - | - | 0.043 1.10mm | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-SVS210N-0 Bourns Inc. | 44 |
| Datasheet | 12 Weeks | - | Surface Mount | User Defined | Strap | - | FLAT | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | Multifuse®, MF-SVS | 1.220Lx0.148W 31.00mmx3.75mm | e2 | yes | Active | 1 (Unlimited) | 2 | Axial | - | Polymeric | 20mOhm | Tin/Silver (Sn/Ag) | - | - | 10V | - | - | - | - | 100A | MF-SVS | - | - | - | cURus, TUV | - | - | - | 10V | - | - | - | 100A | 2.4W | DUAL | - | - | - | - | - | 2.1A | - | 2.1A | OVERLOAD PROTECTION | - | 5s | 10mOhm | 40mOhm | - | 5A | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() NANOSMD350LR-2 Littelfuse Inc. | 21 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | PolySwitch®, LoRho | 0.127Lx0.063W 3.22mmx1.61mm | - | yes | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | CSA, TUV, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5A | - | - | - | 6V | 5s | 4mOhm | - | 6.3A | 6.3A | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 16R1000GMR Littelfuse Inc. | 3952 | - | Datasheet | 12 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2009 | POLY-FUSE®, 16R | 0.650Lx0.118W 16.50mmx3.00mm | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 10.2mOhm | Matte Tin (Sn) | - | 8533.40.80.70 | 16V | AMMO PACK; TR | - | - | - | 100A | - | - | - | - | cURus, TUV | - | 5.1mm | - | 16V | 0.201 5.10mm | - | - | 100A | 3.6W | - | 16V | - | - | - | - | 10A | - | 10A | TEMPERATURE SENSING | - | 6s | 4mOhm | 10.2mOhm | - | 17A | - | - | - | 0.992 25.20mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-RM008/240-2 Bourns Inc. | 366 |
| Datasheet | 12 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Cut Tape (CT) | 2004 | Multifuse®, MF-RM | 0.327Dia x 0.150 T 8.30mmx3.80mm | e3 | - | Active | 1 (Unlimited) | - | Radial | EAR99 | Polymeric | 7.4Ohm | Tin (Sn) | - | 8533.40.80.70 | 240V | - | 900mW | - | - | - | MF-RM | 240V | - | - | cURus, TUV | - | 5.1mm | - | 240V | 0.114 2.90mm | - | 240V | 1.2A | 900mW | - | - | - | - | 510 μm | - | 80mA | - | - | - | 240V 265V Int | 10s | 7.4Ohm | 26Ohm | - | 190mA | - | 8.3mm | 3.8mm | 0.508 12.90mm | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-RM055/240-2 Bourns Inc. | 200 |
| Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Cut Tape (CT) | 2004 | Multifuse®, MF-RM | 0.551Lx0.161W 14.00mmx4.10mm | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 450mOhm | Tin (Sn) | - | 8533.40.80.70 | 240V | - | 3.4W | - | - | 7A | MF-RM | 240V | - | - | cURus, TUV | - | 5.1mm | - | 240V | 0.114 2.90mm | 810 μm | 240V | 7A | 3.4W | - | - | - | - | 810 μm | - | 550mA | - | 550mA | - | 240V 265V Int | 26s | 450mOhm | 1.45Ohm | - | 1.25A | - | 14mm | 4.1mm | 0.882 22.40mm | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() RS60RB-010 OptiFuse | 3028 |
| - | - | - | - | Through Hole | Radial, Disc | - | - | - | - | RS60RB | OptiFuse | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | - | RS60RB | 0.291" Dia x 0.122" T (7.40mm x 3.10mm) | - | - | - | - | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cUL, TUV, UL | - | - | - | - | 0.201" (5.10mm) | - | - | - | - | - | - | Radial Lead | 40 A | - | - | - | 5.1mm | 100 mA | - | 60V | 4 s | 2.5 Ohms | 7.5 Ohms | 200 mA | - | - | - | - | 0.500" (12.70mm) | - | - | - | - | - | - | - | ||
![]() ASMD100F-2 Littelfuse Inc. | 2000 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 2-SMD | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PolySwitch®, ASMD | 0.287Lx0.201W 7.30mmx5.10mm | e3 | yes | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | Tin (Sn) | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | - | - | - | - | 900mA | - | - | - | 30V | 20s | 98mOhm | 480mOhm | - | 2.16A | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() RXEF185K Littelfuse Inc. | 500 | - | Datasheet | 10 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bag | 2014 | PolySwitch®, RXEF | 0.660Dia x 0.118 T 16.76mmx3.00mm | - | yes | Active | Not Applicable | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, TUV, UL | - | - | - | - | 0.199 5.05mm | - | - | - | - | - | - | - | - | - | - | - | - | 1.85A | - | 72V | 12.6s | 80mOhm | 190mOhm | 3.7A | - | - | - | - | 0.906 23.00mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-NSML150-2 Bourns Inc. | 5156 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Concave | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Multifuse®, MF-NSML | 0.128Lx0.063W 3.25mmx1.60mm | e4 | - | Active | 2A (4 Weeks) | - | - | EAR99 | Polymeric | - | Gold (Au) - with Nickel (Ni) barrier | - | 8533.40.80.70 | 6V | - | - | - | - | - | MF-NSML | - | - | - | cURus, TUV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | 500ms | 10mOhm | 65mOhm | 3A | 3A | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() RGEF300 TE Connectivity | 66666 | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | 11 mm | - | Straight | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | 0.81 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.1 A | 7.1 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() RUSBF160 Littelfuse Inc. | 21 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | PolySwitch®, RUSBF | 0.350Lx0.118W 8.90mmx3.00mm | - | yes | Active | Not Applicable | 2 | - | - | Polymeric | - | - | RESISTANCE RANGE(MIN-MAX): 0.030-0.061 | - | - | - | - | - | unknown | - | - | - | - | 0.9W | CSA, TUV, UL | - | - | - | - | 0.199 5.05mm | - | - | - | - | - | - | - | - | - | 16V | 1.6A | - | - | TEMPERATURE SENSING | 16V | 9s | 30mOhm | 110mOhm | 3.2A | 3.2A | - | - | - | 0.598 15.20mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-PSMF110X-2 Bourns Inc. | 7425 |
| Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric), Concave | - | WRAPAROUND | - | - | - | - | - | - | - | - | 6V | - | -40°C~85°C | Tape & Reel (TR) | 2001 | Multifuse®, MF-PSMF | 0.085Lx0.053W 2.15mmx1.35mm | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 210mOhm | - | - | 8533.40.80.50 | 6V | TR, 7 INCH | - | - | - | 40A | MF-PSMF | - | 2012 | - | cURus, TUV | 0805 | - | - | 6V | - | - | - | 40A | 600mW | DUAL ENDED | - | - | - | - | 6V | 1.1A | - | 1.1A | OVERLOAD PROTECTION | - | 300ms | 60mOhm | 210mOhm | - | 2.2A | - | - | 1.25mm | - | 0.049 1.25mm | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() RKEF050 Littelfuse Inc. | 350 | - | Datasheet | 10 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bag | 2008 | PolySwitch®, RKEF | 0.280Lx0.140W 7.10mmx3.56mm | - | yes | Active | 1 (Unlimited) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | CSA, TUV, UL | - | - | - | - | 0.199 5.05mm | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | 60V | 800ms | 320mOhm | 900mOhm | 1A | - | - | - | - | 0.450 11.43mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-RX040/72-0 Bourns Inc. | 21 |
| Datasheet | 7 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | 72V | - | -40°C~85°C | Bulk | 2012 | Multifuse®, MF-RX/72 | 0.291Dia x 0.122 T 7.40mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 860mOhm | Tin (Sn) | 0.52 TO 0.86 OHMS AT 23 DEG CEL | - | 72V | - | - | - | - | 40A | MF-RX | - | - | - | cURus, TUV | - | 5.1mm | 7.6mm | 72V | 0.201 5.10mm | - | - | 40A | 550mW | - | - | - | - | 510 μm | - | 400mA | - | 400mA | OVERLOAD PROTECTION | - | 3.9s | 520mOhm | 1.29Ohm | - | 800mA | - | - | 13.7mm | 0.539 13.70mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1206L110WR Littelfuse Inc. | 8991 | - | Datasheet | - | - | - | Surface Mount | 1206 (3216 Metric), Concave | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | POLY-FUSE®, 1206L | 0.126Lx0.065W 3.20mmx1.65mm | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 180mOhm | MATTE TIN | 0.04 OHM MEASURED AT 20 DEG CEL | 8533.40.80.70 | 6V | TR | 800mW | - | unknown | 100A | - | - | 3216 | - | cURus, TUV | 1206 | - | - | 6V | - | - | - | 100A | 800mW | DUAL ENDED | 8V | - | - | - | - | 1.1A | - | 1.1A | OVERLOAD PROTECTION | - | 100ms | 40mOhm | 180mOhm | - | 2.2A | - | - | 1mm | - | 0.039 1.00mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - |