- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Body Material | Terminal Material | Manufacturer Package Identifier | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Reach Compliance Code | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Length | Operating Supply Voltage | Working Voltage | Lead Spacing | Lead Diameter | Max Current Rating | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Wire/Cable Diameter | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Ambient Temperature Range High | Diameter | Height | Height Seated (Max) | Thickness (Max) | Thickness | Width - Tab | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LVR016S Littelfuse Inc. | 117 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2007 | PolySwitch®, LVR | 0.390Dia x 0.150 T 9.90mmx3.80mm | - | - | yes | Active | Not Applicable | - | - | - | Polymeric | - | - | - | - | 240V | - | - | - | unknown | - | - | - | - | CQC, CSA, TUV, UL | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | 160mA | - | - | 240V 265V Int | 15s | 2.5Ohm | 7.8Ohm | 370mA | 370mA | - | - | - | 0.492 12.50mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-MSMF014-2 Bourns Inc. | 14850 | - | Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | - | ONE SURFACE | 2 | - | - | - | 60V | -40°C~85°C | Tape & Reel (TR) | 2001 | Multifuse®, MF-MSMF | 0.179Lx0.128W 4.55mmx3.24mm | - | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 6.5Ohm | - | MINIMUM RESISTANCE IS 0.4 OHMS | - | 60V | TR, 7 INCH | 800mW | - | - | 40A | MF-MSMF | - | 4532 | cURus, TUV | 1812 | - | - | 60V | - | - | - | 40A | 800mW | DUAL ENDED | - | - | - | 140mA | 140mA | - | - | 150ms | 400mOhm | 6.5Ohm | - | 340mA | 85°C | - | 1.1mm | - | 0.043 1.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() 30R110UU Littelfuse Inc. | 691 |
| Datasheet | 12 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | POLY-FUSE®, 30R | 0.291Lx0.118W 7.40mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 170mOhm | Matte Tin (Sn) | FLAME PROOF, MINIMUM RESISTANCE IS 0.05 OHMS | - | 30V | - | - | - | - | 1.1A | - | - | - | cURus, TUV | - | 5.1mm | - | 30V | 30V | 0.201 5.10mm | - | 40A | 700mW | - | 30V | - | - | 1.1A | - | OVERCURRENT PROTECTION | - | 6.6s | 50mOhm | 170mOhm | - | 2.2A | - | - | 14.2mm | 0.559 14.20mm | - | 3.05mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() MF-R020 Bourns Inc. | 2500 |
| Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | Polymer | - | - | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-R | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 2.84Ohm | - | - | - | 60V | - | 400mW | 5.1mm | - | 200mA | - | 60V | - | cURus, TUV | - | 5.1mm | 7.6mm | 60V | - | 0.201 5.10mm | 510 μm | 40A | 400mW | - | - | 510 μm | - | 200mA | - | TEMPERATURE SENSING | - | 2.2s | 1.5Ohm | 4.4Ohm | - | 400mA | - | 7.4mm | 12.7mm | 0.500 12.70mm | - | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FEMTOSMDC005F-2 Littelfuse Inc. | 4000 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 0603 (1608 Metric), Concave | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2011 | PolySwitch®, femtoSMD | 0.063Lx0.032W 1.60mmx0.80mm | - | - | yes | Active | 1 (Unlimited) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | unknown | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | 15V | 100ms | 3.8Ohm | 30Ohm | 150mA | 150mA | - | - | - | - | 0.033 0.85mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() MF-PSMF035X-2 Bourns Inc. | 5240 | - | Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric), Concave | - | WRAPAROUND | - | - | - | - | 6V | -40°C~85°C | Tape & Reel (TR) | 2006 | Multifuse®, MF-PSMF | 0.085Lx0.053W 2.15mmx1.35mm | - | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 1.2Ohm | - | - | - | 6V | TR, 7 INCH | - | - | - | 40A | MF-PSMF | - | 2012 | cURus, TUV | 0805 | - | - | 6V | - | - | - | 40A | 500mW | DUAL ENDED | - | - | 6V | 350mA | 350mA | OVERLOAD PROTECTION | - | 100ms | 250mOhm | 1.2Ohm | - | 750mA | - | - | 850μm | - | 0.033 0.85mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() FEMTOSMDC016F-02 Littelfuse Inc. | 8500001 | - | Datasheet | 3 Weeks | - | - | Surface Mount | 0603 (1608 Metric), Concave | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | PolySwitch®, femtoSMD | 0.063Lx0.032W 1.60mmx0.80mm | - | - | yes | Active | 1 (Unlimited) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | unknown | - | - | - | - | CSA, UL | - | - | - | 9V | - | - | - | - | - | - | - | - | - | 160mA | - | - | 9V | 100ms | 1Ohm | 4.2Ohm | - | 400mA | - | - | - | - | 0.030 0.75mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 60R375XH Littelfuse Inc. | 839 | - | Datasheet | 12 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | POLY-FUSE®, 60R | 1.035Dia x 0.122 T 26.30mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 80mOhm | Matte Tin (Sn) | RESISTANCE RANGE(RMIN-R1MAX)OHM: 0.03-0.08 | 8533.40.80.70 | 60V | - | - | - | - | 40A | - | - | - | cURus, TUV | - | 10.2mm | - | 60V | 60V | 0.402 10.20mm | - | 40A | 3.2W | - | 60V | - | - | 3.75A | 3.75A | OVERLOAD PROTECTION | - | 24s | 30mOhm | 80mOhm | - | 7.5A | - | - | 33.5mm | 1.224 31.10mm | - | 3.05mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() MF-USMF010-2 Bourns Inc. | 2886 | - | Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 1210 (3225 Metric), Concave | - | WRAPAROUND | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Multifuse®, MF-USMF | 0.127Lx0.102W 3.22mmx2.58mm | - | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 15Ohm | - | - | - | 30V | TR, 7 INCH | - | - | - | 10A | MF-USMF | 30V | 3225 | cURus, TUV | 1210 | - | - | 30V | - | - | - | 10A | 600mW | DUAL ENDED | - | - | - | 100mA | 100mA | OVERLOAD PROTECTION | - | 600ms | 800mOhm | 15Ohm | - | 300mA | - | - | 1.1mm | - | 0.033 0.85mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() LVR005NK Littelfuse Inc. | 10682 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2004 | PolySwitch®, LVR | 0.272Dia x 0.181 T 6.90mmx4.60mm | - | - | yes | Active | Not Applicable | - | - | - | Polymeric | - | - | - | - | 240V | - | - | - | unknown | - | - | - | - | CQC, CSA, TUV, UL | - | - | 7.6mm | 240V | - | 0.200 5.08mm | - | - | - | - | - | - | - | 50mA | - | - | 240V 265V Int | 10s | 18.5Ohm | 65Ohm | - | 120mA | - | - | - | 0.476 12.10mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-SM075/60-2 Bourns Inc. | 20784 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD | - | FLAT | - | - | Brass | MF-SM075/60-2 | 60V | -40°C~85°C | Tape & Reel (TR) | 2008 | Multifuse®, MF-SM | 0.287Lx0.214W 7.31mmx5.44mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 1Ohm | - | - | - | 60V | TR, 14 INCH | - | - | - | - | MF-SM | - | 7351 | cURus, TUV | 2920 | - | - | 60V | - | - | - | 10A | 1.7W | DUAL ENDED | - | - | - | 750mA | - | OVERLOAD PROTECTION | - | 300ms | 230mOhm | 1Ohm | - | 1.5A | - | - | 3.18mm | - | 0.125 3.18mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() MF-SM150/33-2 Bourns Inc. | 2910 | - | Datasheet | 7 Weeks | - | PCB, Surface Mount | Surface Mount | 2-SMD | - | FLAT | - | - | Brass | - | 33V | -40°C~85°C | Tape & Reel (TR) | 2008 | Multifuse®, MF-SM | 0.344Lx0.264W 8.75mmx6.71mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 230mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.80.50 | 33V | TR, 14 INCH | 1.9W | - | - | 1.5A | MF-SM | - | - | cURus, TUV | - | - | - | 33V | - | - | - | 40A | 1.9W | DUAL ENDED | - | - | - | 1.5A | - | OVERLOAD PROTECTION | - | 5s | 60mOhm | 230mOhm | - | 3A | - | - | 3mm | - | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-FSMF050X-2 Bourns Inc. | 2030 | - | Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 0603 (1608 Metric), Concave | - | WRAPAROUND | - | - | - | - | 6V | -40°C~85°C | Tape & Reel (TR) | 2009 | Multifuse®, MF-FSMF | 0.065Lx0.033W 1.65mmx0.85mm | - | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 800mOhm | - | - | 8533.40.80.70 | 6V | TR, 7 INCH | - | - | - | 40A | MF-FSMF | - | 1608 | cURus, TUV | 0603 | - | - | 6V | - | - | - | 40A | 500mW | DUAL ENDED | - | - | 6V | 500mA | 500mA | OVERLOAD PROTECTION | - | 100ms | 100mOhm | 800mOhm | - | 1A | 85°C | - | 1mm | - | 0.039 1.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-R090 Bourns Inc. | 66 |
| Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | Polymer | - | - | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-R | 0.461Lx0.122W 11.70mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 310mOhm | - | - | - | 60V | - | 1W | 5.1mm | - | 900mA | - | 60V | - | cURus, TUV | - | 5.1mm | 7.6mm | 60V | - | 0.201 5.10mm | 510 μm | 40A | 1W | - | - | 510 μm | - | 900mA | - | TEMPERATURE SENSING | - | 7.2s | 140mOhm | 470mOhm | - | 1.8A | - | 11.7mm | 16.7mm | 0.657 16.70mm | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MF-NSMF110-2 Bourns Inc. | 3002 |
| Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric), Concave | - | WRAPAROUND | - | - | - | - | 6V | -40°C~85°C | Tape & Reel (TR) | 2005 | Multifuse®, MF-NSMF | 0.126Lx0.063W 3.20mmx1.60mm | - | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 200mOhm | - | - | 8533.40.80.50 | 6V | TR, 7 INCH | 600mW | - | - | 1.1A | MF-NSMF | - | 3216 | cURus, TUV | 1206 | - | - | 6V | - | - | - | 100A | 600mW | DUAL ENDED | - | - | 6V | 1.1A | - | OVERLOAD PROTECTION | - | 100ms | 60mOhm | 200mOhm | - | 2.2A | 85°C | - | 700μm | - | 0.028 0.70mm | - | 250μm | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MINISMDC050F-2 Littelfuse Inc. | 6255 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 1812 (4532 Metric), Concave | YES | ONE SURFACE | - | - | - | MINISMDC050F | 24V | -40°C~85°C | Cut Tape (CT) | 2006 | PolySwitch®, miniSMD | 0.179Lx0.128W 4.55mmx3.24mm | - | e3 | yes | Active | 2A (4 Weeks) | 2 | - | - | Polymeric | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 0.15 TO 1 OHMS AT 20 DEG CEL | - | - | TR | - | - | - | 100A | - | - | - | CSA, TUV, UL | - | - | - | 24V | - | - | - | - | - | DUAL | - | - | - | 500mA | 500mA | OVERLOAD PROTECTION | - | 150ms | 150mOhm | 1Ohm | 1A | 1A | 85°C | - | 620μm | - | 0.024 0.62mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-PSMF020X-2 Bourns Inc. | 29700 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric), Concave | - | WRAPAROUND | - | - | Gold | - | 9V | -40°C~85°C | Tape & Reel (TR) | 2008 | Multifuse®, MF-PSMF | 0.085Lx0.053W 2.15mmx1.35mm | - | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 3.5Ohm | - | - | - | 9V | TR, 7 INCH | 500mW | - | - | 40A | MF-PSMF | - | 2012 | cURus, TUV | 0805 | - | - | 9V | - | - | - | 40A | 500mW | DUAL ENDED | - | - | 9V | 200mA | 200mA | OVERLOAD PROTECTION | - | 20ms | 650mOhm | 3.5Ohm | - | 500mA | 85°C | - | 850μm | - | 0.033 0.85mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-SM100/33-2 Bourns Inc. | 3880 | - | Datasheet | 7 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2-SMD | - | FLAT | - | - | Brass | - | 33V | -40°C~85°C | Tape & Reel (TR) | 2008 | Multifuse®, MF-SM | 0.287Lx0.214W 7.31mmx5.44mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 410mOhm | - | - | 8533.40.80.70 | 33V | TR, 14 INCH | - | - | - | 40A | MF-SM | - | - | cURus, TUV | - | - | - | 33V | - | - | - | 40A | 1.7W | DUAL ENDED | - | - | - | 1.1A | 1.1A | OVERLOAD PROTECTION | - | 500ms | 120mOhm | 410mOhm | - | 2.2A | 85°C | - | 3mm | - | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-MSMF020-2 Bourns Inc. | 14850 | - | Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | - | ONE SURFACE | - | - | - | - | 30V | -40°C~85°C | Tape & Reel (TR) | 2001 | Multifuse®, MF-MSMF | 0.179Lx0.128W 4.55mmx3.24mm | 5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 6Ohm | - | MINIMUM RESISTANCE IS 0.4 OHMS | - | 30V | TR, 7 INCH | - | - | - | 80A | MF-MSMF | - | 4532 | cURus, TUV | 1812 | - | - | 30V | - | - | - | 80A | 800mW | DUAL ENDED | - | - | - | 200mA | 200mA | - | - | 60ms | 400mOhm | 6Ohm | - | 400mA | - | - | 1.1mm | - | 0.043 1.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() 60R110XMR Littelfuse Inc. | 8000 | - | Datasheet | 12 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2010 | POLY-FUSE®, 60R | 0.512Dia x 0.122 T 13.00mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 380mOhm | Tin (Sn) | RESISTANCE RANGE(RMIN-R1MAX)OHM: 0.15-0.38 | 8533.40.80.70 | 60V | AMMO PACK | - | - | - | 40A | - | - | - | cURus, TUV | - | 5.1mm | - | 60V | 60V | 0.201 5.10mm | - | 40A | 1.5W | - | 60V | - | - | 1.1A | 1.1A | OVERLOAD PROTECTION | - | 8.2s | 150mOhm | 380mOhm | - | 2.2A | - | - | 18mm | 0.717 18.20mm | - | 3.05mm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | - |