- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Resistance @ 25C | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | HTS Code | Approval Agency | Lead Spacing | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Height Seated (Max) | Thickness (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0ZRP0075FF1E Bel Fuse Inc. | 239 | - | Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | -40°C~85°C | - | 0ZRP | 0.310Lx0.142W 7.87mmx3.60mm | - | Active | Not Applicable | - | Polymeric | - | - | cURus, UL | 0.201 5.10mm | 750mA | 60V | 1.5s | 200mOhms | 640mOhms | 1.5A | 0.480 12.20mm | - | ROHS3 Compliant | - | ||
![]() 0ZRG0135FF1E Bel Fuse Inc. | 29 | - | Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | -40°C~85°C | - | 0ZRG | 0.350Lx0.118W 8.90mmx3.00mm | - | Active | Not Applicable | - | Polymeric | - | - | cURus, TUV, UL | 0.201 5.10mm | 1.35A | 30V | 4.5s | 40mOhms | 120mOhms | 2.7A | 0.532 13.50mm | - | ROHS3 Compliant | - | ||
![]() 0ZRG0160FF1E Bel Fuse Inc. | 1856 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | -40°C~85°C | - | 0ZRG | 0.350Lx0.118W 8.90mmx3.00mm | - | Active | Not Applicable | - | Polymeric | - | - | cURus, TUV, UL | 0.201 5.10mm | 1.6A | 30V | 9s | 30mOhms | 110mOhms | 3.2A | 0.598 15.20mm | - | ROHS3 Compliant | - | ||
![]() 0ZSA0120FF1E Bel Fuse Inc. | 2995 |
| Datasheet | 14 Weeks | User Defined | Strap | - | -40°C~85°C | - | 0ZSA | 0.827Lx0.199W 21.00mmx5.05mm | - | Active | 1 (Unlimited) | - | Polymeric | - | - | cURus, TUV | - | 1.2A | 15V | 5s | 85mOhms | 220mOhms | 2.7A | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() 0ZRN0450FF1E Bel Fuse Inc. | 757 | - | Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | -40°C~125°C | - | 0ZRN | 0.409Lx0.118W 10.40mmx3.00mm | - | Active | Not Applicable | - | Polymeric | - | - | cURus, TUV, UL | 0.201 5.10mm | 4.5A | 16V | 3s | 22mOhms | 54mOhms | 7.8A | 0.614 15.60mm | - | ROHS3 Compliant | - | ||
![]() 0ZRP0090FF1E Bel Fuse Inc. | 89 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | -40°C~85°C | - | 0ZRP | 0.310Lx0.142W 7.87mmx3.60mm | - | Active | Not Applicable | - | Polymeric | - | - | cURus, UL | 0.201 5.10mm | 900mA | 60V | 2s | 190mOhms | 520mOhms | 1.8A | 0.550 13.97mm | - | ROHS3 Compliant | - | ||
![]() 0ZRN0300FF1E Bel Fuse Inc. | 3046 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | -40°C~125°C | - | 0ZRN | 0.346Lx0.118W 8.80mmx3.00mm | - | Active | Not Applicable | - | Polymeric | - | - | cURus, TUV, UL | 0.201 5.10mm | 3A | 16V | 5s | 33mOhms | 79mOhms | 6A | 0.543 13.80mm | - | ROHS3 Compliant | - | ||
![]() 0ZSC0450FF1E Bel Fuse Inc. | 3000 |
| Datasheet | 14 Weeks | User Defined | Strap | - | -40°C~85°C | - | 0ZSC | 0.984Lx0.402W 25.00mmx10.20mm | - | Active | 1 (Unlimited) | - | Polymeric | - | - | cURus, TUV | - | 4.5A | 20V | 5s | 11mOhms | 28mOhms | 8.9A | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() 0ZRP0375FF1A Bel Fuse Inc. | 773 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | -40°C~85°C | - | 0ZRP | 0.650Lx0.142W 16.50mmx3.60mm | - | Active | Not Applicable | - | Polymeric | - | - | cURus, UL | 0.402 10.20mm | 3.75A | 60V | 22s | 17mOhms | 60mOhms | 7.5A | 0.992 25.20mm | - | ROHS3 Compliant | - | ||
![]() TSM250-130F-2 Littelfuse Inc. | 37 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD | 9Ohm | -40°C~85°C | Tape & Reel (TR) | PolySwitch®, TSM | 0.337Lx0.323W 8.55mmx8.20mm | - | Active | 1 (Unlimited) | - | Polymeric | - | - | UL | - | 130mA | 60V | 2.4s | 4Ohm | 15Ohm | 260mA | - | 0.354 9.00mm | ROHS3 Compliant | - | ||
![]() 0ZSC0380FF1E Bel Fuse Inc. | 62 |
| Datasheet | 14 Weeks | User Defined | Strap | - | -40°C~85°C | - | 0ZSC | 0.984Lx0.283W 25.00mmx7.20mm | - | Active | 1 (Unlimited) | - | Polymeric | - | - | cURus, TUV | - | 3.8A | 20V | 5s | 13mOhms | 37mOhms | 8.3A | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() 0ZRS0200FF1E Bel Fuse Inc. | 697 | - | - | 14 Weeks | Through Hole | Radial, Disc | - | -40°C~125°C | Bulk | 0ZRS | 0.374Lx0.118W 9.50mmx3.00mm | - | Active | 1 (Unlimited) | - | Ceramic | - | - | cURus, TUV | 0.201 5.10mm | 2A | 32V | 5.5s | 65mOhms | 250mOhms | 4A | 0.531 13.50mm | - | RoHS Compliant | AEC-Q200 | ||
![]() 0805L100WR-A Littelfuse Inc. | 18 |
| - | 25 Weeks | Surface Mount | 0805 (2012 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | POLY-FUSE®, 0805L | 0.083Lx0.053W 2.10mmx1.35mm | e3 | Active | 1 (Unlimited) | EAR99 | Polymeric | Matte Tin (Sn) | 8533.40.80.70 | cURus, TUV | - | 1A | 6V | 300ms | 60mOhm | 210mOhm | 1.95A | - | 0.071 1.80mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ITV4030L1412 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ITV4030L0812 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ITV5432L2030 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ITV5432L3030 Littelfuse Inc. | In Stock | - | Datasheet | 23 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 0ZRG0135FF2E Bel Fuse Inc. | 17 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | -40°C~85°C | Tape & Reel (TR) | 0ZRG | 0.350Lx0.118W 8.90mmx3.00mm | - | Active | Not Applicable | - | Polymeric | - | - | cURus, TUV, UL | 0.201 5.10mm | 1.35A | 30V | 4.5s | 40mOhms | 120mOhms | 2.7A | 0.532 13.50mm | - | ROHS3 Compliant | - | ||
![]() 0ZRR0025FF2E Bel Fuse Inc. | 50 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | -40°C~85°C | Tape & Reel (TR) | 0ZRR | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | Active | Not Applicable | - | Polymeric | - | - | cURus, TUV, UL | 0.201 5.10mm | 250mA | 60V | 2.5s | 1.25Ohms | 3Ohms | 500mA | 0.500 12.70mm | - | ROHS3 Compliant | - | ||
![]() 0ZRR0020FF2E Bel Fuse Inc. | 376 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | -40°C~85°C | Tape & Reel (TR) | 0ZRR | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | Active | Not Applicable | - | Polymeric | - | - | cURus, TUV, UL | 0.201 5.10mm | 200mA | 60V | 2.2s | 1.83Ohms | 4.4Ohms | 400mA | 0.500 12.70mm | - | ROHS3 Compliant | - |