- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Approval Agency | Lead Spacing | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Height Seated (Max) | Thickness (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0ZRR0065FF2E Bel Fuse Inc. | 50 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | -40°C~85°C | Tape & Reel (TR) | 0ZRR | 0.382Dia x 0.122 T 9.70mmx3.10mm | Active | Not Applicable | Polymeric | cURus, TUV, UL | 0.201 5.10mm | 650mA | 60V | 5.3s | 310mOhms | 720mOhms | 1.3A | 0.571 14.50mm | - | ROHS3 Compliant | ||
![]() 0ZRP0050FF2E Bel Fuse Inc. | 50 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | -40°C~85°C | Tape & Reel (TR) | 0ZRP | 0.280Lx0.140W 7.10mmx3.56mm | Active | Not Applicable | Polymeric | cURus, UL | 0.201 5.10mm | 500mA | 60V | 800ms | 320mOhms | 900mOhms | 1A | 0.450 11.43mm | - | ROHS3 Compliant | ||
![]() 0ZRR0030FF2E Bel Fuse Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Radial, Disc | -40°C~85°C | Tape & Reel (TR) | 0ZRR | 0.291Dia x 0.122 T 7.40mmx3.10mm | Active | Not Applicable | Polymeric | cURus, TUV, UL | 0.201 5.10mm | 300mA | 60V | 3s | 880mOhms | 2.1Ohms | 600mA | 0.512 13.00mm | - | ROHS3 Compliant | ||
![]() 0ZRR0010FF2E Bel Fuse Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Radial, Disc | -40°C~85°C | Tape & Reel (TR) | 0ZRR | 0.291Dia x 0.122 T 7.40mmx3.10mm | Active | Not Applicable | Polymeric | cURus, TUV, UL | 0.201 5.10mm | 100mA | 60V | 4s | 2.5Ohms | 7.5Ohms | 200mA | 0.500 12.70mm | - | ROHS3 Compliant | ||
![]() 0ZRP0110FF2B Bel Fuse Inc. | 50 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | -40°C~85°C | Tape & Reel (TR) | 0ZRP | 0.299Lx0.161W 7.60mmx4.10mm | Active | Not Applicable | Polymeric | cURus, UL | 0.201 5.10mm | 1.1A | 60V | 3s | 170mOhms | 470mOhms | 2.2A | 0.591 15.00mm | - | ROHS3 Compliant | ||
![]() 0ZRP0090FF2B Bel Fuse Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Radial, Disc | -40°C~85°C | Tape & Reel (TR) | 0ZRP | 0.310Lx0.140W 7.87mmx3.56mm | Active | Not Applicable | Polymeric | cURus, UL | 0.201 5.10mm | 900mA | 60V | 2s | 190mOhms | 520mOhms | 1.8A | 0.550 13.97mm | - | ROHS3 Compliant | ||
![]() 0ZRN0050FF2D Bel Fuse Inc. | 2546 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | -40°C~125°C | Tape & Reel (TR) | 0ZRN | 0.291Dia x 0.118 T 7.40mmx3.00mm | Active | Not Applicable | Polymeric | cURus, TUV, UL | 0.201 5.10mm | 500mA | 30V | 2.5s | 480mOhms | 1.1Ohms | 900mA | 0.500 12.70mm | - | ROHS3 Compliant | ||
![]() 0ZRR0090FF2E Bel Fuse Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Radial, Disc | -40°C~85°C | Tape & Reel (TR) | 0ZRR | 0.461Dia x 0.122 T 11.70mmx3.10mm | Active | Not Applicable | Polymeric | cURus, TUV, UL | 0.201 5.10mm | 900mA | 60V | 7.2s | 200mOhms | 470mOhms | 1.8A | 0.622 15.80mm | - | ROHS3 Compliant | ||
![]() 0ZRR0135FF2B Bel Fuse Inc. | 102 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | -40°C~85°C | Tape & Reel (TR) | 0ZRR | 0.571Dia x 0.122 T 14.50mmx3.10mm | Active | Not Applicable | Polymeric | cURus, TUV, UL | 0.201 5.10mm | 1.35A | 60V | 9.6s | 120mOhms | 300mOhms | 2.7A | 0.772 19.60mm | - | ROHS3 Compliant | ||
![]() 0ZRP0135FF2B Bel Fuse Inc. | 50 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | -40°C~85°C | Tape & Reel (TR) | 0ZRP | 0.402Lx0.150W 10.20mmx3.81mm | Active | Not Applicable | Polymeric | cURus, UL | 0.201 5.10mm | 1.35A | 60V | 4.5s | 110mOhms | 370mOhms | 2.7A | 0.669 17.00mm | - | ROHS3 Compliant | ||
![]() 2920L330/24MR-A Littelfuse Inc. | 705 |
| Datasheet | 25 Weeks | Surface Mount | 2920 (7351 Metric), Concave | -40°C~85°C | Tape & Reel (TR) | POLY-FUSE®, 2920L | 0.290Lx0.202W 7.36mmx5.12mm | Active | 2A (4 Weeks) | Polymeric | cURus, TUV | - | 3.3A | 24V | 5s | 15mOhm | 55mOhm | 5.5A | - | 0.079 2.00mm | ROHS3 Compliant | ||
![]() 0ZRN1300FF1A Bel Fuse Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Radial, Disc | -40°C~125°C | - | 0ZRN | 0.925Lx0.142W 23.50mmx3.60mm | Active | Not Applicable | Polymeric | cURus, TUV, UL | 0.402 10.20mm | 13A | 16V | 13s | 4.1mOhms | 10mOhms | 24A | 1.130 28.70mm | - | ROHS3 Compliant | ||
![]() 0ZRN0750FF1A Bel Fuse Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Radial, Disc | -40°C~125°C | - | 0ZRN | 0.551Lx0.118W 14.00mmx3.00mm | Active | Not Applicable | Polymeric | cURus, TUV, UL | 0.201 5.10mm | 7.5A | 16V | 7s | 9.4mOhms | 22mOhms | 13.1A | 0.925 23.50mm | - | ROHS3 Compliant | ||
![]() 0ZRN0650FF1A Bel Fuse Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Radial, Disc | -40°C~125°C | - | 0ZRN | 0.500Lx0.118W 12.70mmx3.00mm | Active | Not Applicable | Polymeric | cURus, TUV, UL | 0.201 5.10mm | 6.5A | 16V | 5.5s | 11mOhms | 26mOhms | 12A | 0.874 22.20mm | - | ROHS3 Compliant | ||
![]() 0ZRN1100FF1A Bel Fuse Inc. | 50 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | -40°C~125°C | - | 0ZRN | 0.827Lx0.118W 21.00mmx3.00mm | Active | Not Applicable | Polymeric | cURus, TUV, UL | 0.402 10.20mm | 11A | 16V | 11s | 5.5mOhms | 13mOhms | 20A | 1.028 26.10mm | - | ROHS3 Compliant | ||
![]() 0ZRN0200FF2D Bel Fuse Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Radial, Disc | -40°C~125°C | Tape & Reel (TR) | 0ZRN | 0.370Dia x 0.118 T 9.40mmx3.00mm | Active | Not Applicable | Polymeric | cURus, TUV, UL | 0.201 5.10mm | 2A | 16V | 3s | 45mOhms | 110mOhms | 3.8A | 0.567 14.40mm | - | ROHS3 Compliant | ||
![]() 0ZRP0160FF2B Bel Fuse Inc. | 46 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | -40°C~85°C | Tape & Reel (TR) | 0ZRP | 0.480Lx0.150W 12.20mmx3.81mm | Active | Not Applicable | Polymeric | cURus, UL | 0.201 5.10mm | 1.6A | 60V | 9s | 100mOhms | 320mOhms | 3.2A | 0.720 18.30mm | - | ROHS3 Compliant | ||
![]() 0ZRR0375FF2A Bel Fuse Inc. | 11 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | -40°C~85°C | Tape & Reel (TR) | 0ZRR | 1.122Dia x 0.122 T 28.50mmx3.10mm | Active | Not Applicable | Polymeric | cURus, TUV, UL | 0.402 10.20mm | 3.75A | 60V | 24s | 30mOhms | 80mOhms | 7.5A | 1.319 33.50mm | - | ROHS3 Compliant | ||
![]() MF-RX110/72-AP-14 Bourns Inc. | 37 |
| Datasheet | 9 Weeks | Through Hole | Radial, Disc | -40°C~85°C | Tape & Box (TB) | Multifuse®, MF-RX/72 | 0.427Lx0.122W 10.84mmx3.10mm | Active | 1 (Unlimited) | Polymeric | cUL, cURus, TUV | 0.201 5.10mm | 1.1A | 72V | 8.2s | 150mOhm | 380mOhm | 2.2A | 0.663 16.84mm | - | RoHS Compliant | ||
![]() 0ZRP0400FF2A Bel Fuse Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Radial, Disc | -40°C~85°C | Tape & Reel (TR) | 0ZRP | 0.827Lx0.118W 21.00mmx3.00mm | Active | Not Applicable | Polymeric | UL | 0.402 10.20mm | 4A | 60V | 24s | 14mOhms | 60mOhms | 8A | 0.980 24.90mm | - | ROHS3 Compliant |