- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Resistance @ 25C | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | HTS Code | Approval Agency | Lead Spacing | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Height Seated (Max) | Thickness (Max) | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RXE110-1 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | - | Bulk | 2001 | PolySwitch®, RXE | 0.504Dia x 0.118 T 12.80mmx3.00mm | - | Obsolete | Not Applicable | - | Polymeric | - | - | CSA, TUV, UL | 0.199 5.05mm | 1.1A | 72V | 8.2s | 150mOhm | 380mOhm | 2.2A | 0.689 17.50mm | - | Non-RoHS Compliant | - | ||
![]() RXE050-1 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | - | Bulk | 2001 | PolySwitch®, RXE | 0.311Dia x 0.118 T 7.90mmx3.00mm | - | Obsolete | Not Applicable | - | Polymeric | - | - | CSA, TUV, UL | 0.199 5.05mm | 500mA | 72V | 4s | 500mOhm | 1.17Ohm | 1A | 0.539 13.70mm | - | Non-RoHS Compliant | - | ||
![]() RHE600 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | - | Bulk | 2001 | PolySwitch® | 0.441Lx0.118W 11.20mmx3.00mm | - | Obsolete | Not Applicable | - | Polymeric | - | - | CSA, TUV, UR | 0.199 5.05mm | 6A | 16V | 5s | 13mOhm | 4.1Ohm | 10.8A | 0.827 21.00mm | - | Non-RoHS Compliant | - | ||
![]() RGE600 Littelfuse Inc. | In Stock | - | - | - | Through Hole | Radial, Disc | - | - | Bulk | - | PolySwitch® | 0.402Lx0.098W 10.20mmx2.50mm | - | Obsolete | Not Applicable | - | Polymeric | - | - | CSA, TUV, UL | 0.199 5.05mm | 6A | 16V | 3.3s | 10mOhm | 28mOhm | 10.2A | 0.673 17.10mm | - | Non-RoHS Compliant | - | ||
![]() RXE050S Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | - | Bulk | 2001 | PolySwitch®, RXE | 0.311Dia x 0.118 T 7.90mmx3.00mm | - | Obsolete | Not Applicable | - | Polymeric | - | - | CSA, TUV, UL | 0.199 5.05mm | 500mA | 72V | 4s | 500mOhm | 1.17Ohm | 1A | 0.539 13.70mm | - | Non-RoHS Compliant | - | ||
![]() RUE250 Littelfuse Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | -40°C~85°C | Bulk | 2006 | PolySwitch® | 0.449Lx0.118W 11.40mmx3.00mm | - | Obsolete | Not Applicable | - | Polymeric | - | - | CSA, TUV, UR | 0.201 5.10mm | 2.5A | 30V | 10.3s | 20mOhm | 70mOhm | 5A | 0.720 18.30mm | - | Non-RoHS Compliant | - | ||
![]() 0ZRS0050FF2D Bel Fuse Inc. | 2500 |
| - | 14 Weeks | Through Hole | Radial, Disc | - | -40°C~125°C | Tape & Reel (TR) | - | 0ZRS | 0.291Dia x 0.118 T 7.40mmx3.00mm | - | Active | 1 (Unlimited) | - | Ceramic | - | - | cURus, TUV | 0.201 5.10mm | 500mA | 32V | 3s | 350mOhms | 1.1Ohms | 1A | 0.500 12.70mm | - | RoHS Compliant | AEC-Q200 | ||
![]() MF-RX160/72-AP-14 Bourns Inc. | 41 |
| Datasheet | 9 Weeks | Through Hole | Radial, Disc | - | -40°C~85°C | Tape & Box (TB) | - | Multifuse®, MF-RX/72 | 0.549Lx0.122W 13.94mmx3.10mm | - | Active | 1 (Unlimited) | - | Polymeric | - | - | cUL, cURus, TUV | 0.201 5.10mm | 1.6A | 72V | 11.4s | 90mOhm | 220mOhm | 3.2A | 0.772 19.60mm | - | RoHS Compliant | - | ||
![]() MF-RX300/72-2-14 Bourns Inc. | 21 |
| Datasheet | 9 Weeks | Through Hole | Radial, Disc | - | -40°C~85°C | Tape & Box (TB) | - | Multifuse®, MF-RX/72 | 0.814Lx0.122W 20.67mmx3.10mm | - | Active | 1 (Unlimited) | - | Polymeric | - | - | cUL, cURus, TUV | 0.201 5.10mm | 3A | 72V | 19.8s | 40mOhm | 100mOhm | 6A | 0.839 21.30mm | - | RoHS Compliant | - | ||
![]() MF-RX300/72-AP-14 Bourns Inc. | 21 |
| Datasheet | 9 Weeks | Through Hole | Radial, Disc | - | -40°C~85°C | Tape & Box (TB) | - | Multifuse®, MF-RX/72 | 0.814Lx0.122W 20.67mmx3.10mm | - | Active | 1 (Unlimited) | - | Polymeric | - | - | cUL, cURus, TUV | 0.201 5.10mm | 3A | 72V | 19.8s | 40mOhm | 100mOhm | 6A | 0.834 21.18mm | - | RoHS Compliant | - | ||
![]() PRG21BC6R8MS5RA Murata Electronics | 21 |
| - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRG21BC3R3MS5RA Murata Electronics | 21 |
| - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS120A-3851 Littelfuse Inc. | 26 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1206L010/60WR-A Littelfuse Inc. | 219000 | - | - | 25 Weeks | Surface Mount | 1206 (3216 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | - | POLY-FUSE®, 1206L | 0.126Lx0.065W 3.20mmx1.65mm | - | Active | 1 (Unlimited) | - | Polymeric | - | - | cURus, TUV | - | 100mA | 60V | 1.5s | 1.5Ohm | 10Ohm | 250mA | - | 0.049 1.25mm | ROHS3 Compliant | AEC-Q200 | ||
![]() 0ZRS0100FF1E Bel Fuse Inc. | 3000 |
| - | 14 Weeks | Through Hole | Radial, Disc | - | -40°C~125°C | Bulk | - | 0ZRS | 0.382Dia x 0.118 T 9.70mmx3.00mm | - | Active | 1 (Unlimited) | - | Ceramic | - | - | cURus, TUV | 0.201 5.10mm | 1A | 32V | 6.2s | 150mOhms | 430mOhms | 1.9A | 0.535 13.60mm | - | RoHS Compliant | AEC-Q200 | ||
![]() TSM250-130F-RA-2 Littelfuse Inc. | 2636 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD | 22Ohm | -40°C~85°C | Tape & Reel (TR) | - | PolySwitch®, TSM | 0.337Lx0.323W 8.55mmx8.20mm | - | Active | 1 (Unlimited) | - | Polymeric | - | - | UL | - | 130mA | 60V | 2.4s | 4Ohm | 30Ohm | 260mA | - | 0.354 9.00mm | ROHS3 Compliant | - | ||
![]() 0805L075WR-A Littelfuse Inc. | 3044 |
| - | 25 Weeks | Surface Mount | 0805 (2012 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | - | POLY-FUSE®, 0805L | 0.083Lx0.053W 2.10mmx1.35mm | e3 | Active | 1 (Unlimited) | EAR99 | Polymeric | Matte Tin (Sn) | 8533.40.80.70 | cURus, TUV | - | 750mA | 6V | 200ms | 90mOhm | 350mOhm | 1.5A | - | 0.049 1.25mm | ROHS3 Compliant | AEC-Q200 | ||
![]() 400CC1206LR-C-2 Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 1206 (3216 Metric) | - | -20°C~85°C | Tape & Reel (TR) | - | PolySwitch®, LoRho | 0.127Lx0.063W 3.22mmx1.61mm | - | Active | 2A (4 Weeks) | - | Polymeric | - | - | cURus, TUV | - | 4A | 21V | - | 4mOhm | 10mOhm | - | - | 0.032 0.80mm | ROHS3 Compliant | - | ||
![]() 0ZRS1000FF1A Bel Fuse Inc. | 1000 |
| - | 14 Weeks | Through Hole | Radial, Disc | - | -40°C~125°C | Bulk | - | 0ZRS | 0.925Lx0.157W 23.50mmx4.00mm | - | Active | 1 (Unlimited) | - | Ceramic | - | - | cURus, TUV | 0.402 10.20mm | 10A | 32V | 15s | 6mOhms | 16mOhms | 20A | 1.098 27.90mm | - | RoHS Compliant | AEC-Q200 | ||
![]() 0ZRR0005FF2E Bel Fuse Inc. | 3000 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | -40°C~85°C | Tape & Reel (TR) | - | 0ZRR | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | Active | Not Applicable | - | Polymeric | - | - | cURus, TUV, UL | 0.201 5.10mm | 50mA | 60V | 5s | 7.3Ohms | 20Ohms | 100mA | 0.500 12.70mm | - | ROHS3 Compliant | - |