- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Mfr | Mounting | Package | Product Status | Resistance @ 25C | Seated Plane Height | Usage Level | Voltage Rated | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Base Part Number | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Length | Operating Supply Voltage | Working Voltage | Lead Spacing | Lead Diameter | Voltage | Max Current Rating | Power Dissipation | Max Voltage Rating (DC) | Current - Max | Wire/Cable Diameter | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Product Length | Diameter | Height | Height Seated (Max) | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72R375XH Littelfuse Inc. | 22 |
| Datasheet | 12 Weeks | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | POLY-FUSE®, 72R | 1.035Dia x 0.122 T 26.30mmx3.10mm | - | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 80mOhm | Tin (Sn) | 0.03 TO 0.08 OHMS MEASURED AT 23 DEG CEL | 8533.40.80.70 | 72V | - | - | - | unknown | 40A | - | - | cURus, TUV | - | 10.2mm | - | 72V | - | 0.402 10.20mm | - | - | 40A | 3.2W | - | - | - | - | 3.75A | 3.75A | OVERLOAD PROTECTION | - | 24s | 30mOhm | 80mOhm | - | 7.5A | - | - | - | 1.224 31.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() PTGL07AS5R6K4B51B0 Murata Electronics | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | 2 | - | - | - | - | 5.6Ohm | - | Industrial grade | - | - | -20°C~80°C | Bulk | - | POSISTOR®, PTGL | 0.287Dia x 0.138 T 7.30mmx3.50mm | 10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 5.6Ohm | Tin/Copper (Sn/Cu) | - | 8533.40.80.70 | - | - | - | 3.5mm | - | 3A | - | - | UL | - | 5mm | - | - | - | 0.197 5.00mm | - | 60V | 3A | - | - | - | - | - | 229mA | 290mA | OVERLOAD PROTECTION | - | - | - | - | 386mA | 452mA | - | 7.3mm | 12.3mm | 0.484 12.30mm | - | 3.5mm | - | - | ROHS3 Compliant | - | Exempt | - | ||
![]() 60R090XPR Littelfuse Inc. | 43781 |
| Datasheet | 12 Weeks | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2003 | POLY-FUSE®, 60R | 0.441Dia x 0.122 T 11.20mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 470mOhm | Matte Tin (Sn) | RESISTANCE RANGE(RMIN-R1MAX)OHM: 0.2-0.47 | - | 60V | AMMO PACK | - | - | - | 40A | - | - | cURus, TUV | - | 5.1mm | - | 60V | 60V | 0.201 5.10mm | - | - | 40A | 990mW | 60V | - | - | - | 900mA | 900mA | OVERLOAD PROTECTION | - | 7.2s | 200mOhm | 470mOhm | - | 1.8A | - | - | 15.8mm | 0.622 15.80mm | - | 3.05mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() MF-R250-2-99 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | Multifuse®, MF-R | 0.472Lx0.118W 12.00mmx3.00mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | Polymeric | 48mOhm | Tin (Sn) | - | - | - | TR | - | - | - | 40A | MF-R250 | - | cURus, TUV | - | 5.1mm | - | 30V | - | 0.201 5.10mm | 810 μm | - | 40A | 1.2W | - | - | - | - | 2.5A | 2.5A | TEMPERATURE SENSING | - | 10.3s | 25mOhm | 70mOhm | - | 5A | - | - | - | 0.720 18.30mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-R075/90-0 Bourns Inc. | 33 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | Multifuse®, MF-R/90 | 0.409Dia x 0.122 T 10.40mmx3.10mm | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 750mOhm | Tin (Sn) | - | 8533.40.80.70 | 60V | - | - | - | - | 40A | MF-R075 | - | cURus, TUV | - | 5.1mm | - | 60V | - | 0.201 5.10mm | 810 μm | - | 10A | 2.5W | - | - | - | 90V | 750mA | - | OVERLOAD PROTECTION | 90V | 60s | 370mOhm | 1.65Ohm | - | 1.5A | - | - | - | 0.630 16.00mm | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() 0ZCF0075FF2C Bel Fuse Inc. | 2000 |
| Datasheet | 14 Weeks | - | Surface Mount | 2920 (7351 Metric), Concave | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0ZCF | 0.290Lx0.202W 7.36mmx5.12mm | - | e3 | - | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | 7351 | cURus, TUV | 2920 | - | - | - | - | - | - | - | 40A | - | - | - | - | - | 750mA | - | - | 33V | 300ms | 180mOhm | 1Ohm | - | 1.5A | - | - | - | - | 0.045 1.15mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 60R030XPR Littelfuse Inc. | 43781 |
| Datasheet | 12 Weeks | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2010 | POLY-FUSE®, 60R | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 2.1Ohm | Tin (Sn) | RESISTANCE RANGE(RMIN-R1MAX)OHM: 0.88-2.1 | 8533.40.80.70 | - | AMMO PACK | - | - | - | 40A | - | - | cURus, TUV | - | 5.1mm | - | 60V | - | 0.201 5.10mm | - | - | 40A | 490mW | 60V | - | - | - | 300mA | 300mA | OVERLOAD PROTECTION | - | 3s | 880mOhm | 2.1Ohm | - | 600mA | - | - | 12.9mm | 0.500 12.70mm | - | 3.05mm | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() SMDH160-2 Littelfuse Inc. | 57 | - | Datasheet | 11 Weeks | - | Surface Mount | 2-SMD | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | PolySwitch®, SMD | 0.343Lx0.250W 8.70mmx6.36mm | - | - | yes | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | unknown | - | - | - | CSA, TUV, UL | - | - | - | 16V | - | - | - | - | - | - | - | - | - | - | 1.6A | - | - | 16V | 15s | 50mOhm | 150mOhm | - | 3.2A | - | - | 9.4mm | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-RX065/72-0 Bourns Inc. | 576 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | 72V | - | -40°C~85°C | Bulk | 2008 | Multifuse®, MF-RX/72 | 0.382Dia x 0.122 T 9.70mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 480mOhm | Tin (Sn) | 0.27 TO 0.48 OHMS AT 23 DEG CEL | 8533.40.80.70 | 72V | - | - | - | - | - | MF-RX | - | cURus, TUV | - | 10.2mm | 7.6mm | 72V | - | 0.201 5.10mm | - | - | 40A | 900mW | - | - | 510 μm | - | 650mA | - | OVERLOAD PROTECTION | - | 5.3s | 270mOhm | 720mOhm | - | 1.3A | - | - | 15.2mm | 0.598 15.20mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() SMD150F-2018-2 Littelfuse Inc. | 13 |
| Datasheet | 11 Weeks | - | Surface Mount | 2-SMD | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PolySwitch®, SMD | 0.200Lx0.180W 5.08mmx4.58mm | - | - | yes | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | 15V | 5s | 60mOhm | - | 3A | - | - | - | - | - | 0.060 1.52mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() RS30-500 OptiFuse | 38 |
| - | - | - | Through Hole | Radial, Disc | - | - | - | OptiFuse | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | RS30 | 0.551" L x 0.118" W (14.00mm x 3.00mm) | - | - | - | - | - | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | - | cULus, TUV | - | - | - | - | - | 0.402" (10.20mm) | - | - | - | - | - | 100 A | - | - | - | 5 A | - | 30V | 14.5 s | 10 mOhms | 50 mOhms | 10 A | - | - | - | - | 0.980" (24.90mm) | - | - | - | - | - | - | - | - | ||
![]() LVR075S-240 Littelfuse Inc. | 465 |
| Datasheet | 10 Weeks | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | PolySwitch®, LVR | 0.450Lx0.189W 11.43mmx4.80mm | - | - | yes | Active | Not Applicable | - | - | - | Polymeric | - | - | - | - | 240V | - | - | - | unknown | - | - | - | CQC, CSA, TUV, UL | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | - | 750mA | - | - | 240V 265V Int | 18s | 316mOhm | 839mOhm | 1.5A | 1.5A | - | - | - | 0.921 23.40mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() RXEF090-AP Littelfuse Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2002 | PolySwitch®, RXEF | 0.441Dia x 0.118 T 11.20mmx3.00mm | - | - | yes | Active | Not Applicable | 2 | - | - | Polymeric | - | - | 0.2-0.31 OHMS AT 20 DEG CEL | - | - | AMMO PACK | - | - | unknown | - | - | - | CQC, CSA, TUV, UL | - | - | - | - | - | 0.199 5.05mm | - | - | - | - | - | - | - | 72V | 900mA | - | TEMPERATURE SENSING | 72V | 7.2s | 200mOhm | 470mOhm | 1.8A | 1.8A | - | - | - | 0.622 15.80mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-R600-2 Bourns Inc. | 2502 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Multifuse®, MF-R | 0.760Lx0.118W 19.30mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 20mOhm | Tin (Sn) | 0.005 OHM MEASURED AT 23 DEG CEL | - | 30V | TR | - | - | - | 6A | MF-R600 | - | cURus, TUV | - | 10.2mm | - | 30V | - | 0.402 10.20mm | - | - | 40A | 3.5W | - | - | - | - | 6A | - | TEMPERATURE SENSING | 30V | 16s | 5mOhm | 40mOhm | - | 12A | - | - | - | 1.256 31.90mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() RF1639-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF1525-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MF-RX020/72-0 Bourns Inc. | 7731 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | 72V | - | -40°C~85°C | Bulk | 2011 | Multifuse®, MF-RX/72 | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 2.84Ohm | Tin (Sn) | 1.5 TO 2.84 OHMS AT 23 DEG CEL | 8533.40.80.70 | 72V | - | - | - | - | 40A | MF-RX | - | cURus, TUV | - | 5.1mm | 7.6mm | 72V | - | 0.201 5.10mm | - | - | 40A | 400mW | - | - | 510 μm | - | 200mA | 200mA | OVERLOAD PROTECTION | - | 2.2s | 1.5Ohm | 4.4Ohm | - | 400mA | - | - | 3.1mm | 0.500 12.70mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() RF2157-000 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRF250-184 Littelfuse Inc. | 1700 | - | Datasheet | 10 Weeks | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | Bag | 2011 | PolySwitch®, TRF250 | 0.303Dia x 0.181 T 7.70mmx4.60mm | - | - | yes | Active | 1 (Unlimited) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | unknown | - | - | - | CSA, TUV, UL | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | 184mA | - | 100V 250V Int | 1.3s | 1.2Ohm | 3.1Ohm | 1A | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() RHEF750 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | 23.5 mm | - | - | Outside Bend | -40 to 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.1 A | 14 mm | - | - | - | - | - | - | - | - | - | - | - |